Swissbit AG Industrial M.2 SATA SSD, X-75m2 (2242), 960 GB, 3D TLC Flash, 0°C to +70°C SFSA960GM2AK2TA-C-8C-216-STD

Description
M.2 form factor 2242 & 2280 Industrial 3D TLC NAND optional powersafe™ technology (link) Superb endurance Data Care Management AES256 Encryption / TCG Opal 2.0 Extended S.M.A.R.T. support Equally to the 2.5" drives, the Swissbit mSATA (MO-300), SLIM SATA (MO-297) and the M.2 SSDs target embedded applications which require solid state storage in small, removable form factors. The SSD modules are designed for robustness against frequent temperature changes within the -40˚C to 85˚C range, withstand high shock and vibration and offer superior performance and endurance. The families X-86, X-75, X-76, X-60, X-66 and X-600 target different use cases including OS booting, data logging, surveillance recording or vaulting. The X-78m2 additionally targets light enterprise applications. The amount and type of write access defines the required endurance in TBW. The latest addition X-86m2 is targeting true industrial applications with a robust, reliable, low power module design, based on a dedicated industrial controller and firmware.
Request a Quote
Description
M.2 form factor 2242 & 2280 Industrial 3D TLC NAND optional powersafe™ technology (link) Superb endurance Data Care Management AES256 Encryption / TCG Opal 2.0 Extended S.M.A.R.T. support Equally to the 2.5" drives, the Swissbit mSATA (MO-300), SLIM SATA (MO-297) and the M.2 SSDs target embedded applications which require solid state storage in small, removable form factors. The SSD modules are designed for robustness against frequent temperature changes within the -40˚C to 85˚C range, withstand high shock and vibration and offer superior performance and endurance. The families X-86, X-75, X-76, X-60, X-66 and X-600 target different use cases including OS booting, data logging, surveillance recording or vaulting. The X-78m2 additionally targets light enterprise applications. The amount and type of write access defines the required endurance in TBW. The latest addition X-86m2 is targeting true industrial applications with a robust, reliable, low power module design, based on a dedicated industrial controller and firmware.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The X-75m2 2242 Series is an industrial M.2 SATA SSD with a 2242 form factor (42 mm x 22 mm x 3.58 mm), using 3D TLC NAND flash for embedded applications. It supports SATA Gen3 at 6.0 Gbit/s and operates in a commercial temperature range of 0 °C to 70 °C. Sequential read speed reaches 565 MByte/s, and sequential write speed reaches 495 MByte/s, with peak power consumption of 2.8 W. It provides 660 TBW endurance at maximum capacity, 10-year data retention at life begin, and includes end-to-end data protection, TRIM, NCQ, and S.M.A.R.T. monitoring. The drive features dynamic wear leveling, power fail protection, and a 30 µinch gold-plated connector compliant with IPC-6012B Class 2.

Datasheet Summary
Powered by GS/AI

The X-75m2 2242 Series is an industrial M.2 SATA SSD with a 2242 form factor (42 mm x 22 mm x 3.58 mm), using 3D TLC NAND flash for embedded applications. It supports SATA Gen3 at 6.0 Gbit/s and operates in a commercial temperature range of 0 °C to 70 °C. Sequential read speed reaches 565 MByte/s, and sequential write speed reaches 495 MByte/s, with peak power consumption of 2.8 W. It provides 660 TBW endurance at maximum capacity, 10-year data retention at life begin, and includes end-to-end data protection, TRIM, NCQ, and S.M.A.R.T. monitoring. The drive features dynamic wear leveling, power fail protection, and a 30 µinch gold-plated connector compliant with IPC-6012B Class 2.

Suppliers

Company
Product
Description
Supplier Links
Industrial M.2 SATA SSD, X-75m2 (2242), 960 GB, 3D TLC Flash, 0°C to +70°C - SFSA960GM2AK2TA-C-8C-216-STD - Swissbit AG
Bronschhofen, Switzerland
Industrial M.2 SATA SSD, X-75m2 (2242), 960 GB, 3D TLC Flash, 0°C to +70°C
SFSA960GM2AK2TA-C-8C-216-STD
Industrial M.2 SATA SSD, X-75m2 (2242), 960 GB, 3D TLC Flash, 0°C to +70°C SFSA960GM2AK2TA-C-8C-216-STD
M.2 form factor 2242 & 2280 Industrial 3D TLC NAND optional powersafe™ technology (link) Superb endurance Data Care Management AES256 Encryption / TCG Opal 2.0 Extended S.M.A.R.T. support Equally to the 2.5" drives, the Swissbit mSATA (MO-300), SLIM SATA (MO-297) and the M.2 SSDs target embedded applications which require solid state storage in small, removable form factors. The SSD modules are designed for robustness against frequent temperature changes within the -40˚C to 85˚C range, withstand high shock and vibration and offer superior performance and endurance. The families X-86, X-75, X-76, X-60, X-66 and X-600 target different use cases including OS booting, data logging, surveillance recording or vaulting. The X-78m2 additionally targets light enterprise applications. The amount and type of write access defines the required endurance in TBW. The latest addition X-86m2 is targeting true industrial applications with a robust, reliable, low power module design, based on a dedicated industrial controller and firmware.
  • M.2 form factor 2242 & 2280
  • Industrial 3D TLC NAND
  • optional powersafe™ technology (link)
  • Superb endurance
  • Data Care Management
  • AES256 Encryption / TCG Opal 2.0
  • Extended S.M.A.R.T. support

Equally to the 2.5" drives, the Swissbit mSATA (MO-300), SLIM SATA (MO-297) and the M.2 SSDs target embedded applications which require solid state storage in small, removable form factors. The SSD modules are designed for robustness against frequent temperature changes within the -40˚C to 85˚C range, withstand high shock and vibration and offer superior performance and endurance.

The families X-86, X-75, X-76, X-60, X-66 and X-600 target different use cases including OS booting, data logging, surveillance recording or vaulting. The X-78m2 additionally targets light enterprise applications. The amount and type of write access defines the required endurance in TBW. The latest addition X-86m2 is targeting true industrial applications with a robust, reliable, low power module design, based on a dedicated industrial controller and firmware.

Supplier's Site Datasheet

Technical Specifications

  Swissbit AG
Product Category Flash Memory Cards
Product Number SFSA960GM2AK2TA-C-8C-216-STD
Product Name Industrial M.2 SATA SSD, X-75m2 (2242), 960 GB, 3D TLC Flash, 0°C to +70°C
Memory Type 3D TLC
Unlock Full Specs
to access all available technical data

Similar Products

Memory Cards - SFCA064GH1AA2TO-C-NC-216-STD-ND - DigiKey
Specs
Memory Type CFast
Memory Size 64 GB
View Details
2 suppliers
Industrial M.2 PCIe SSD, N-20m2 (2230), 15 GB, 3D TLC Flash, -40°C to +85°C - SFPC015GM1EC1TO-I-5E-A16-STD - Swissbit AG
Specs
Memory Type Solid State Drive; 3D TLC
Memory Size 15 GB
Transfer Speed 297 MB/sec
View Details
Memory Cards - 1052-1116-ND - DigiKey
Specs
Memory Type CompactFlash®
Memory Size 64 GB
View Details
2 suppliers
Industrial BGA PCIe SSD, EN-26, 5 GB, 3D PSLC Flash, -40°C to +85°C - SFEN005GB2EC1TO-I-5E-23P-STD - Swissbit AG
Specs
Memory Type 3D PSLC
Memory Size 5 GB
Transfer Speed 297 MB/sec
View Details