Swissbit AG Industrial CFast Card, F-66, 4 GB, PSLC Flash, 0°C to +70°C SFCA004GH3AA1TO-C-GS-22P-STD

Description
Smallest removable SATA SSD form factor SLC, pSLC and MLC types Hot plug support with full power fail data protection High IOPS and low wear out for extended endurance F-60 durabit™, F-66 everbit™ Data Care Management and S.M.A.R.T support Low power consumption Controlled BOM and PCN process CFast™ cards combine the CompactFlash™ (CF) card form factor and the Serial ATA (SATA) interface into a single product. CFast™ cards can replace both HDDs and CompactFlash™ cards in applications requiring small form factors, high endurance and the ability to withstand shock, vibration, extreme temperatures (-40°C to +85°C), and rough environmental conditions. The Swissbit CFast™ card portfolio covers the range from high-end SLC-based high-performance F-600 to the cost/performance optimized 3D NAND F-86. The different product families are equipped with a rich feature set and are fulfilling the high Swissbit quality requirements.
Request a Quote
Description
Smallest removable SATA SSD form factor SLC, pSLC and MLC types Hot plug support with full power fail data protection High IOPS and low wear out for extended endurance F-60 durabit™, F-66 everbit™ Data Care Management and S.M.A.R.T support Low power consumption Controlled BOM and PCN process CFast™ cards combine the CompactFlash™ (CF) card form factor and the Serial ATA (SATA) interface into a single product. CFast™ cards can replace both HDDs and CompactFlash™ cards in applications requiring small form factors, high endurance and the ability to withstand shock, vibration, extreme temperatures (-40°C to +85°C), and rough environmental conditions. The Swissbit CFast™ card portfolio covers the range from high-end SLC-based high-performance F-600 to the cost/performance optimized 3D NAND F-86. The different product families are equipped with a rich feature set and are fulfilling the high Swissbit quality requirements.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Swissbit F-66 Series is a CFast-sized solid state drive with a 36.4 mm x 42.8 mm x 3.6 mm form factor, designed for industrial applications requiring high endurance and reliability. It supports SATA Gen3 at 6.0 Gbit/s with backward compatibility to Gen2 and Gen1, and operates at 3.3 V ± 5%. The commercial temperature grade variant operates from 0 °C to 70 °C, with a storage temperature range of -40 °C to 85 °C. The drive provides sequential read performance up to 520 MBytes/s and sequential write up to 415 MBytes/s, with 4 GByte capacity options. It features pSLC flash with 20,000 program/erase cycles, hardware BCH ECC, power fail protection, S.M.A.R.T. monitoring, and a mean time between failure greater than 2,000,000 hours. Data retention is specified as 10 years at life begin and 1 year at life end.

Datasheet Summary
Powered by GS/AI

The Swissbit F-66 Series is a CFast-sized solid state drive with a 36.4 mm x 42.8 mm x 3.6 mm form factor, designed for industrial applications requiring high endurance and reliability. It supports SATA Gen3 at 6.0 Gbit/s with backward compatibility to Gen2 and Gen1, and operates at 3.3 V ± 5%. The commercial temperature grade variant operates from 0 °C to 70 °C, with a storage temperature range of -40 °C to 85 °C. The drive provides sequential read performance up to 520 MBytes/s and sequential write up to 415 MBytes/s, with 4 GByte capacity options. It features pSLC flash with 20,000 program/erase cycles, hardware BCH ECC, power fail protection, S.M.A.R.T. monitoring, and a mean time between failure greater than 2,000,000 hours. Data retention is specified as 10 years at life begin and 1 year at life end.

Suppliers

Company
Product
Description
Supplier Links
Industrial CFast Card, F-66, 4 GB, PSLC Flash, 0°C to +70°C - SFCA004GH3AA1TO-C-GS-22P-STD - Swissbit AG
Bronschhofen, Switzerland
Industrial CFast Card, F-66, 4 GB, PSLC Flash, 0°C to +70°C
SFCA004GH3AA1TO-C-GS-22P-STD
Industrial CFast Card, F-66, 4 GB, PSLC Flash, 0°C to +70°C SFCA004GH3AA1TO-C-GS-22P-STD
Smallest removable SATA SSD form factor SLC, pSLC and MLC types Hot plug support with full power fail data protection High IOPS and low wear out for extended endurance F-60 durabit™, F-66 everbit™ Data Care Management and S.M.A.R.T support Low power consumption Controlled BOM and PCN process CFast™ cards combine the CompactFlash™ (CF) card form factor and the Serial ATA (SATA) interface into a single product. CFast™ cards can replace both HDDs and CompactFlash™ cards in applications requiring small form factors, high endurance and the ability to withstand shock, vibration, extreme temperatures (-40°C to +85°C), and rough environmental conditions. The Swissbit CFast™ card portfolio covers the range from high-end SLC-based high-performance F-600 to the cost/performance optimized 3D NAND F-86. The different product families are equipped with a rich feature set and are fulfilling the high Swissbit quality requirements.
  • Smallest removable SATA SSD form factor
  • SLC, pSLC and MLC types
  • Hot plug support with full power fail data protection
  • High IOPS and low wear out for extended endurance
  • F-60 durabit™, F-66 everbit™
  • Data Care Management and S.M.A.R.T support
  • Low power consumption
  • Controlled BOM and PCN process

CFast™ cards combine the CompactFlash™ (CF) card form factor and the Serial ATA (SATA) interface into a single product. CFast™ cards can replace both HDDs and CompactFlash™ cards in applications requiring small form factors, high endurance and the ability to withstand shock, vibration, extreme temperatures (-40°C to +85°C), and rough environmental conditions. The Swissbit CFast™ card portfolio covers the range from high-end SLC-based high-performance F-600 to the cost/performance optimized 3D NAND F-86. The different product families are equipped with a rich feature set and are fulfilling the high Swissbit quality requirements.

Supplier's Site Datasheet
Memory Cards - 1052-SFCA004GH3AA1TO-C-GS-22P-STD-ND - DigiKey
Thief River Falls, MN, United States
Memory Card CFast 4GB pSLC

Memory Card CFast 4GB pSLC

Buy Now Datasheet
Memory Cards, Modules - Memory Cards - SFCA004GH3AA1TO-C-GS-22P-STD - Win Source Electronics
Laguna Hills, CA, United States
Memory Cards, Modules - Memory Cards
SFCA004GH3AA1TO-C-GS-22P-STD
Memory Cards, Modules - Memory Cards SFCA004GH3AA1TO-C-GS-22P-STD
Win Source Part Number: 1243186-SFCA004GH3AA 1TO-C-GS-22P-STD Category: Memory Cards, Modules>Memory Cards Series: F-66 Package: Bulk Standard Package: 1 Technology: pSLC Memory Type: CFast Memory Size: 4GB Temperature Range - Operating: 0°C ~ 70°C ECCN: 3A991B1A Fake Threat In the Open Market: 75 pct. MSL Level: Not Applicable HTSUS: 8523.51.0000 Mfr: Swissbit Other Names: 606186 Base Product Number: SFCA004 Product Status: Not For New Designs

Win Source Part Number: 1243186-SFCA004GH3AA1TO-C-GS-22P-STD
Category: Memory Cards, Modules>Memory Cards
Series: F-66
Package: Bulk
Standard Package: 1
Technology: pSLC
Memory Type: CFast
Memory Size: 4GB
Temperature Range - Operating: 0°C ~ 70°C
ECCN: 3A991B1A
Fake Threat In the Open Market: 75 pct.
MSL Level: Not Applicable
HTSUS: 8523.51.0000
Mfr: Swissbit
Other Names: 606186
Base Product Number: SFCA004
Product Status: Not For New Designs

Buy Now Datasheet

Technical Specifications

  Swissbit AG DigiKey Win Source Electronics
Product Category Flash Memory Cards Flash Memory Cards Flash Memory Cards
Product Number SFCA004GH3AA1TO-C-GS-22P-STD 1052-SFCA004GH3AA1TO-C-GS-22P-STD-ND SFCA004GH3AA1TO-C-GS-22P-STD
Product Name Industrial CFast Card, F-66, 4 GB, PSLC Flash, 0°C to +70°C Memory Cards Memory Cards, Modules - Memory Cards
Memory Type PSLC CFast
Unlock Full Specs
to access all available technical data

Similar Products

Memory Cards - 1052-SFCA064GH1AK2TB-I-EB-21K-STD-ND - DigiKey
Specs
Memory Type CFast
Memory Size 64 GB
View Details
Industrial CFast Card, F-600, 64 GB, SLC Flash, 0°C to +70°C - SFCA064GH3AA2TO-C-NC-226-STD - Swissbit AG
Specs
Memory Type SLC
Memory Size 64 GB
Transfer Speed 520 MB/sec
View Details
Industrial CFexpress Card, G-26, 160 GB, 3D PSLC Flash, -40°C to +85°C - SFCE160GW1EB4WD-I-6F-11P-STD - Swissbit AG
Specs
Memory Type 3D PSLC
Memory Size 160 GB
Transfer Speed 1610 MB/sec
View Details
2 suppliers
Industrial M.2 PCIe SSD, N-26m2 (2242), 10 GB, 3D PSLC Flash, -40°C to +85°C - SFPC010GM1EC1TO-I-5E-11P-STD - Swissbit AG
Specs
Memory Type Solid State Drive; 3D PSLC
Memory Size 10 GB
Transfer Speed 297 MB/sec
View Details