Swissbit AG Industrial SATA SSD 2.5", X-73, 240 GB, 3D TLC Flash, 0°C to +70°C SFSA240GS2AK4TO-C-6B-236-STD

Description
3D NAND up to 1920 GB density Temperature range up to -40°C to 85°C High IOPS without power fail compromise For cost sensitive applications Extended S.M.A.R.T. values and tools (API) Data Care Management / NCQ / TRIM AES 256 bit Encryption Swissbit’s 2.5” SSDs are ideal solutions for embedded applications requiring reliable and long service life storage. The X-60 SATA 6Gb/s series is Swissbit’s MLC based solution as a mature, longevity product. X-600 has best-in-class endurance, using SLC technology while X-66 is the perfect compromise with MLC NAND in pSLC mode. The X-7x range is based on latest 3D NAND TLC with focus on best TCO. The X-76 is the flagship with 3D NAND pSLC offering best endurance per cost. ALL products feature Swissbit’s proven Power Fail Safety, Data Care Management, a detailed S.M.A.R.T.-based Life Time Monitoring, NCQ, TRIM, advanced wear leveling, bad block management, and in-field firmware update functionality. The X-75P offers HW based powersafe protection.
Request a Quote Datasheet
Description
3D NAND up to 1920 GB density Temperature range up to -40°C to 85°C High IOPS without power fail compromise For cost sensitive applications Extended S.M.A.R.T. values and tools (API) Data Care Management / NCQ / TRIM AES 256 bit Encryption Swissbit’s 2.5” SSDs are ideal solutions for embedded applications requiring reliable and long service life storage. The X-60 SATA 6Gb/s series is Swissbit’s MLC based solution as a mature, longevity product. X-600 has best-in-class endurance, using SLC technology while X-66 is the perfect compromise with MLC NAND in pSLC mode. The X-7x range is based on latest 3D NAND TLC with focus on best TCO. The X-76 is the flagship with 3D NAND pSLC offering best endurance per cost. ALL products feature Swissbit’s proven Power Fail Safety, Data Care Management, a detailed S.M.A.R.T.-based Life Time Monitoring, NCQ, TRIM, advanced wear leveling, bad block management, and in-field firmware update functionality. The X-75P offers HW based powersafe protection.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial SATA SSD 2.5
Bronschhofen, Switzerland
Industrial SATA SSD 2.5", X-73, 240 GB, 3D TLC Flash, 0°C to +70°C
SFSA240GS2AK4TO-C-6B-236-STD
Industrial SATA SSD 2.5", X-73, 240 GB, 3D TLC Flash, 0°C to +70°C SFSA240GS2AK4TO-C-6B-236-STD
3D NAND up to 1920 GB density Temperature range up to -40°C to 85°C High IOPS without power fail compromise For cost sensitive applications Extended S.M.A.R.T. values and tools (API) Data Care Management / NCQ / TRIM AES 256 bit Encryption Swissbit’s 2.5” SSDs are ideal solutions for embedded applications requiring reliable and long service life storage. The X-60 SATA 6Gb/s series is Swissbit’s MLC based solution as a mature, longevity product. X-600 has best-in-class endurance, using SLC technology while X-66 is the perfect compromise with MLC NAND in pSLC mode. The X-7x range is based on latest 3D NAND TLC with focus on best TCO. The X-76 is the flagship with 3D NAND pSLC offering best endurance per cost. ALL products feature Swissbit’s proven Power Fail Safety, Data Care Management, a detailed S.M.A.R.T.-based Life Time Monitoring, NCQ, TRIM, advanced wear leveling, bad block management, and in-field firmware update functionality. The X-75P offers HW based powersafe protection.
  • 3D NAND up to 1920 GB density
  • Temperature range up to -40°C to 85°C
  • High IOPS without power fail compromise
  • For cost sensitive applications
  • Extended S.M.A.R.T. values and tools (API)
  • Data Care Management / NCQ / TRIM
  • AES 256 bit Encryption

Swissbit’s 2.5” SSDs are ideal solutions for embedded applications requiring reliable and long service life storage.

The X-60 SATA 6Gb/s series is Swissbit’s MLC based solution as a mature, longevity product. X-600 has best-in-class endurance, using SLC technology while X-66 is the perfect compromise with MLC NAND in pSLC mode.

The X-7x range is based on latest 3D NAND TLC with focus on best TCO. The X-76 is the flagship with 3D NAND pSLC offering best endurance per cost. ALL products feature Swissbit’s proven Power Fail Safety, Data Care Management, a detailed S.M.A.R.T.-based Life Time Monitoring, NCQ, TRIM, advanced wear leveling, bad block management, and in-field firmware update functionality. The X-75P offers HW based powersafe protection.

Supplier's Site Datasheet

Technical Specifications

  Swissbit AG
Product Category Flash Memory Cards
Product Number SFSA240GS2AK4TO-C-6B-236-STD
Product Name Industrial SATA SSD 2.5", X-73, 240 GB, 3D TLC Flash, 0°C to +70°C
Memory Type Solid State Drive; 3D TLC
Unlock Full Specs
to access all available technical data

Similar Products

Industrial M.2 PCIe SSD, N-26m2 (2242), 10 GB, 3D PSLC Flash, 0°C to +70°C - SFPC010GM1EC1TO-C-5E-11P-STD - Swissbit AG
Specs
Memory Type Solid State Drive; 3D PSLC
Memory Size 10 GB
Transfer Speed 297 MB/sec
View Details
Memory Cards - 1052-SFCA064GH1AD4TO-C-LT-23P-SA2-ND - DigiKey
Specs
Memory Type CFast
Memory Size 64 GB
View Details
Memory Cards - 1052-1367-ND - DigiKey
Specs
Memory Type CompactFlash®
Memory Size 8 GB
View Details
2 suppliers