Swissbit AG Industrial BGA PCIe SSD, EN-20, 30 GB, 3D TLC Flash, -40°C to +85°C SFEN030GB2EC1TO-I-5E-221-STD

Description
PCIe M.2 1620 BGA PCIe Gen 3.1 / NVMe 1.3 4 lanes 291 Ball BGA, 0.8mm pitch 16 x 20mm 3D NAND TLC / pSLC Operational Temperature Range -40°C to 85°C Data Care Management Power fail protected AES 256 encryption The EN-20 is a PCIe 3.1 /NVMe 1.3 product with DRAM support and up to 4 lane operation mode offers both a high performance and short latency for modern applications. Data care management with background adaptive read refresh and media scan maintains the retention of the Flash blocks and enables long product utilization even for sparsely writing applications. For high endurance demand the EN-26 with 3D NAND pSLC offers tenfold higher endurance compared to EN-20. E2000 and E2600 are latest upgrades with new high density NAND Flash.
Request a Quote
Description
PCIe M.2 1620 BGA PCIe Gen 3.1 / NVMe 1.3 4 lanes 291 Ball BGA, 0.8mm pitch 16 x 20mm 3D NAND TLC / pSLC Operational Temperature Range -40°C to 85°C Data Care Management Power fail protected AES 256 encryption The EN-20 is a PCIe 3.1 /NVMe 1.3 product with DRAM support and up to 4 lane operation mode offers both a high performance and short latency for modern applications. Data care management with background adaptive read refresh and media scan maintains the retention of the Flash blocks and enables long product utilization even for sparsely writing applications. For high endurance demand the EN-26 with 3D NAND pSLC offers tenfold higher endurance compared to EN-20. E2000 and E2600 are latest upgrades with new high density NAND Flash.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SFEN030GB2EC1TO-I-5E-221-STD is a 30 GByte PCIe Gen 3.1 ×4 BGA SSD in the 1620 M.2 form factor (16mm × 20mm × 1.8mm), designed for industrial applications with an operating temperature range of -40 °C to 85 °C. It supports NVMe 1.3, features 3D NAND flash with LDPC ECC, end-to-end data protection, and power fail protection. The device includes S.M.A.R.T. monitoring, dynamic wear leveling, and data care management with adaptive read refresh and background media scan. AES-256 encryption and TCG Opal are available on request. It operates on 3.3V, 1.8V, and 0.9V supplies and supports power states PS0 through PS4 with thermal throttling. Data retention is rated at 10 years at life begin and 1 year at life end. The part is RoHS and REACH compliant.

Datasheet Summary
Powered by GS/AI

The SFEN030GB2EC1TO-I-5E-221-STD is a 30 GByte PCIe Gen 3.1 ×4 BGA SSD in the 1620 M.2 form factor (16mm × 20mm × 1.8mm), designed for industrial applications with an operating temperature range of -40 °C to 85 °C. It supports NVMe 1.3, features 3D NAND flash with LDPC ECC, end-to-end data protection, and power fail protection. The device includes S.M.A.R.T. monitoring, dynamic wear leveling, and data care management with adaptive read refresh and background media scan. AES-256 encryption and TCG Opal are available on request. It operates on 3.3V, 1.8V, and 0.9V supplies and supports power states PS0 through PS4 with thermal throttling. Data retention is rated at 10 years at life begin and 1 year at life end. The part is RoHS and REACH compliant.

Suppliers

Company
Product
Description
Supplier Links
Industrial BGA PCIe SSD, EN-20, 30 GB, 3D TLC Flash, -40°C to +85°C - SFEN030GB2EC1TO-I-5E-221-STD - Swissbit AG
Bronschhofen, Switzerland
Industrial BGA PCIe SSD, EN-20, 30 GB, 3D TLC Flash, -40°C to +85°C
SFEN030GB2EC1TO-I-5E-221-STD
Industrial BGA PCIe SSD, EN-20, 30 GB, 3D TLC Flash, -40°C to +85°C SFEN030GB2EC1TO-I-5E-221-STD
PCIe M.2 1620 BGA PCIe Gen 3.1 / NVMe 1.3 4 lanes 291 Ball BGA, 0.8mm pitch 16 x 20mm 3D NAND TLC / pSLC Operational Temperature Range -40°C to 85°C Data Care Management Power fail protected AES 256 encryption The EN-20 is a PCIe 3.1 /NVMe 1.3 product with DRAM support and up to 4 lane operation mode offers both a high performance and short latency for modern applications. Data care management with background adaptive read refresh and media scan maintains the retention of the Flash blocks and enables long product utilization even for sparsely writing applications. For high endurance demand the EN-26 with 3D NAND pSLC offers tenfold higher endurance compared to EN-20. E2000 and E2600 are latest upgrades with new high density NAND Flash.
  • PCIe M.2 1620 BGA
  • PCIe Gen 3.1 / NVMe 1.3 4 lanes
  • 291 Ball BGA, 0.8mm pitch 16 x 20mm
  • 3D NAND TLC / pSLC
  • Operational Temperature Range -40°C to 85°C
  • Data Care Management
  • Power fail protected
  • AES 256 encryption

The EN-20 is a PCIe 3.1 /NVMe 1.3 product with DRAM support and up to 4 lane operation mode offers both a high performance and short latency for modern applications. Data care management with background adaptive read refresh and media scan maintains the retention of the Flash blocks and enables long product utilization even for sparsely writing applications.

For high endurance demand the EN-26 with 3D NAND pSLC offers tenfold higher endurance compared to EN-20.

E2000 and E2600 are latest upgrades with new high density NAND Flash.

Supplier's Site Datasheet

Technical Specifications

  Swissbit AG
Product Category Flash Memory Cards
Product Number SFEN030GB2EC1TO-I-5E-221-STD
Product Name Industrial BGA PCIe SSD, EN-20, 30 GB, 3D TLC Flash, -40°C to +85°C
Memory Type 3D TLC
Unlock Full Specs
to access all available technical data

Similar Products