SSD 240GB M.2 TLC SATA III 3.3V
| DigiKey | |
|---|---|
| Product Category | Data Storage Systems |
| Product Number | 1052-SFSA240GM2AK2TB-C-EB-21E-STD-ND |
| Product Name | Solid State Drives (SSDs), Hard Disk Drives (HDDs) |
| Interface | SATA III |
| Mounting Options | M.2 Module |
| Operating Temperature | 32 to 158 F (0 to 70 C) |
| Capacity | 240 GB |