Extreme Engineering Solutions, Inc. (X-ES) Small Form Factor (SFF) Removable NVM Express® Dual Solid-State Drive (SSD) with 2 TB Capacity XPort6197

Description
The XPort6197 is a secure Self-Encrypting Drive (SED) / dual Solid-State Drive (SSD) Small Form Factor (SFF) module hosting two independent 1 TB SSDs, for a total available storage of 2 TB. Each SSD has its own x4 PCI Express Gen3 interface routed to the P5100 rugged SFF connector. The XPort6197’s security features include AES-256 encryption, where the encryption key can be purged in less than one second. In addition, the XPort6197 supports sanitization protocols per the NVMe® specification, including block erase and overwrite. All of the sanitization protocols can be invoked via in-band software commands. By utilizing solid-state NVM Express® technology, the XPort6197 provides a high-performance, high-density, reliable memory solution. Each 1 TB NVMe® device on the card yields 480 TB of write endurance in 100% TLC mode and 8,000 TB of write endurance in 100% SLC mode. The XPort6197 provides best-in-class performance, with 1.8 GB/s sustained sequential write and 2 GB/s sustained sequential read rates on each of its two independent NVMe® interfaces. The XPort6197 is intended for applications requiring secure data storage and is ideal for programs with demanding Anti-Tamper (AT) or Information Assurance (IA) requirements. The XPort6197 is capable of operating in the most rugged operating environments by utilizing directly soldered storage, rather than implementing a carrier-based approach for commercial storage form factors such as M.2. Features Small Form Factor (SFF) module utilizing high-reliability, rugged Solid-State Drives (SSDs) Two x4 PCI Express Gen3 interfaces 2 TB capacity (1 TB per PCI Express interface) Hardware AES-256 encryption Ideal for Anti-Tamper (AT) and Information Assurance (IA) requirements Key erasure in less than one second 1.8 GB/s write performance 2 GB/s read performance Can be configured in SLC or TLC mode to optimize endurance or capacity Designed for extremely rugged environments Technical Specs P5100 I/O SFF Connector One NVMe® interface on pins 3-24 One NVMe® interface on pins 27-48 Security 256-bit AES Encryption Support for multiple sanitization protocols Declassification via software control Key erasure in less than one second Ideal for Anti-Tamper (AT) and Information Assurance (IA) requirements Supported Sanitization Protocols Block erase Overwrite Crypto erase Storage Characteristics NVMe® 1.3c compliant (PCIe Gen3) Configurable SLC or TLC technology 2 TB capacity (1 TB per PCI Express interface) 1.8 GB/s write per NVMe® interface 2 GB/s read per NVMe® interface End-to-end data protection Physical Characteristics Small Form Factor (SFF) conduction-cooled module Dimensions: 116 mm (L) x 80 mm (W) x 9.5 mm (H) Environmental Requirements Contact factory for appropriate board configuration based on environmental requirements. Supported ruggedization levels (see the X-ES Ruggedization Chart): 5 Conformal coating available as an ordering option Power Requirements Power will vary based on configuration and usage. Please consult factory.
Datasheet
Description
The XPort6197 is a secure Self-Encrypting Drive (SED) / dual Solid-State Drive (SSD) Small Form Factor (SFF) module hosting two independent 1 TB SSDs, for a total available storage of 2 TB. Each SSD has its own x4 PCI Express Gen3 interface routed to the P5100 rugged SFF connector. The XPort6197’s security features include AES-256 encryption, where the encryption key can be purged in less than one second. In addition, the XPort6197 supports sanitization protocols per the NVMe® specification, including block erase and overwrite. All of the sanitization protocols can be invoked via in-band software commands. By utilizing solid-state NVM Express® technology, the XPort6197 provides a high-performance, high-density, reliable memory solution. Each 1 TB NVMe® device on the card yields 480 TB of write endurance in 100% TLC mode and 8,000 TB of write endurance in 100% SLC mode. The XPort6197 provides best-in-class performance, with 1.8 GB/s sustained sequential write and 2 GB/s sustained sequential read rates on each of its two independent NVMe® interfaces. The XPort6197 is intended for applications requiring secure data storage and is ideal for programs with demanding Anti-Tamper (AT) or Information Assurance (IA) requirements. The XPort6197 is capable of operating in the most rugged operating environments by utilizing directly soldered storage, rather than implementing a carrier-based approach for commercial storage form factors such as M.2. Features Small Form Factor (SFF) module utilizing high-reliability, rugged Solid-State Drives (SSDs) Two x4 PCI Express Gen3 interfaces 2 TB capacity (1 TB per PCI Express interface) Hardware AES-256 encryption Ideal for Anti-Tamper (AT) and Information Assurance (IA) requirements Key erasure in less than one second 1.8 GB/s write performance 2 GB/s read performance Can be configured in SLC or TLC mode to optimize endurance or capacity Designed for extremely rugged environments Technical Specs P5100 I/O SFF Connector One NVMe® interface on pins 3-24 One NVMe® interface on pins 27-48 Security 256-bit AES Encryption Support for multiple sanitization protocols Declassification via software control Key erasure in less than one second Ideal for Anti-Tamper (AT) and Information Assurance (IA) requirements Supported Sanitization Protocols Block erase Overwrite Crypto erase Storage Characteristics NVMe® 1.3c compliant (PCIe Gen3) Configurable SLC or TLC technology 2 TB capacity (1 TB per PCI Express interface) 1.8 GB/s write per NVMe® interface 2 GB/s read per NVMe® interface End-to-end data protection Physical Characteristics Small Form Factor (SFF) conduction-cooled module Dimensions: 116 mm (L) x 80 mm (W) x 9.5 mm (H) Environmental Requirements Contact factory for appropriate board configuration based on environmental requirements. Supported ruggedization levels (see the X-ES Ruggedization Chart): 5 Conformal coating available as an ordering option Power Requirements Power will vary based on configuration and usage. Please consult factory.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Small Form Factor (SFF) Removable NVM Express® Dual Solid-State Drive (SSD) with 2 TB Capacity - XPort6197 - Extreme Engineering Solutions, Inc. (X-ES)
Verona, WI, United States
Small Form Factor (SFF) Removable NVM Express® Dual Solid-State Drive (SSD) with 2 TB Capacity
XPort6197
Small Form Factor (SFF) Removable NVM Express® Dual Solid-State Drive (SSD) with 2 TB Capacity XPort6197
The XPort6197 is a secure Self-Encrypting Drive (SED) / dual Solid-State Drive (SSD) Small Form Factor (SFF) module hosting two independent 1 TB SSDs, for a total available storage of 2 TB. Each SSD has its own x4 PCI Express Gen3 interface routed to the P5100 rugged SFF connector. The XPort6197’s security features include AES-256 encryption, where the encryption key can be purged in less than one second. In addition, the XPort6197 supports sanitization protocols per the NVMe® specification, including block erase and overwrite. All of the sanitization protocols can be invoked via in-band software commands. By utilizing solid-state NVM Express® technology, the XPort6197 provides a high-performance, high-density, reliable memory solution. Each 1 TB NVMe® device on the card yields 480 TB of write endurance in 100% TLC mode and 8,000 TB of write endurance in 100% SLC mode. The XPort6197 provides best-in-class performance, with 1.8 GB/s sustained sequential write and 2 GB/s sustained sequential read rates on each of its two independent NVMe® interfaces. The XPort6197 is intended for applications requiring secure data storage and is ideal for programs with demanding Anti-Tamper (AT) or Information Assurance (IA) requirements. The XPort6197 is capable of operating in the most rugged operating environments by utilizing directly soldered storage, rather than implementing a carrier-based approach for commercial storage form factors such as M.2. Features Small Form Factor (SFF) module utilizing high-reliability, rugged Solid-State Drives (SSDs) Two x4 PCI Express Gen3 interfaces 2 TB capacity (1 TB per PCI Express interface) Hardware AES-256 encryption Ideal for Anti-Tamper (AT) and Information Assurance (IA) requirements Key erasure in less than one second 1.8 GB/s write performance 2 GB/s read performance Can be configured in SLC or TLC mode to optimize endurance or capacity Designed for extremely rugged environments Technical Specs P5100 I/O SFF Connector One NVMe® interface on pins 3-24 One NVMe® interface on pins 27-48 Security 256-bit AES Encryption Support for multiple sanitization protocols Declassification via software control Key erasure in less than one second Ideal for Anti-Tamper (AT) and Information Assurance (IA) requirements Supported Sanitization Protocols Block erase Overwrite Crypto erase Storage Characteristics NVMe® 1.3c compliant (PCIe Gen3) Configurable SLC or TLC technology 2 TB capacity (1 TB per PCI Express interface) 1.8 GB/s write per NVMe® interface 2 GB/s read per NVMe® interface End-to-end data protection Physical Characteristics Small Form Factor (SFF) conduction-cooled module Dimensions: 116 mm (L) x 80 mm (W) x 9.5 mm (H) Environmental Requirements Contact factory for appropriate board configuration based on environmental requirements. Supported ruggedization levels (see the X-ES Ruggedization Chart): 5 Conformal coating available as an ordering option Power Requirements Power will vary based on configuration and usage. Please consult factory.

The XPort6197 is a secure Self-Encrypting Drive (SED) / dual Solid-State Drive (SSD) Small Form Factor (SFF) module hosting two independent 1 TB SSDs, for a total available storage of 2 TB. Each SSD has its own x4 PCI Express Gen3 interface routed to the P5100 rugged SFF connector. The XPort6197’s security features include AES-256 encryption, where the encryption key can be purged in less than one second. In addition, the XPort6197 supports sanitization protocols per the NVMe® specification, including block erase and overwrite. All of the sanitization protocols can be invoked via in-band software commands.

By utilizing solid-state NVM Express® technology, the XPort6197 provides a high-performance, high-density, reliable memory solution. Each 1 TB NVMe® device on the card yields 480 TB of write endurance in 100% TLC mode and 8,000 TB of write endurance in 100% SLC mode. The XPort6197 provides best-in-class performance, with 1.8 GB/s sustained sequential write and 2 GB/s sustained sequential read rates on each of its two independent NVMe® interfaces.

The XPort6197 is intended for applications requiring secure data storage and is ideal for programs with demanding Anti-Tamper (AT) or Information Assurance (IA) requirements. The XPort6197 is capable of operating in the most rugged operating environments by utilizing directly soldered storage, rather than implementing a carrier-based approach for commercial storage form factors such as M.2.


Features

  • Small Form Factor (SFF) module utilizing high-reliability, rugged Solid-State Drives (SSDs)
  • Two x4 PCI Express Gen3 interfaces
  • 2 TB capacity (1 TB per PCI Express interface)
  • Hardware AES-256 encryption
  • Ideal for Anti-Tamper (AT) and Information Assurance (IA) requirements
  • Key erasure in less than one second
  • 1.8 GB/s write performance
  • 2 GB/s read performance
  • Can be configured in SLC or TLC mode to optimize endurance or capacity
  • Designed for extremely rugged environments

Technical Specs

P5100 I/O SFF Connector

  • One NVMe® interface on pins 3-24
  • One NVMe® interface on pins 27-48

Security

  • 256-bit AES Encryption
  • Support for multiple sanitization protocols
  • Declassification via software control
  • Key erasure in less than one second
  • Ideal for Anti-Tamper (AT) and Information Assurance (IA) requirements

Supported Sanitization Protocols

  • Block erase
  • Overwrite
  • Crypto erase

Storage Characteristics

  • NVMe® 1.3c compliant (PCIe Gen3)
  • Configurable SLC or TLC technology
  • 2 TB capacity (1 TB per PCI Express interface)
  • 1.8 GB/s write per NVMe® interface
  • 2 GB/s read per NVMe® interface
  • End-to-end data protection

Physical Characteristics

  • Small Form Factor (SFF) conduction-cooled module
  • Dimensions: 116 mm (L) x 80 mm (W) x 9.5 mm (H)

Environmental Requirements

Contact factory for appropriate board configuration based on environmental requirements.

  • Supported ruggedization levels (see the X-ES Ruggedization Chart): 5
  • Conformal coating available as an ordering option

Power Requirements

  • Power will vary based on configuration and usage. Please consult factory.
Supplier's Site Datasheet

Technical Specifications

  Extreme Engineering Solutions, Inc. (X-ES)
Product Category Hard Drives
Product Number XPort6197
Product Name Small Form Factor (SFF) Removable NVM Express® Dual Solid-State Drive (SSD) with 2 TB Capacity
Device Type Solid State Drive; Removable Cartridge Hard Drive
Unlock Full Specs
to access all available technical data