MagicRAM eUSB (Embedded USB) provides high capacity, highspeed USB flash storage in small form factor. It complies with high-speedUSB 2.0 interface and backward compatible with USB 1.1. MagicRAM eUSB is designed with SLC, pSLC or MLC NAND Flashand is available with an optional -40C to +85C extended temperature rangeversion. MagicRAM eUSB is available in both vertical &horizontal and connects to the host system via a 10-pin USB connector thatsupports different pitch size 2.00 mm and 2.54 mm. Features:
High speed USB 2.0 interface
Available with SLC, pSLC or MLC NAND Flash
Pin pitch 2.54mm/2.00mm
Available in vertical & horizontal
Support password protection
Support low power mode
Commercial (0°C to 70°C) and industrial (-40°C to 85°C) temperature
MagicRAM eUSB (Embedded USB) provides high capacity, highspeed USB flash storage in small form factor. It complies with high-speedUSB 2.0 interface and backward compatible with USB 1.1.
MagicRAM eUSB is designed with SLC, pSLC or MLC NAND Flashand is available with an optional -40C to +85C extended temperature rangeversion.
MagicRAM eUSB is available in both vertical &horizontal and connects to the host system via a 10-pin USB connector thatsupports different pitch size 2.00 mm and 2.54 mm.
Features:
- High speed USB 2.0 interface
- Available with SLC, pSLC or MLC NAND Flash
- Pin pitch 2.54mm/2.00mm
- Available in vertical & horizontal
- Support password protection
- Support low power mode
- Commercial (0°C to 70°C) and industrial (-40°C to 85°C) temperature