Swissbit AG Industrial mSATA SSD, X-76m, 160 GB, 3D PSLC Flash, -40°C to +85°C SFSA160GU2AK2TO-I-8C-22P-STD

Description
JEDEC MO-300 full size Solid State Drive industrial 3D NAND X-76m: pSLC, X-75m: TLC Up to 84,000 IOPS Data Care Management AES 256 / E2E Data protection extended S.M.A.R.T. support Swissbit’s mSATA full size MO-300 SSD modules are ideal solutions for embedded applications requiring Solid State storage in smaller, removable form factor. Each unit undergoes extensive testing at the full temperature range before being released for shipment. The X-66m with pSLC / X-60m with MLC and X-600m with SLC technology support SATA 6Gb/s interface with DRAM supported FTL. They are designed for all industrial, netcom and automotive applications requiring high data transfer rates up to 520 MB/s in sequential access and 78,000 IOPS in 4KB random access. The new X-75m modules with industrial grade 3D NAND are designed for demanding applications by supporting background data refresh, AES and end-to-end data protection. For higher endurance requirement the X-76m with 3D pSLC mode is the preferred solution.
Request a Quote
Description
JEDEC MO-300 full size Solid State Drive industrial 3D NAND X-76m: pSLC, X-75m: TLC Up to 84,000 IOPS Data Care Management AES 256 / E2E Data protection extended S.M.A.R.T. support Swissbit’s mSATA full size MO-300 SSD modules are ideal solutions for embedded applications requiring Solid State storage in smaller, removable form factor. Each unit undergoes extensive testing at the full temperature range before being released for shipment. The X-66m with pSLC / X-60m with MLC and X-600m with SLC technology support SATA 6Gb/s interface with DRAM supported FTL. They are designed for all industrial, netcom and automotive applications requiring high data transfer rates up to 520 MB/s in sequential access and 78,000 IOPS in 4KB random access. The new X-75m modules with industrial grade 3D NAND are designed for demanding applications by supporting background data refresh, AES and end-to-end data protection. For higher endurance requirement the X-76m with 3D pSLC mode is the preferred solution.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The X-76m series is an industrial-grade mSATA SSD based on 3D pSLC NAND flash, compliant with JEDEC MO-300 Full Size (50.8 mm × 29.85 mm × 3.8 mm) and SATA Gen3 6.0 Gbit/s. It operates from -40 °C to 85 °C with a 3.3 V ± 5% supply voltage. Sequential read performance reaches 560 MBytes/s, sequential write 480 MBytes/s, with random 4K IOPS up to 74,000 read and 84,900 write. Endurance is rated at up to 10,520 TBW at maximum capacity. Features include End-to-End data protection, LDPC ECC with 165-bit correction per 1 KB page, S.M.A.R.T. monitoring, TRIM, NCQ, and on-board power fail protection. Data retention is 10 years at life begin and 1 year at life end. Mean Time Between Failure exceeds 2,000,000 hours.

Datasheet Summary
Powered by GS/AI

The X-76m series is an industrial-grade mSATA SSD based on 3D pSLC NAND flash, compliant with JEDEC MO-300 Full Size (50.8 mm × 29.85 mm × 3.8 mm) and SATA Gen3 6.0 Gbit/s. It operates from -40 °C to 85 °C with a 3.3 V ± 5% supply voltage. Sequential read performance reaches 560 MBytes/s, sequential write 480 MBytes/s, with random 4K IOPS up to 74,000 read and 84,900 write. Endurance is rated at up to 10,520 TBW at maximum capacity. Features include End-to-End data protection, LDPC ECC with 165-bit correction per 1 KB page, S.M.A.R.T. monitoring, TRIM, NCQ, and on-board power fail protection. Data retention is 10 years at life begin and 1 year at life end. Mean Time Between Failure exceeds 2,000,000 hours.

Suppliers

Company
Product
Description
Supplier Links
Industrial mSATA SSD, X-76m, 160 GB, 3D PSLC Flash, -40°C to +85°C - SFSA160GU2AK2TO-I-8C-22P-STD - Swissbit AG
Bronschhofen, Switzerland
Industrial mSATA SSD, X-76m, 160 GB, 3D PSLC Flash, -40°C to +85°C
SFSA160GU2AK2TO-I-8C-22P-STD
Industrial mSATA SSD, X-76m, 160 GB, 3D PSLC Flash, -40°C to +85°C SFSA160GU2AK2TO-I-8C-22P-STD
JEDEC MO-300 full size Solid State Drive industrial 3D NAND X-76m: pSLC, X-75m: TLC Up to 84,000 IOPS Data Care Management AES 256 / E2E Data protection extended S.M.A.R.T. support Swissbit’s mSATA full size MO-300 SSD modules are ideal solutions for embedded applications requiring Solid State storage in smaller, removable form factor. Each unit undergoes extensive testing at the full temperature range before being released for shipment. The X-66m with pSLC / X-60m with MLC and X-600m with SLC technology support SATA 6Gb/s interface with DRAM supported FTL. They are designed for all industrial, netcom and automotive applications requiring high data transfer rates up to 520 MB/s in sequential access and 78,000 IOPS in 4KB random access. The new X-75m modules with industrial grade 3D NAND are designed for demanding applications by supporting background data refresh, AES and end-to-end data protection. For higher endurance requirement the X-76m with 3D pSLC mode is the preferred solution.
  • JEDEC MO-300 full size Solid State Drive
  • industrial 3D NAND
  • X-76m: pSLC, X-75m: TLC
  • Up to 84,000 IOPS
  • Data Care Management
  • AES 256 / E2E Data protection
  • extended S.M.A.R.T. support

Swissbit’s mSATA full size MO-300 SSD modules are ideal solutions for embedded applications requiring Solid State storage in smaller, removable form factor. Each unit undergoes extensive testing at the full temperature range before being released for shipment.
The X-66m with pSLC / X-60m with MLC and X-600m with SLC technology support SATA 6Gb/s interface with DRAM supported FTL. They are designed for all industrial, netcom and automotive applications requiring high data transfer rates up to 520 MB/s in sequential access and 78,000 IOPS in 4KB random access.

The new X-75m modules with industrial grade 3D NAND are designed for demanding applications by supporting background data refresh, AES and end-to-end data protection.
For higher endurance requirement the X-76m with 3D pSLC mode is the preferred solution.

Supplier's Site Datasheet

Technical Specifications

  Swissbit AG
Product Category Flash Memory Cards
Product Number SFSA160GU2AK2TO-I-8C-22P-STD
Product Name Industrial mSATA SSD, X-76m, 160 GB, 3D PSLC Flash, -40°C to +85°C
Memory Type 3D PSLC
Unlock Full Specs
to access all available technical data

Similar Products

Memory Cards - SFCA016GH1AD2TO-C-GS-216-STD-ND - DigiKey
Specs
Memory Type CFast
Memory Size 16 GB
View Details
2 suppliers
Industrial CFast Card, F-50, 32 GB, MLC Flash, 0°C to +70°C - SFCA032GH2AD4TO-C-GS-236-STD - Swissbit AG
Specs
Memory Type MLC
Memory Size 32 GB
Transfer Speed 495 MB/sec
View Details
2 suppliers
Industrial Embedded MMC, EM-26, 32 GB, PSLC Flash, -40°C to +85°C - SFEM032GB1EA1TO-I-HG-12P-STD - Swissbit AG
Specs
Memory Type PSLC
Memory Size 32 GB
Transfer Speed 235 MB/sec
View Details
Memory Cards - 1052-1246-ND - DigiKey
Specs
Memory Type CFast
Memory Size 32 GB
View Details