Swissbit AG Industrial BGA PCIe SSD, E2000, 240 GB, 3D TLC Flash, -40°C to +85°C SE2000BC240GI-1TB4-1CB-STD

Description
PCIe M.2 1620 BGA PCIe Gen 3.1 / NVMe 1.3 4 lanes 291 Ball BGA, 0.8mm pitch 16 x 20mm high density 3D NAND TLC / pSLC Operational Temperature Range -40°C to 85°C Data Care Management Power fail protected AES 256 encryption The EN-20 is a PCIe 3.1 /NVMe 1.3 product with DRAM support and up to 4 lane operation mode offers both a high performance and short latency for modern applications. Data care management with background adaptive read refresh and media scan maintains the retention of the Flash blocks and enables long product utilization even for sparsely writing applications. For high endurance demand the EN-26 with 3D NAND pSLC offers tenfold higher endurance compared to EN-20. E2000 and E2600 are latest upgrades with new high density NAND Flash.
Request a Quote
Description
PCIe M.2 1620 BGA PCIe Gen 3.1 / NVMe 1.3 4 lanes 291 Ball BGA, 0.8mm pitch 16 x 20mm high density 3D NAND TLC / pSLC Operational Temperature Range -40°C to 85°C Data Care Management Power fail protected AES 256 encryption The EN-20 is a PCIe 3.1 /NVMe 1.3 product with DRAM support and up to 4 lane operation mode offers both a high performance and short latency for modern applications. Data care management with background adaptive read refresh and media scan maintains the retention of the Flash blocks and enables long product utilization even for sparsely writing applications. For high endurance demand the EN-26 with 3D NAND pSLC offers tenfold higher endurance compared to EN-20. E2000 and E2600 are latest upgrades with new high density NAND Flash.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The E2000 Series is an industrial-grade PCIe BGA SSD in M.2 1620 form factor (16mm x 20mm x 1.8mm), designed for embedded applications requiring high reliability and extended temperature operation. It complies with PCIe Gen 3.1 and NVMe 1.3, using a x4 Lane interface, and supports capacities from 60 GB to 480 GB. Operating temperature ranges from -40 °C to 85 °C for ambient and up to 95 °C for case temperature, with storage temperature from -40 °C to 85 °C. The device features 3D NAND Flash, LDPC ECC with up to 120-bit correction per 1 KB, power fail protection, AES256 encryption (on request), TCG Opal 2.0 (on request), S.M.A.R.T., and Swissbit Life Time Monitoring. It includes dynamic and static wear leveling, adaptive read refresh, background media scan, and end-to-end data path protection. Power states PS0 through PS4 are supported, with low power consumption and thermal throttling.

Datasheet Summary
Powered by GS/AI

The E2000 Series is an industrial-grade PCIe BGA SSD in M.2 1620 form factor (16mm x 20mm x 1.8mm), designed for embedded applications requiring high reliability and extended temperature operation. It complies with PCIe Gen 3.1 and NVMe 1.3, using a x4 Lane interface, and supports capacities from 60 GB to 480 GB. Operating temperature ranges from -40 °C to 85 °C for ambient and up to 95 °C for case temperature, with storage temperature from -40 °C to 85 °C. The device features 3D NAND Flash, LDPC ECC with up to 120-bit correction per 1 KB, power fail protection, AES256 encryption (on request), TCG Opal 2.0 (on request), S.M.A.R.T., and Swissbit Life Time Monitoring. It includes dynamic and static wear leveling, adaptive read refresh, background media scan, and end-to-end data path protection. Power states PS0 through PS4 are supported, with low power consumption and thermal throttling.

Suppliers

Company
Product
Description
Supplier Links
Industrial BGA PCIe SSD, E2000, 240 GB, 3D TLC Flash, -40°C to +85°C - SE2000BC240GI-1TB4-1CB-STD - Swissbit AG
Bronschhofen, Switzerland
Industrial BGA PCIe SSD, E2000, 240 GB, 3D TLC Flash, -40°C to +85°C
SE2000BC240GI-1TB4-1CB-STD
Industrial BGA PCIe SSD, E2000, 240 GB, 3D TLC Flash, -40°C to +85°C SE2000BC240GI-1TB4-1CB-STD
PCIe M.2 1620 BGA PCIe Gen 3.1 / NVMe 1.3 4 lanes 291 Ball BGA, 0.8mm pitch 16 x 20mm high density 3D NAND TLC / pSLC Operational Temperature Range -40°C to 85°C Data Care Management Power fail protected AES 256 encryption The EN-20 is a PCIe 3.1 /NVMe 1.3 product with DRAM support and up to 4 lane operation mode offers both a high performance and short latency for modern applications. Data care management with background adaptive read refresh and media scan maintains the retention of the Flash blocks and enables long product utilization even for sparsely writing applications. For high endurance demand the EN-26 with 3D NAND pSLC offers tenfold higher endurance compared to EN-20. E2000 and E2600 are latest upgrades with new high density NAND Flash.
  • PCIe M.2 1620 BGA
  • PCIe Gen 3.1 / NVMe 1.3 4 lanes
  • 291 Ball BGA, 0.8mm pitch 16 x 20mm
  • high density 3D NAND TLC / pSLC
  • Operational Temperature Range -40°C to 85°C
  • Data Care Management
  • Power fail protected
  • AES 256 encryption

The EN-20 is a PCIe 3.1 /NVMe 1.3 product with DRAM support and up to 4 lane operation mode offers both a high performance and short latency for modern applications. Data care management with background adaptive read refresh and media scan maintains the retention of the Flash blocks and enables long product utilization even for sparsely writing applications.

For high endurance demand the EN-26 with 3D NAND pSLC offers tenfold higher endurance compared to EN-20.

E2000 and E2600 are latest upgrades with new high density NAND Flash.

Supplier's Site Datasheet

Technical Specifications

  Swissbit AG
Product Category Flash Memory Cards
Product Number SE2000BC240GI-1TB4-1CB-STD
Product Name Industrial BGA PCIe SSD, E2000, 240 GB, 3D TLC Flash, -40°C to +85°C
Memory Type 3D TLC
Unlock Full Specs
to access all available technical data

Similar Products