Swissbit AG Industrial M.2 SATA SSD, X-600m2 (2280), 64 GB, SLC Flash, -40°C to +85°C SFSA064GM3AA4TO-I-QC-626-STD

Description
M.2 form factor 2280 X-600m2: SLC, X-66m2: pSLC, X-60m2:MLC Data Care Management X-60m2 durabit™, X-66m2 everbit™ NCQ and TRIM support Extended S.M.A.R.T. support Equally to the 2.5" drives, the Swissbit mSATA (MO-300), SLIM SATA (MO-297) and the M.2 SSDs target embedded applications which require solid state storage in small, removable form factors. The SSD modules are designed for robustness against frequent temperature changes within the -40˚C to 85˚C range, withstand high shock and vibration and offer superior performance and endurance. The families X-86, X-75, X-76, X-60, X-66 and X-600 target different use cases including OS booting, data logging, surveillance recording or vaulting. The X-78m2 additionally targets light enterprise applications. The amount and type of write access defines the required endurance in TBW. The latest addition X-86m2 is targeting true industrial applications with a robust, reliable, low power module design, based on a dedicated industrial controller and firmware.
Request a Quote
Description
M.2 form factor 2280 X-600m2: SLC, X-66m2: pSLC, X-60m2:MLC Data Care Management X-60m2 durabit™, X-66m2 everbit™ NCQ and TRIM support Extended S.M.A.R.T. support Equally to the 2.5" drives, the Swissbit mSATA (MO-300), SLIM SATA (MO-297) and the M.2 SSDs target embedded applications which require solid state storage in small, removable form factors. The SSD modules are designed for robustness against frequent temperature changes within the -40˚C to 85˚C range, withstand high shock and vibration and offer superior performance and endurance. The families X-86, X-75, X-76, X-60, X-66 and X-600 target different use cases including OS booting, data logging, surveillance recording or vaulting. The X-78m2 additionally targets light enterprise applications. The amount and type of write access defines the required endurance in TBW. The latest addition X-86m2 is targeting true industrial applications with a robust, reliable, low power module design, based on a dedicated industrial controller and firmware.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Industrial M.2 SATA SSD for embedded applications, available in 64 GB capacity, with a 2280 form factor measuring 80 mm x 22 mm x 3.58 mm, supports SATA Gen3 at 6.0 Gbit/s, operates from -40 °C to 85 °C, and uses SLC flash for enhanced endurance. The drive delivers sequential read performance up to 520 MB/s and sequential write up to 405 MB/s, with 10-year data retention at life begin and over 2 million hours mean time between failure. It includes hardware BCH ECC, power fail protection, TRIM and NCQ support, and S.M.A.R.T. monitoring. The connector is 30 microinch gold-plated and IPC-6012B Class 2 compliant.

Datasheet Summary
Powered by GS/AI

Industrial M.2 SATA SSD for embedded applications, available in 64 GB capacity, with a 2280 form factor measuring 80 mm x 22 mm x 3.58 mm, supports SATA Gen3 at 6.0 Gbit/s, operates from -40 °C to 85 °C, and uses SLC flash for enhanced endurance. The drive delivers sequential read performance up to 520 MB/s and sequential write up to 405 MB/s, with 10-year data retention at life begin and over 2 million hours mean time between failure. It includes hardware BCH ECC, power fail protection, TRIM and NCQ support, and S.M.A.R.T. monitoring. The connector is 30 microinch gold-plated and IPC-6012B Class 2 compliant.

Suppliers

Company
Product
Description
Supplier Links
Industrial M.2 SATA SSD, X-600m2 (2280), 64 GB, SLC Flash, -40°C to +85°C - SFSA064GM3AA4TO-I-QC-626-STD - Swissbit AG
Bronschhofen, Switzerland
Industrial M.2 SATA SSD, X-600m2 (2280), 64 GB, SLC Flash, -40°C to +85°C
SFSA064GM3AA4TO-I-QC-626-STD
Industrial M.2 SATA SSD, X-600m2 (2280), 64 GB, SLC Flash, -40°C to +85°C SFSA064GM3AA4TO-I-QC-626-STD
M.2 form factor 2280 X-600m2: SLC, X-66m2: pSLC, X-60m2:MLC Data Care Management X-60m2 durabit™, X-66m2 everbit™ NCQ and TRIM support Extended S.M.A.R.T. support Equally to the 2.5" drives, the Swissbit mSATA (MO-300), SLIM SATA (MO-297) and the M.2 SSDs target embedded applications which require solid state storage in small, removable form factors. The SSD modules are designed for robustness against frequent temperature changes within the -40˚C to 85˚C range, withstand high shock and vibration and offer superior performance and endurance. The families X-86, X-75, X-76, X-60, X-66 and X-600 target different use cases including OS booting, data logging, surveillance recording or vaulting. The X-78m2 additionally targets light enterprise applications. The amount and type of write access defines the required endurance in TBW. The latest addition X-86m2 is targeting true industrial applications with a robust, reliable, low power module design, based on a dedicated industrial controller and firmware.
  • M.2 form factor 2280
  • X-600m2: SLC, X-66m2: pSLC, X-60m2:MLC
  • Data Care Management
  • X-60m2 durabit™, X-66m2 everbit™
  • NCQ and TRIM support
  • Extended S.M.A.R.T. support

Equally to the 2.5" drives, the Swissbit mSATA (MO-300), SLIM SATA (MO-297) and the M.2 SSDs target embedded applications which require solid state storage in small, removable form factors. The SSD modules are designed for robustness against frequent temperature changes within the -40˚C to 85˚C range, withstand high shock and vibration and offer superior performance and endurance.

The families X-86, X-75, X-76, X-60, X-66 and X-600 target different use cases including OS booting, data logging, surveillance recording or vaulting. The X-78m2 additionally targets light enterprise applications. The amount and type of write access defines the required endurance in TBW. The latest addition X-86m2 is targeting true industrial applications with a robust, reliable, low power module design, based on a dedicated industrial controller and firmware.

Supplier's Site Datasheet

Technical Specifications

  Swissbit AG
Product Category Flash Memory Cards
Product Number SFSA064GM3AA4TO-I-QC-626-STD
Product Name Industrial M.2 SATA SSD, X-600m2 (2280), 64 GB, SLC Flash, -40°C to +85°C
Memory Type SLC
Unlock Full Specs
to access all available technical data

Similar Products