Swissbit AG Memory Cards, Modules - Memory Cards SFCA128GH1AD4TO-C-LT-216-STD

Description
Win Source Part Number: 1243221-SFCA128GH1AD 4TO-C-LT-216-STD Category: Memory Cards, Modules>Memory Cards Series: F-50 Package: Bulk Standard Package: 1 Technology: MLC Memory Type: CFast Memory Size: 128GB Temperature Range - Operating: 0°C ~ 70°C ECCN: 3A991B1A Fake Threat In the Open Market: 50 pct. MSL Level: Not Applicable HTSUS: 8523.51.0000 Mfr: Swissbit Other Names: 605638 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1243221-SFCA128GH1AD 4TO-C-LT-216-STD Category: Memory Cards, Modules>Memory Cards Series: F-50 Package: Bulk Standard Package: 1 Technology: MLC Memory Type: CFast Memory Size: 128GB Temperature Range - Operating: 0°C ~ 70°C ECCN: 3A991B1A Fake Threat In the Open Market: 50 pct. MSL Level: Not Applicable HTSUS: 8523.51.0000 Mfr: Swissbit Other Names: 605638 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory Cards, Modules - Memory Cards - SFCA128GH1AD4TO-C-LT-216-STD - Win Source Electronics
Laguna Hills, CA, United States
Memory Cards, Modules - Memory Cards
SFCA128GH1AD4TO-C-LT-216-STD
Memory Cards, Modules - Memory Cards SFCA128GH1AD4TO-C-LT-216-STD
Win Source Part Number: 1243221-SFCA128GH1AD 4TO-C-LT-216-STD Category: Memory Cards, Modules>Memory Cards Series: F-50 Package: Bulk Standard Package: 1 Technology: MLC Memory Type: CFast Memory Size: 128GB Temperature Range - Operating: 0°C ~ 70°C ECCN: 3A991B1A Fake Threat In the Open Market: 50 pct. MSL Level: Not Applicable HTSUS: 8523.51.0000 Mfr: Swissbit Other Names: 605638 Product Status: Obsolete

Win Source Part Number: 1243221-SFCA128GH1AD4TO-C-LT-216-STD
Category: Memory Cards, Modules>Memory Cards
Series: F-50
Package: Bulk
Standard Package: 1
Technology: MLC
Memory Type: CFast
Memory Size: 128GB
Temperature Range - Operating: 0°C ~ 70°C
ECCN: 3A991B1A
Fake Threat In the Open Market: 50 pct.
MSL Level: Not Applicable
HTSUS: 8523.51.0000
Mfr: Swissbit
Other Names: 605638
Product Status: Obsolete

Buy Now Datasheet
Memory Cards - SFCA128GH1AD4TO-C-LT-216-STD-ND - DigiKey
Thief River Falls, MN, United States
Memory Card CFast 128GB MLC

Memory Card CFast 128GB MLC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Flash Memory Cards Flash Memory Cards
Product Number SFCA128GH1AD4TO-C-LT-216-STD SFCA128GH1AD4TO-C-LT-216-STD-ND
Product Name Memory Cards, Modules - Memory Cards Memory Cards
Memory Type CFast
Unlock Full Specs
to access all available technical data

Similar Products

SQFlash 720 M.2 2280 PCIe/NVMe Gen. 3x4 SSD - SQF-C8MZ2-128GDEDE - Advantech
Specs
Memory Type Solid State Drive
Memory Size 128 GB
View Details
Memory card - 758-879/000-2108 - WAGO
Specs
Memory Type SD™
View Details
2 suppliers
Memory card - CAMC-M-S-F10-V1 - Festo Corporation
Specs
Memory Type SD™
View Details
2 suppliers
Allen-Bradley / Rockwell Automation
Specs
Memory Type SD™
View Details