Swissbit AG Industrial M.2 SATA SSD, X-66m2 (2242), 60 GB, PSLC Flash, 0°C to +70°C SFSA060GM3AA2TO-C-HC-22P-STD

Description
M.2 form factor 2242 X-600m2: SLC, X-66m2: pSLC, X-60m2:MLC Data Care Management X-60m2 durabit™, X-66m2 everbit™ NCQ and TRIM support Extended S.M.A.R.T. support Equally to the 2.5" drives, the Swissbit mSATA (MO-300), SLIM SATA (MO-297) and the M.2 SSDs target embedded applications which require solid state storage in small, removable form factors. The SSD modules are designed for robustness against frequent temperature changes within the -40˚C to 85˚C range, withstand high shock and vibration and offer superior performance and endurance. The families X-86, X-75, X-76, X-60, X-66 and X-600 target different use cases including OS booting, data logging, surveillance recording or vaulting. The X-78m2 additionally targets light enterprise applications. The amount and type of write access defines the required endurance in TBW. The latest addition X-86m2 is targeting true industrial applications with a robust, reliable, low power module design, based on a dedicated industrial controller and firmware.
Request a Quote
Description
M.2 form factor 2242 X-600m2: SLC, X-66m2: pSLC, X-60m2:MLC Data Care Management X-60m2 durabit™, X-66m2 everbit™ NCQ and TRIM support Extended S.M.A.R.T. support Equally to the 2.5" drives, the Swissbit mSATA (MO-300), SLIM SATA (MO-297) and the M.2 SSDs target embedded applications which require solid state storage in small, removable form factors. The SSD modules are designed for robustness against frequent temperature changes within the -40˚C to 85˚C range, withstand high shock and vibration and offer superior performance and endurance. The families X-86, X-75, X-76, X-60, X-66 and X-600 target different use cases including OS booting, data logging, surveillance recording or vaulting. The X-78m2 additionally targets light enterprise applications. The amount and type of write access defines the required endurance in TBW. The latest addition X-86m2 is targeting true industrial applications with a robust, reliable, low power module design, based on a dedicated industrial controller and firmware.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SFSA060GM3AA2TO-C-HC-22P-STD is an industrial M.2 SATA SSD in the X-66m2 2242 series, with a 22 mm x 42 mm x 3.58 mm form factor and 60 GB pSLC NAND storage. It complies with SATA Gen3 at 6.0 Gbit/s and operates from 0 °C to 70 °C. Operating voltage is 3.3 V ± 5%, with peak power of 1.8 W during writes and 1.4 W during reads. Sequential read performance reaches 520 MB/s, and sequential write reaches 415 MB/s. Random 4K IOPS are 80,000 read and 73,000 write. Data retention is 10 years at life begin, with 1805 TBW endurance for client use. The drive supports TRIM, NCQ, AHCI, and power fail protection. Shock resistance is 1,500 g and vibration 50 g. Mean time between failures exceeds 2,000,000 hours.

Datasheet Summary
Powered by GS/AI

The SFSA060GM3AA2TO-C-HC-22P-STD is an industrial M.2 SATA SSD in the X-66m2 2242 series, with a 22 mm x 42 mm x 3.58 mm form factor and 60 GB pSLC NAND storage. It complies with SATA Gen3 at 6.0 Gbit/s and operates from 0 °C to 70 °C. Operating voltage is 3.3 V ± 5%, with peak power of 1.8 W during writes and 1.4 W during reads. Sequential read performance reaches 520 MB/s, and sequential write reaches 415 MB/s. Random 4K IOPS are 80,000 read and 73,000 write. Data retention is 10 years at life begin, with 1805 TBW endurance for client use. The drive supports TRIM, NCQ, AHCI, and power fail protection. Shock resistance is 1,500 g and vibration 50 g. Mean time between failures exceeds 2,000,000 hours.

Suppliers

Company
Product
Description
Supplier Links
Industrial M.2 SATA SSD, X-66m2 (2242), 60 GB, PSLC Flash, 0°C to +70°C - SFSA060GM3AA2TO-C-HC-22P-STD - Swissbit AG
Bronschhofen, Switzerland
Industrial M.2 SATA SSD, X-66m2 (2242), 60 GB, PSLC Flash, 0°C to +70°C
SFSA060GM3AA2TO-C-HC-22P-STD
Industrial M.2 SATA SSD, X-66m2 (2242), 60 GB, PSLC Flash, 0°C to +70°C SFSA060GM3AA2TO-C-HC-22P-STD
M.2 form factor 2242 X-600m2: SLC, X-66m2: pSLC, X-60m2:MLC Data Care Management X-60m2 durabit™, X-66m2 everbit™ NCQ and TRIM support Extended S.M.A.R.T. support Equally to the 2.5" drives, the Swissbit mSATA (MO-300), SLIM SATA (MO-297) and the M.2 SSDs target embedded applications which require solid state storage in small, removable form factors. The SSD modules are designed for robustness against frequent temperature changes within the -40˚C to 85˚C range, withstand high shock and vibration and offer superior performance and endurance. The families X-86, X-75, X-76, X-60, X-66 and X-600 target different use cases including OS booting, data logging, surveillance recording or vaulting. The X-78m2 additionally targets light enterprise applications. The amount and type of write access defines the required endurance in TBW. The latest addition X-86m2 is targeting true industrial applications with a robust, reliable, low power module design, based on a dedicated industrial controller and firmware.
  • M.2 form factor 2242
  • X-600m2: SLC, X-66m2: pSLC, X-60m2:MLC
  • Data Care Management
  • X-60m2 durabit™, X-66m2 everbit™
  • NCQ and TRIM support
  • Extended S.M.A.R.T. support

Equally to the 2.5" drives, the Swissbit mSATA (MO-300), SLIM SATA (MO-297) and the M.2 SSDs target embedded applications which require solid state storage in small, removable form factors. The SSD modules are designed for robustness against frequent temperature changes within the -40˚C to 85˚C range, withstand high shock and vibration and offer superior performance and endurance.

The families X-86, X-75, X-76, X-60, X-66 and X-600 target different use cases including OS booting, data logging, surveillance recording or vaulting. The X-78m2 additionally targets light enterprise applications. The amount and type of write access defines the required endurance in TBW. The latest addition X-86m2 is targeting true industrial applications with a robust, reliable, low power module design, based on a dedicated industrial controller and firmware.

Supplier's Site Datasheet

Technical Specifications

  Swissbit AG
Product Category Flash Memory Cards
Product Number SFSA060GM3AA2TO-C-HC-22P-STD
Product Name Industrial M.2 SATA SSD, X-66m2 (2242), 60 GB, PSLC Flash, 0°C to +70°C
Memory Type PSLC
Unlock Full Specs
to access all available technical data

Similar Products