Swissbit AG Industrial SLIM SATA SSD, X-600s, 32 GB, SLC Flash, 0°C to +70°C SFSA032GV3AA4TO-C-DB-226-STD

Description
JEDEC MO-297 Solid State Drive X-600s: SLC, X-60s: MLC Up to 78,000 IOPS Data Care Management X-60s durabit™, X-66s everbit™ NCQ and TRIM support extended S.M.A.R.T. support Swissbit’s SATA MO-297 SSD modules are ideal solutions for embedded applications requiring Solid State storage in smaller, removable form factor. Each unit undergoes extensive testing at the full temperature range before being released for shipment. The X-60s / X-600s Series (MLC / SLC) is designed for all industrial, NetCom and automotive applications requiring high data transfer rates up to 525 MB/s in sequential access and 79,000 IOPS in 4KB random access. The new X-75s modules with industrial grade 3D NAND are designed for demanding applications by supporting background data refresh, AES and end-to-end data protection. For higher endurance requirement the X-76s with 3D pSLC mode is the preferred solution.
Request a Quote Datasheet
Description
JEDEC MO-297 Solid State Drive X-600s: SLC, X-60s: MLC Up to 78,000 IOPS Data Care Management X-60s durabit™, X-66s everbit™ NCQ and TRIM support extended S.M.A.R.T. support Swissbit’s SATA MO-297 SSD modules are ideal solutions for embedded applications requiring Solid State storage in smaller, removable form factor. Each unit undergoes extensive testing at the full temperature range before being released for shipment. The X-60s / X-600s Series (MLC / SLC) is designed for all industrial, NetCom and automotive applications requiring high data transfer rates up to 525 MB/s in sequential access and 79,000 IOPS in 4KB random access. The new X-75s modules with industrial grade 3D NAND are designed for demanding applications by supporting background data refresh, AES and end-to-end data protection. For higher endurance requirement the X-76s with 3D pSLC mode is the preferred solution.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial SLIM SATA SSD, X-600s, 32 GB, SLC Flash, 0°C to +70°C - SFSA032GV3AA4TO-C-DB-226-STD - Swissbit AG
Bronschhofen, Switzerland
Industrial SLIM SATA SSD, X-600s, 32 GB, SLC Flash, 0°C to +70°C
SFSA032GV3AA4TO-C-DB-226-STD
Industrial SLIM SATA SSD, X-600s, 32 GB, SLC Flash, 0°C to +70°C SFSA032GV3AA4TO-C-DB-226-STD
JEDEC MO-297 Solid State Drive X-600s: SLC, X-60s: MLC Up to 78,000 IOPS Data Care Management X-60s durabit™, X-66s everbit™ NCQ and TRIM support extended S.M.A.R.T. support Swissbit’s SATA MO-297 SSD modules are ideal solutions for embedded applications requiring Solid State storage in smaller, removable form factor. Each unit undergoes extensive testing at the full temperature range before being released for shipment. The X-60s / X-600s Series (MLC / SLC) is designed for all industrial, NetCom and automotive applications requiring high data transfer rates up to 525 MB/s in sequential access and 79,000 IOPS in 4KB random access. The new X-75s modules with industrial grade 3D NAND are designed for demanding applications by supporting background data refresh, AES and end-to-end data protection. For higher endurance requirement the X-76s with 3D pSLC mode is the preferred solution.
  • JEDEC MO-297 Solid State Drive
  • X-600s: SLC, X-60s: MLC
  • Up to 78,000 IOPS
  • Data Care Management
  • X-60s durabit™, X-66s everbit™
  • NCQ and TRIM support
  • extended S.M.A.R.T. support

Swissbit’s SATA MO-297 SSD modules are ideal solutions for embedded applications requiring Solid State storage in smaller, removable form factor. Each unit undergoes extensive testing at the full temperature range before being released for shipment. The X-60s / X-600s Series (MLC / SLC) is designed for all industrial, NetCom and automotive applications requiring high data transfer rates up to 525 MB/s in sequential access and 79,000 IOPS in 4KB random access.

The new X-75s modules with industrial grade 3D NAND are designed for demanding applications by supporting background data refresh, AES and end-to-end data protection. For higher endurance requirement the X-76s with 3D pSLC mode is the preferred solution.

Supplier's Site Datasheet

Technical Specifications

  Swissbit AG
Product Category Flash Memory Cards
Product Number SFSA032GV3AA4TO-C-DB-226-STD
Product Name Industrial SLIM SATA SSD, X-600s, 32 GB, SLC Flash, 0°C to +70°C
Memory Type SLC
Unlock Full Specs
to access all available technical data

Similar Products

Memory Cards - 1052-SFCF016GH1AF2TO-C-GS-527-STD-ND - DigiKey
Specs
Memory Type CompactFlash®
Memory Size 16 GB
View Details
Industrial Compact Flash Card, C-500, 32 GB, SLC Flash, -40°C to +85°C - SFCF032GH1AF2TO-I-QT-527-STD - Swissbit AG
Specs
Memory Type CompactFlash®; SLC
Memory Size 32 GB
Transfer Speed 64 MB/sec
View Details
3 suppliers
Industrial CFast Card, F-66, 60 GB, PSLC Flash, 0°C to +70°C - SFCA060GH3AA2TO-C-HC-22P-STD - Swissbit AG
Specs
Memory Type PSLC
Memory Size 60 GB
Transfer Speed 520 MB/sec
View Details
2 suppliers
Industrial M.2 PCIe SSD, N-26m2 (2242), 5 GB, 3D PSLC Flash, 0°C to +70°C - SFPC005GM1EC1TO-C-5E-12P-STD - Swissbit AG
Specs
Memory Type Solid State Drive; 3D PSLC
Memory Size 5 GB
Transfer Speed 297 MB/sec
View Details