Swissbit AG Industrial BGA PCIe SSD, E2600, 40 GB, 3D PSLC Flash, -40°C to +85°C SE2600BC040GI-1TB2-1CB-STD

Description
PCIe M.2 1620 BGA PCIe Gen 3.1 / NVMe 1.3 4 lanes 291 Ball BGA, 0.8mm pitch 16 x 20mm high density 3D NAND TLC / pSLC Operational Temperature Range -40°C to 85°C Data Care Management Power fail protected AES 256 encryption The EN-20 is a PCIe 3.1 /NVMe 1.3 product with DRAM support and up to 4 lane operation mode offers both a high performance and short latency for modern applications. Data care management with background adaptive read refresh and media scan maintains the retention of the Flash blocks and enables long product utilization even for sparsely writing applications. For high endurance demand the EN-26 with 3D NAND pSLC offers tenfold higher endurance compared to EN-20. E2000 and E2600 are latest upgrades with new high density NAND Flash.
Request a Quote Datasheet
Description
PCIe M.2 1620 BGA PCIe Gen 3.1 / NVMe 1.3 4 lanes 291 Ball BGA, 0.8mm pitch 16 x 20mm high density 3D NAND TLC / pSLC Operational Temperature Range -40°C to 85°C Data Care Management Power fail protected AES 256 encryption The EN-20 is a PCIe 3.1 /NVMe 1.3 product with DRAM support and up to 4 lane operation mode offers both a high performance and short latency for modern applications. Data care management with background adaptive read refresh and media scan maintains the retention of the Flash blocks and enables long product utilization even for sparsely writing applications. For high endurance demand the EN-26 with 3D NAND pSLC offers tenfold higher endurance compared to EN-20. E2000 and E2600 are latest upgrades with new high density NAND Flash.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial BGA PCIe SSD, E2600, 40 GB, 3D PSLC Flash, -40°C to +85°C - SE2600BC040GI-1TB2-1CB-STD - Swissbit AG
Bronschhofen, Switzerland
Industrial BGA PCIe SSD, E2600, 40 GB, 3D PSLC Flash, -40°C to +85°C
SE2600BC040GI-1TB2-1CB-STD
Industrial BGA PCIe SSD, E2600, 40 GB, 3D PSLC Flash, -40°C to +85°C SE2600BC040GI-1TB2-1CB-STD
PCIe M.2 1620 BGA PCIe Gen 3.1 / NVMe 1.3 4 lanes 291 Ball BGA, 0.8mm pitch 16 x 20mm high density 3D NAND TLC / pSLC Operational Temperature Range -40°C to 85°C Data Care Management Power fail protected AES 256 encryption The EN-20 is a PCIe 3.1 /NVMe 1.3 product with DRAM support and up to 4 lane operation mode offers both a high performance and short latency for modern applications. Data care management with background adaptive read refresh and media scan maintains the retention of the Flash blocks and enables long product utilization even for sparsely writing applications. For high endurance demand the EN-26 with 3D NAND pSLC offers tenfold higher endurance compared to EN-20. E2000 and E2600 are latest upgrades with new high density NAND Flash.
  • PCIe M.2 1620 BGA
  • PCIe Gen 3.1 / NVMe 1.3 4 lanes
  • 291 Ball BGA, 0.8mm pitch 16 x 20mm
  • high density 3D NAND TLC / pSLC
  • Operational Temperature Range -40°C to 85°C
  • Data Care Management
  • Power fail protected
  • AES 256 encryption

The EN-20 is a PCIe 3.1 /NVMe 1.3 product with DRAM support and up to 4 lane operation mode offers both a high performance and short latency for modern applications. Data care management with background adaptive read refresh and media scan maintains the retention of the Flash blocks and enables long product utilization even for sparsely writing applications.

For high endurance demand the EN-26 with 3D NAND pSLC offers tenfold higher endurance compared to EN-20.

E2000 and E2600 are latest upgrades with new high density NAND Flash.

Supplier's Site Datasheet

Technical Specifications

  Swissbit AG
Product Category Flash Memory Cards
Product Number SE2600BC040GI-1TB2-1CB-STD
Product Name Industrial BGA PCIe SSD, E2600, 40 GB, 3D PSLC Flash, -40°C to +85°C
Memory Type 3D PSLC
Unlock Full Specs
to access all available technical data

Similar Products

Memory Cards - 1052-SFCF1024H1BK1TO-C-MS-352-SMA-ND - DigiKey
Specs
Memory Type CompactFlash®
Memory Size 1 GB
View Details
Industrial M.2 PCIe SSD, N-26m2 (2280), 10 GB, 3D PSLC Flash, -40°C to +85°C - SFPC010GM1EC1TO-I-5E-52P-STD - Swissbit AG
Specs
Memory Type Solid State Drive; 3D PSLC
Memory Size 10 GB
Transfer Speed 297 MB/sec
View Details
Memory Cards - 1052-1246-ND - DigiKey
Specs
Memory Type CFast
Memory Size 32 GB
View Details
Industrial BGA PCIe SSD, EN-26, 20 GB, 3D PSLC Flash, -40°C to +85°C - SFEN020GB2EC2TO-I-5E-23P-STD - Swissbit AG
Specs
Memory Type 3D PSLC
Memory Size 20 GB
Transfer Speed 594 MB/sec
View Details