Swissbit AG Industrial M.2 PCIe SSD, N-30m2 (2280), 240 GB, 3D TLC Flash, -40°C to +85°C SFPC240GM1AR4MT-I-5A-62H-STD

Description
M.2 form factor 2280 to 2242 Powersafe optional PCIe Gen3 / NVMe 1.4 / four lanes Industrial 3D NAND TLC / pSLC Temperature range up to -40°C to 85°C High Performance AES256 Encryption / TCG Opal 2.0 In-Field Firmware Update The PCIe interface with NVMe protocol has become the new standard for consumer, enterprise and embedded applications. Although all three use the same SSD architecture, the individual requirements differ significantly. While high capacity and speed are most important for client and enterprise applications and are addressed by the market, the resulting heat generation poses a huge challenge to embedded applications. The necessity to adopt the new interface standard while still just requiring small capacities ask for dedicates products. Immunity against data loss at power fail is a strong requirement for embedded and enterprise applications. For industrial and embedded markets Swissbit addresses these different needs with the N-20m2/N2000 with HMB support, low power consumption and small form factors, and with the high performance N3002 and N-30m2 with powersafe™ hardware power fail protection. They feature thermal and data care management and various security options. Both series are also available in pSLC variants with highly increased endurance. The N3202 powersafe™ is optimized for NetCom and enterprise applications that require enterprise grade endurance with a strong Swissbit typical value set.
Request a Quote
Description
M.2 form factor 2280 to 2242 Powersafe optional PCIe Gen3 / NVMe 1.4 / four lanes Industrial 3D NAND TLC / pSLC Temperature range up to -40°C to 85°C High Performance AES256 Encryption / TCG Opal 2.0 In-Field Firmware Update The PCIe interface with NVMe protocol has become the new standard for consumer, enterprise and embedded applications. Although all three use the same SSD architecture, the individual requirements differ significantly. While high capacity and speed are most important for client and enterprise applications and are addressed by the market, the resulting heat generation poses a huge challenge to embedded applications. The necessity to adopt the new interface standard while still just requiring small capacities ask for dedicates products. Immunity against data loss at power fail is a strong requirement for embedded and enterprise applications. For industrial and embedded markets Swissbit addresses these different needs with the N-20m2/N2000 with HMB support, low power consumption and small form factors, and with the high performance N3002 and N-30m2 with powersafe™ hardware power fail protection. They feature thermal and data care management and various security options. Both series are also available in pSLC variants with highly increased endurance. The N3202 powersafe™ is optimized for NetCom and enterprise applications that require enterprise grade endurance with a strong Swissbit typical value set.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Industrial M.2 PCIe SSD N-30m2 (2280) with part number SFPC240GM1AR4MT-I-5A-62H-STD offers a storage capacity of 240 GB and utilizes 3D TLC NAND flash technology. It operates within an industrial temperature range of -40 °C to 85 °C, making it suitable for harsh environments. The SSD complies with PCI Express Base Specification Revision 3.1 and supports NVMe 1.4 command sets. Performance specifications include sequential read speeds of up to 3,510 MBytes/s and sequential write speeds of up to 3,110 MBytes/s, with random read and write IOPS of 475,900 and 520,000, respectively. The device features a robust design with a Mean Time Between Failure (MTBF) of over 3,000,000 hours and data retention capabilities of 10 years at 40 °C. Additional features include dynamic and static wear leveling, AES256 encryption, thermal throttling support, and in-field firmware updates. The SSD is designed for high reliability and includes end-to-end data protection and power fail protection mechanisms. It is RoHS and REACH compliant, making it suitable for various industrial applications.

Datasheet Summary
Powered by GS/AI

The Industrial M.2 PCIe SSD N-30m2 (2280) with part number SFPC240GM1AR4MT-I-5A-62H-STD offers a storage capacity of 240 GB and utilizes 3D TLC NAND flash technology. It operates within an industrial temperature range of -40 °C to 85 °C, making it suitable for harsh environments. The SSD complies with PCI Express Base Specification Revision 3.1 and supports NVMe 1.4 command sets. Performance specifications include sequential read speeds of up to 3,510 MBytes/s and sequential write speeds of up to 3,110 MBytes/s, with random read and write IOPS of 475,900 and 520,000, respectively. The device features a robust design with a Mean Time Between Failure (MTBF) of over 3,000,000 hours and data retention capabilities of 10 years at 40 °C. Additional features include dynamic and static wear leveling, AES256 encryption, thermal throttling support, and in-field firmware updates. The SSD is designed for high reliability and includes end-to-end data protection and power fail protection mechanisms. It is RoHS and REACH compliant, making it suitable for various industrial applications.

Suppliers

Company
Product
Description
Supplier Links
Industrial M.2 PCIe SSD, N-30m2 (2280), 240 GB, 3D TLC Flash, -40°C to +85°C - SFPC240GM1AR4MT-I-5A-62H-STD - Swissbit AG
Bronschhofen, Switzerland
Industrial M.2 PCIe SSD, N-30m2 (2280), 240 GB, 3D TLC Flash, -40°C to +85°C
SFPC240GM1AR4MT-I-5A-62H-STD
Industrial M.2 PCIe SSD, N-30m2 (2280), 240 GB, 3D TLC Flash, -40°C to +85°C SFPC240GM1AR4MT-I-5A-62H-STD
M.2 form factor 2280 to 2242 Powersafe optional PCIe Gen3 / NVMe 1.4 / four lanes Industrial 3D NAND TLC / pSLC Temperature range up to -40°C to 85°C High Performance AES256 Encryption / TCG Opal 2.0 In-Field Firmware Update The PCIe interface with NVMe protocol has become the new standard for consumer, enterprise and embedded applications. Although all three use the same SSD architecture, the individual requirements differ significantly. While high capacity and speed are most important for client and enterprise applications and are addressed by the market, the resulting heat generation poses a huge challenge to embedded applications. The necessity to adopt the new interface standard while still just requiring small capacities ask for dedicates products. Immunity against data loss at power fail is a strong requirement for embedded and enterprise applications. For industrial and embedded markets Swissbit addresses these different needs with the N-20m2/N2000 with HMB support, low power consumption and small form factors, and with the high performance N3002 and N-30m2 with powersafe™ hardware power fail protection. They feature thermal and data care management and various security options. Both series are also available in pSLC variants with highly increased endurance. The N3202 powersafe™ is optimized for NetCom and enterprise applications that require enterprise grade endurance with a strong Swissbit typical value set.
  • M.2 form factor 2280 to 2242
  • Powersafe optional
  • PCIe Gen3 / NVMe 1.4 / four lanes
  • Industrial 3D NAND TLC / pSLC
  • Temperature range up to -40°C to 85°C
  • High Performance
  • AES256 Encryption / TCG Opal 2.0
  • In-Field Firmware Update

The PCIe interface with NVMe protocol has become the new standard for consumer, enterprise and embedded applications. Although all three use the same SSD architecture, the individual requirements differ significantly. While high capacity and speed are most important for client and enterprise applications and are addressed by the market, the resulting heat generation poses a huge challenge to embedded applications.

The necessity to adopt the new interface standard while still just requiring small capacities ask for dedicates products. Immunity against data loss at power fail is a strong requirement for embedded and enterprise applications.

For industrial and embedded markets Swissbit addresses these different needs with the N-20m2/N2000 with HMB support, low power consumption and small form factors, and with the high performance N3002 and N-30m2 with powersafe™ hardware power fail protection. They feature thermal and data care management and various security options. Both series are also available in pSLC variants with highly increased endurance. The N3202 powersafe™ is optimized for NetCom and enterprise applications that require enterprise grade endurance with a strong Swissbit typical value set.

Supplier's Site Datasheet

Technical Specifications

  Swissbit AG
Product Category Flash Memory Cards
Product Number SFPC240GM1AR4MT-I-5A-62H-STD
Product Name Industrial M.2 PCIe SSD, N-30m2 (2280), 240 GB, 3D TLC Flash, -40°C to +85°C
Memory Type Solid State Drive; 3D TLC
Unlock Full Specs
to access all available technical data

Similar Products