Swissbit AG Industrial M.2 PCIe SSD, N-30m2 (2242), 240 GB, 3D TLC Flash, -40°C to +85°C SFPC240GM1AR2MT-I-6B-22H-STD

Description
M.2 form factor 2280 to 2242 Powersafe optional PCIe Gen3 / NVMe 1.4 / four lanes Industrial 3D NAND TLC / pSLC Temperature range up to -40°C to 85°C High Performance AES256 Encryption / TCG Opal 2.0 In-Field Firmware Update The PCIe interface with NVMe protocol has become the new standard for consumer, enterprise and embedded applications. Although all three use the same SSD architecture, the individual requirements differ significantly. While high capacity and speed are most important for client and enterprise applications and are addressed by the market, the resulting heat generation poses a huge challenge to embedded applications. The necessity to adopt the new interface standard while still just requiring small capacities ask for dedicates products. Immunity against data loss at power fail is a strong requirement for embedded and enterprise applications. For industrial and embedded markets Swissbit addresses these different needs with the N-20m2/N2000 with HMB support, low power consumption and small form factors, and with the high performance N3002 and N-30m2 with powersafe™ hardware power fail protection. They feature thermal and data care management and various security options. Both series are also available in pSLC variants with highly increased endurance. The N3202 powersafe™ is optimized for NetCom and enterprise applications that require enterprise grade endurance with a strong Swissbit typical value set.
Request a Quote
Description
M.2 form factor 2280 to 2242 Powersafe optional PCIe Gen3 / NVMe 1.4 / four lanes Industrial 3D NAND TLC / pSLC Temperature range up to -40°C to 85°C High Performance AES256 Encryption / TCG Opal 2.0 In-Field Firmware Update The PCIe interface with NVMe protocol has become the new standard for consumer, enterprise and embedded applications. Although all three use the same SSD architecture, the individual requirements differ significantly. While high capacity and speed are most important for client and enterprise applications and are addressed by the market, the resulting heat generation poses a huge challenge to embedded applications. The necessity to adopt the new interface standard while still just requiring small capacities ask for dedicates products. Immunity against data loss at power fail is a strong requirement for embedded and enterprise applications. For industrial and embedded markets Swissbit addresses these different needs with the N-20m2/N2000 with HMB support, low power consumption and small form factors, and with the high performance N3002 and N-30m2 with powersafe™ hardware power fail protection. They feature thermal and data care management and various security options. Both series are also available in pSLC variants with highly increased endurance. The N3202 powersafe™ is optimized for NetCom and enterprise applications that require enterprise grade endurance with a strong Swissbit typical value set.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The N-30m2 Series is an industrial-grade M.2 PCIe SSD with 2242/2280 form factor (42/80 mm × 22 mm × 3.8 mm), supporting PCIe 3.1 x4 and NVMe 1.4. It offers sequential read up to 3,510 MB/s and write up to 3,110 MB/s, operating from -40 °C to 85 °C. Features include AES256 encryption, end-to-end data protection, on-board power fail protection, TRIM, and Active State Power Management. It uses 3D TLC NAND with a DDR4 controller, 240-bit LDPC correction, and exceeds 3,000,000 hours MTBF. Data retention is 10 years at life begin, 1 year at life end at 40 °C. The connector is 30 µinch gold-plated and IPC-6012C Class 2 compliant. RoHS and REACH compliant.

Datasheet Summary
Powered by GS/AI

The N-30m2 Series is an industrial-grade M.2 PCIe SSD with 2242/2280 form factor (42/80 mm × 22 mm × 3.8 mm), supporting PCIe 3.1 x4 and NVMe 1.4. It offers sequential read up to 3,510 MB/s and write up to 3,110 MB/s, operating from -40 °C to 85 °C. Features include AES256 encryption, end-to-end data protection, on-board power fail protection, TRIM, and Active State Power Management. It uses 3D TLC NAND with a DDR4 controller, 240-bit LDPC correction, and exceeds 3,000,000 hours MTBF. Data retention is 10 years at life begin, 1 year at life end at 40 °C. The connector is 30 µinch gold-plated and IPC-6012C Class 2 compliant. RoHS and REACH compliant.

Suppliers

Company
Product
Description
Supplier Links
Industrial M.2 PCIe SSD, N-30m2 (2242), 240 GB, 3D TLC Flash, -40°C to +85°C - SFPC240GM1AR2MT-I-6B-22H-STD - Swissbit AG
Bronschhofen, Switzerland
Industrial M.2 PCIe SSD, N-30m2 (2242), 240 GB, 3D TLC Flash, -40°C to +85°C
SFPC240GM1AR2MT-I-6B-22H-STD
Industrial M.2 PCIe SSD, N-30m2 (2242), 240 GB, 3D TLC Flash, -40°C to +85°C SFPC240GM1AR2MT-I-6B-22H-STD
M.2 form factor 2280 to 2242 Powersafe optional PCIe Gen3 / NVMe 1.4 / four lanes Industrial 3D NAND TLC / pSLC Temperature range up to -40°C to 85°C High Performance AES256 Encryption / TCG Opal 2.0 In-Field Firmware Update The PCIe interface with NVMe protocol has become the new standard for consumer, enterprise and embedded applications. Although all three use the same SSD architecture, the individual requirements differ significantly. While high capacity and speed are most important for client and enterprise applications and are addressed by the market, the resulting heat generation poses a huge challenge to embedded applications. The necessity to adopt the new interface standard while still just requiring small capacities ask for dedicates products. Immunity against data loss at power fail is a strong requirement for embedded and enterprise applications. For industrial and embedded markets Swissbit addresses these different needs with the N-20m2/N2000 with HMB support, low power consumption and small form factors, and with the high performance N3002 and N-30m2 with powersafe™ hardware power fail protection. They feature thermal and data care management and various security options. Both series are also available in pSLC variants with highly increased endurance. The N3202 powersafe™ is optimized for NetCom and enterprise applications that require enterprise grade endurance with a strong Swissbit typical value set.
  • M.2 form factor 2280 to 2242
  • Powersafe optional
  • PCIe Gen3 / NVMe 1.4 / four lanes
  • Industrial 3D NAND TLC / pSLC
  • Temperature range up to -40°C to 85°C
  • High Performance
  • AES256 Encryption / TCG Opal 2.0
  • In-Field Firmware Update

The PCIe interface with NVMe protocol has become the new standard for consumer, enterprise and embedded applications. Although all three use the same SSD architecture, the individual requirements differ significantly. While high capacity and speed are most important for client and enterprise applications and are addressed by the market, the resulting heat generation poses a huge challenge to embedded applications.

The necessity to adopt the new interface standard while still just requiring small capacities ask for dedicates products. Immunity against data loss at power fail is a strong requirement for embedded and enterprise applications.

For industrial and embedded markets Swissbit addresses these different needs with the N-20m2/N2000 with HMB support, low power consumption and small form factors, and with the high performance N3002 and N-30m2 with powersafe™ hardware power fail protection. They feature thermal and data care management and various security options. Both series are also available in pSLC variants with highly increased endurance. The N3202 powersafe™ is optimized for NetCom and enterprise applications that require enterprise grade endurance with a strong Swissbit typical value set.

Supplier's Site Datasheet

Technical Specifications

  Swissbit AG
Product Category Flash Memory Cards
Product Number SFPC240GM1AR2MT-I-6B-22H-STD
Product Name Industrial M.2 PCIe SSD, N-30m2 (2242), 240 GB, 3D TLC Flash, -40°C to +85°C
Memory Type Solid State Drive; 3D TLC
Unlock Full Specs
to access all available technical data

Similar Products

Memory Cards - 1052-SFCA256GH2AD4TO-I-HT-246-STD-ND - DigiKey
Specs
Memory Type CFast
Memory Size 256 GB
View Details
Industrial Compact Flash Card, C-500, 64 GB, SLC Flash, -40°C to +85°C - SFCF064GH1AF4TO-I-QT-527-STD - Swissbit AG
Specs
Memory Type CompactFlash®; SLC
Memory Size 64 GB
Transfer Speed 64 MB/sec
View Details
2 suppliers
Industrial Compact Flash Card, C-300 Longevity, 128 MB, SLC Flash, -40°C to +85°C - SFCF0128H1BK1MT-I-MS-553-SMA - Swissbit AG
Specs
Memory Type CompactFlash®; SLC
Transfer Speed 22 MB/sec
Options Embedded; Ruggedized
View Details
3 suppliers