Swissbit AG Industrial Compact Flash Card, C-500, 64 GB, SLC Flash, -40°C to +85°C SFCF064GH1AF4TO-I-QT-527-STD

Description
CompactFlash™ Card C-500: SLC, C-56: pSLC Page based FTL for highest endurance and Write IOPS C-56 everbit™ CFA 6.1 compatible, Up to UDMA6 Data Care Management extended S.M.A.R.T. support, TRIM Industrial Temperature Grade -40°C to +85°C To this day, CompactFlash™ (CF) cards are still a very popular Flash based storage solution used in the embedded and industrial markets and the CompactFlash™ Card form factor and connector are well established. Swissbit‘s CF Cards were developed with strong focus on quality, reliability, robustness and longevity. We only select high-quality components and apply design rules fitting the stringent requirements of our customers. Hardware and firmware were tested and qualified by our experienced technical team and features and functionality have been proven in many challenging customer applications. Swissbit‘s CF Series C-350 and C-5×0 are offered in both, commercial (0°C to 70°C) and industrial (-40°C to 85°C) temperature ranges, providing rugged and reliable memory for a wide range of demanding use cases. They are designed to solve a broad range of concerns from compatibility, booting and Power Fail Safety to long-term supply, controlled BOM and outstanding Flash protocol handling techniques to ensure highest possible data integrity. In contrast to commonly promoted sequential performance values, Swissbit is especially focused on optimized random access speed, one of the key requirements in legacy embedded CompactFlash applications. The C-350 CF Card ensures optimized backward compatibility to legacy systems. The series offers low densities from 32 MB to 256 MB using highly reliable SLC Flash with 100’000 program / erase cycles. Swissbit’s most recent CF Card product families are C-500, and C-56 which are using page based Flash management and thus provide highest write IOPS rate as well as outstanding endurance
Request a Quote
Description
CompactFlash™ Card C-500: SLC, C-56: pSLC Page based FTL for highest endurance and Write IOPS C-56 everbit™ CFA 6.1 compatible, Up to UDMA6 Data Care Management extended S.M.A.R.T. support, TRIM Industrial Temperature Grade -40°C to +85°C To this day, CompactFlash™ (CF) cards are still a very popular Flash based storage solution used in the embedded and industrial markets and the CompactFlash™ Card form factor and connector are well established. Swissbit‘s CF Cards were developed with strong focus on quality, reliability, robustness and longevity. We only select high-quality components and apply design rules fitting the stringent requirements of our customers. Hardware and firmware were tested and qualified by our experienced technical team and features and functionality have been proven in many challenging customer applications. Swissbit‘s CF Series C-350 and C-5×0 are offered in both, commercial (0°C to 70°C) and industrial (-40°C to 85°C) temperature ranges, providing rugged and reliable memory for a wide range of demanding use cases. They are designed to solve a broad range of concerns from compatibility, booting and Power Fail Safety to long-term supply, controlled BOM and outstanding Flash protocol handling techniques to ensure highest possible data integrity. In contrast to commonly promoted sequential performance values, Swissbit is especially focused on optimized random access speed, one of the key requirements in legacy embedded CompactFlash applications. The C-350 CF Card ensures optimized backward compatibility to legacy systems. The series offers low densities from 32 MB to 256 MB using highly reliable SLC Flash with 100’000 program / erase cycles. Swissbit’s most recent CF Card product families are C-500, and C-56 which are using page based Flash management and thus provide highest write IOPS rate as well as outstanding endurance
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SFCF064GH1AF4TO-I-QT-527-STD is an Industrial CompactFlash" Card from the C-500 Series, offering 64 GBytes of SLC flash storage in a CompactFlash Type I form factor (36.4mm x 42.8mm x 3.3mm). It supports up to UDMA6 interface speeds and operates within an industrial temperature range of -40 °C to 85 °C. The card complies with CFA 5.0 and ATA-7 standards, delivers sequential read performance up to 64 MBytes/s and sequential write performance up to 44 MBytes/s, and maintains 10 years of data retention at life begin. It features wear leveling, bad block remapping, power loss protection, and S.M.A.R.T. monitoring, with a mean time between failures exceeding 3,000,000 hours and shock tolerance of 1,500 g. Operating voltage is 3.3V ±10% or 5V ±10%.

Datasheet Summary
Powered by GS/AI

The SFCF064GH1AF4TO-I-QT-527-STD is an Industrial CompactFlash" Card from the C-500 Series, offering 64 GBytes of SLC flash storage in a CompactFlash Type I form factor (36.4mm x 42.8mm x 3.3mm). It supports up to UDMA6 interface speeds and operates within an industrial temperature range of -40 °C to 85 °C. The card complies with CFA 5.0 and ATA-7 standards, delivers sequential read performance up to 64 MBytes/s and sequential write performance up to 44 MBytes/s, and maintains 10 years of data retention at life begin. It features wear leveling, bad block remapping, power loss protection, and S.M.A.R.T. monitoring, with a mean time between failures exceeding 3,000,000 hours and shock tolerance of 1,500 g. Operating voltage is 3.3V ±10% or 5V ±10%.

Suppliers

Company
Product
Description
Supplier Links
Industrial Compact Flash Card, C-500, 64 GB, SLC Flash, -40°C to +85°C - SFCF064GH1AF4TO-I-QT-527-STD - Swissbit AG
Bronschhofen, Switzerland
Industrial Compact Flash Card, C-500, 64 GB, SLC Flash, -40°C to +85°C
SFCF064GH1AF4TO-I-QT-527-STD
Industrial Compact Flash Card, C-500, 64 GB, SLC Flash, -40°C to +85°C SFCF064GH1AF4TO-I-QT-527-STD
CompactFlash™ Card C-500: SLC, C-56: pSLC Page based FTL for highest endurance and Write IOPS C-56 everbit™ CFA 6.1 compatible, Up to UDMA6 Data Care Management extended S.M.A.R.T. support, TRIM Industrial Temperature Grade -40°C to +85°C To this day, CompactFlash™ (CF) cards are still a very popular Flash based storage solution used in the embedded and industrial markets and the CompactFlash™ Card form factor and connector are well established. Swissbit‘s CF Cards were developed with strong focus on quality, reliability, robustness and longevity. We only select high-quality components and apply design rules fitting the stringent requirements of our customers. Hardware and firmware were tested and qualified by our experienced technical team and features and functionality have been proven in many challenging customer applications. Swissbit‘s CF Series C-350 and C-5×0 are offered in both, commercial (0°C to 70°C) and industrial (-40°C to 85°C) temperature ranges, providing rugged and reliable memory for a wide range of demanding use cases. They are designed to solve a broad range of concerns from compatibility, booting and Power Fail Safety to long-term supply, controlled BOM and outstanding Flash protocol handling techniques to ensure highest possible data integrity. In contrast to commonly promoted sequential performance values, Swissbit is especially focused on optimized random access speed, one of the key requirements in legacy embedded CompactFlash applications. The C-350 CF Card ensures optimized backward compatibility to legacy systems. The series offers low densities from 32 MB to 256 MB using highly reliable SLC Flash with 100’000 program / erase cycles. Swissbit’s most recent CF Card product families are C-500, and C-56 which are using page based Flash management and thus provide highest write IOPS rate as well as outstanding endurance
  • CompactFlash™ Card
  • C-500: SLC, C-56: pSLC
  • Page based FTL for highest endurance and Write IOPS
  • C-56 everbit™
  • CFA 6.1 compatible, Up to UDMA6
  • Data Care Management
  • extended S.M.A.R.T. support, TRIM
  • Industrial Temperature Grade -40°C to +85°C

To this day, CompactFlash™ (CF) cards are still a very popular Flash based storage solution used in the embedded and industrial markets and the CompactFlash™ Card form factor and connector are well established. Swissbit‘s CF Cards were developed with strong focus on quality, reliability, robustness and longevity. We only select high-quality components and apply design rules fitting the stringent requirements of our customers. Hardware and firmware were tested and qualified by our experienced technical team and features and functionality have been proven in many challenging customer applications.

Swissbit‘s CF Series C-350 and C-5×0 are offered in both, commercial (0°C to 70°C) and industrial (-40°C to 85°C) temperature ranges, providing rugged and reliable memory for a wide range of demanding use cases. They are designed to solve a broad range of concerns from compatibility, booting and Power Fail Safety to long-term supply, controlled BOM and outstanding Flash protocol handling techniques to ensure highest possible data integrity. In contrast to commonly promoted sequential performance values, Swissbit is especially focused on optimized random access speed, one of the key requirements in legacy embedded CompactFlash applications.

The C-350 CF Card ensures optimized backward compatibility to legacy systems. The series offers low densities from 32 MB to 256 MB using highly reliable SLC Flash with 100’000 program / erase cycles.

Swissbit’s most recent CF Card product families are C-500, and C-56 which are using page based Flash management and thus provide highest write IOPS rate as well as outstanding endurance

Supplier's Site Datasheet
Memory Cards - 1052-SFCF064GH1AF4TO-I-QT-527-STD-ND - DigiKey
Thief River Falls, MN, United States
Memory Card CompactFlash® 64GB SLC

Memory Card CompactFlash® 64GB SLC

Buy Now Datasheet

Technical Specifications

  Swissbit AG DigiKey
Product Category Flash Memory Cards Flash Memory Cards
Product Number SFCF064GH1AF4TO-I-QT-527-STD 1052-SFCF064GH1AF4TO-I-QT-527-STD-ND
Product Name Industrial Compact Flash Card, C-500, 64 GB, SLC Flash, -40°C to +85°C Memory Cards
Memory Type CompactFlash®; SLC CompactFlash®
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Compact Flash Card, C-500, 256 MB, SLC Flash, -40°C to +85°C - SFCF0256H1AF1TO-I-MS-523-STD - Swissbit AG
Specs
Memory Type CompactFlash®; SLC
Transfer Speed 32 MB/sec
Options Embedded; Ruggedized
View Details
2 suppliers
Industrial CFast Card, F-86, 20 GB, 3D PSLC Flash, -40°C to +85°C - SFCA020GH1AO1TO-I-6B-22P-STD - Swissbit AG
Specs
Memory Type 3D PSLC
Memory Size 20 GB
Transfer Speed 311 MB/sec
View Details
2 suppliers
Industrial CFast Card, F-50, 128 GB, MLC Flash, -40°C to +85°C - SFCA128GH2AD4TO-I-LT-236-STD - Swissbit AG
Specs
Memory Type MLC
Memory Size 128 GB
Transfer Speed 500 MB/sec
View Details