Swissbit AG Industrial M.2 PCIe SSD, N-20m2 (2280), 30 GB, 3D TLC Flash, -40°C to +85°C SFPC030GM1EC1TO-I-5E-516-STD

Description
M.2 form factor 2280 to 2230 PCIe Gen3.1 / NVMe 1.3 four lanes Industrial 3D NAND TLC / pSLC Temperature range up to -40°C to 85°C DRAM-less / HMB (Host Memory Buffer) AES256 Encryption / TCG Opal In-Field Firmware Update The PCIe interface with NVMe protocol has become the new standard for consumer, enterprise and embedded applications. Although all three use the same SSD architecture, the individual requirements differ significantly. While high capacity and speed are most important for client and enterprise applications and are addressed by the market, the resulting heat generation poses a huge challenge to embedded applications. The necessity to adopt the new interface standard while still just requiring small capacities ask for dedicates products. Immunity against data loss at power fail is a strong requirement for embedded and enterprise applications. For industrial and embedded markets Swissbit addresses these different needs with the N-20m2/N2000 with HMB support, low power consumption and small form factors, and with the high performance N3002 and N-30m2 with powersafe™ hardware power fail protection. They feature thermal and data care management and various security options. Both series are also available in pSLC variants with highly increased endurance. The N3202 powersafe™ is optimized for NetCom and enterprise applications that require enterprise grade endurance with a strong Swissbit typical value set.
Request a Quote
Description
M.2 form factor 2280 to 2230 PCIe Gen3.1 / NVMe 1.3 four lanes Industrial 3D NAND TLC / pSLC Temperature range up to -40°C to 85°C DRAM-less / HMB (Host Memory Buffer) AES256 Encryption / TCG Opal In-Field Firmware Update The PCIe interface with NVMe protocol has become the new standard for consumer, enterprise and embedded applications. Although all three use the same SSD architecture, the individual requirements differ significantly. While high capacity and speed are most important for client and enterprise applications and are addressed by the market, the resulting heat generation poses a huge challenge to embedded applications. The necessity to adopt the new interface standard while still just requiring small capacities ask for dedicates products. Immunity against data loss at power fail is a strong requirement for embedded and enterprise applications. For industrial and embedded markets Swissbit addresses these different needs with the N-20m2/N2000 with HMB support, low power consumption and small form factors, and with the high performance N3002 and N-30m2 with powersafe™ hardware power fail protection. They feature thermal and data care management and various security options. Both series are also available in pSLC variants with highly increased endurance. The N3202 powersafe™ is optimized for NetCom and enterprise applications that require enterprise grade endurance with a strong Swissbit typical value set.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The N-20m2 Series is an industrial M.2 PCIe SSD designed for embedded applications requiring high reliability and wide temperature operation. It supports PCIe Gen3 x4 with NVMe 1.3, offering capacities from 15 GB to 480 GB, including a 30 GB variant. The form factor is available in 2230, 2242, and 2280 sizes (30/42/80 mm x 22 mm x 2.63 mm), with the 2280 variant used in this part. It operates from -40°C to 85°C, meets RoHS and REACH compliance, and features 3D TLC NAND flash with LDPC ECC, Host Memory Buffer support, end-to-end data protection, and power fail protection. The drive supports AES256 encryption and TCG Opal on request, and includes S.M.A.R.T. monitoring and in-field firmware update capability.

Datasheet Summary
Powered by GS/AI

The N-20m2 Series is an industrial M.2 PCIe SSD designed for embedded applications requiring high reliability and wide temperature operation. It supports PCIe Gen3 x4 with NVMe 1.3, offering capacities from 15 GB to 480 GB, including a 30 GB variant. The form factor is available in 2230, 2242, and 2280 sizes (30/42/80 mm x 22 mm x 2.63 mm), with the 2280 variant used in this part. It operates from -40°C to 85°C, meets RoHS and REACH compliance, and features 3D TLC NAND flash with LDPC ECC, Host Memory Buffer support, end-to-end data protection, and power fail protection. The drive supports AES256 encryption and TCG Opal on request, and includes S.M.A.R.T. monitoring and in-field firmware update capability.

Suppliers

Company
Product
Description
Supplier Links
Industrial M.2 PCIe SSD, N-20m2 (2280), 30 GB, 3D TLC Flash, -40°C to +85°C - SFPC030GM1EC1TO-I-5E-516-STD - Swissbit AG
Bronschhofen, Switzerland
Industrial M.2 PCIe SSD, N-20m2 (2280), 30 GB, 3D TLC Flash, -40°C to +85°C
SFPC030GM1EC1TO-I-5E-516-STD
Industrial M.2 PCIe SSD, N-20m2 (2280), 30 GB, 3D TLC Flash, -40°C to +85°C SFPC030GM1EC1TO-I-5E-516-STD
M.2 form factor 2280 to 2230 PCIe Gen3.1 / NVMe 1.3 four lanes Industrial 3D NAND TLC / pSLC Temperature range up to -40°C to 85°C DRAM-less / HMB (Host Memory Buffer) AES256 Encryption / TCG Opal In-Field Firmware Update The PCIe interface with NVMe protocol has become the new standard for consumer, enterprise and embedded applications. Although all three use the same SSD architecture, the individual requirements differ significantly. While high capacity and speed are most important for client and enterprise applications and are addressed by the market, the resulting heat generation poses a huge challenge to embedded applications. The necessity to adopt the new interface standard while still just requiring small capacities ask for dedicates products. Immunity against data loss at power fail is a strong requirement for embedded and enterprise applications. For industrial and embedded markets Swissbit addresses these different needs with the N-20m2/N2000 with HMB support, low power consumption and small form factors, and with the high performance N3002 and N-30m2 with powersafe™ hardware power fail protection. They feature thermal and data care management and various security options. Both series are also available in pSLC variants with highly increased endurance. The N3202 powersafe™ is optimized for NetCom and enterprise applications that require enterprise grade endurance with a strong Swissbit typical value set.
  • M.2 form factor 2280 to 2230
  • PCIe Gen3.1 / NVMe 1.3 four lanes
  • Industrial 3D NAND TLC / pSLC
  • Temperature range up to -40°C to 85°C
  • DRAM-less / HMB (Host Memory Buffer)
  • AES256 Encryption / TCG Opal
  • In-Field Firmware Update

The PCIe interface with NVMe protocol has become the new standard for consumer, enterprise and embedded applications. Although all three use the same SSD architecture, the individual requirements differ significantly. While high capacity and speed are most important for client and enterprise applications and are addressed by the market, the resulting heat generation poses a huge challenge to embedded applications.

The necessity to adopt the new interface standard while still just requiring small capacities ask for dedicates products. Immunity against data loss at power fail is a strong requirement for embedded and enterprise applications.

For industrial and embedded markets Swissbit addresses these different needs with the N-20m2/N2000 with HMB support, low power consumption and small form factors, and with the high performance N3002 and N-30m2 with powersafe™ hardware power fail protection. They feature thermal and data care management and various security options. Both series are also available in pSLC variants with highly increased endurance. The N3202 powersafe™ is optimized for NetCom and enterprise applications that require enterprise grade endurance with a strong Swissbit typical value set.

Supplier's Site Datasheet

Technical Specifications

  Swissbit AG
Product Category Flash Memory Cards
Product Number SFPC030GM1EC1TO-I-5E-516-STD
Product Name Industrial M.2 PCIe SSD, N-20m2 (2280), 30 GB, 3D TLC Flash, -40°C to +85°C
Memory Type Solid State Drive; 3D TLC
Unlock Full Specs
to access all available technical data

Similar Products

Industrial CFexpress Card, G-20, 15 GB, 3D TLC Flash, -40°C to +85°C - SFCE015GW1EB1TO-I-5E-111-STD - Swissbit AG
Specs
Memory Type 3D TLC
Memory Size 15 GB
Transfer Speed 298 MB/sec
View Details
2 suppliers
Industrial CFast Card, F-56, 16 GB, PSLC Flash, -40°C to +85°C - SFCA016GH2AD4TO-I-GS-23P-STD - Swissbit AG
Specs
Memory Type PSLC
Memory Size 16 GB
Transfer Speed 500 MB/sec
View Details
Memory Cards - 1052-SFCF064GH1AF4TO-I-QT-537-STD-ND - DigiKey
Specs
Memory Type CompactFlash®
Memory Size 64 GB
View Details