PCE Instruments / PCE Americas Inc. Environmental Meter PCE-228SLUR

Description
PCE-228SLUR Environmental meter For pH, redox and temperature / Large, easy-to-read display / SD card memory (1 ... 16 GB), stored data is saved as an Excel file / RS-232 interface and optional software for direct transfer to the PC The environmental meter PCE-228 is a very easy-to-use pH / mV / °C / °F handheld instrument. The pH value and the temperature can be stored directly on the SD card (Excel file) or transferred via the RS-232 interface directly from the environmental meter to a PC. For this we optionally offer a software and the suitable RS-232 interface cable as an accessory. Temperature compensation is either manual or automatic via the supplied temperature sensor. All this allows a fast and reliable pH measurement. The environmental meter has a three-point calibration, which is performed automatically. It can be determined with the combination meter, the pH, the temperature or the REDOX potential (ORP). For the latter measurement parameters, however, a REDOX electrode must also be ordered. Here we recommend the ORP electrode ORP-14. The environmental meter is battery powered (6 x 1.5V batteries are included).
Request a Quote
Description
PCE-228SLUR Environmental meter For pH, redox and temperature / Large, easy-to-read display / SD card memory (1 ... 16 GB), stored data is saved as an Excel file / RS-232 interface and optional software for direct transfer to the PC The environmental meter PCE-228 is a very easy-to-use pH / mV / °C / °F handheld instrument. The pH value and the temperature can be stored directly on the SD card (Excel file) or transferred via the RS-232 interface directly from the environmental meter to a PC. For this we optionally offer a software and the suitable RS-232 interface cable as an accessory. Temperature compensation is either manual or automatic via the supplied temperature sensor. All this allows a fast and reliable pH measurement. The environmental meter has a three-point calibration, which is performed automatically. It can be determined with the combination meter, the pH, the temperature or the REDOX potential (ORP). For the latter measurement parameters, however, a REDOX electrode must also be ordered. Here we recommend the ORP electrode ORP-14. The environmental meter is battery powered (6 x 1.5V batteries are included).
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Environmental Meter - PCE-228SLUR - PCE Instruments / PCE Americas Inc.
Jupiter, FL, United States
Environmental Meter
PCE-228SLUR
Environmental Meter PCE-228SLUR
PCE-228SLUR Environmental meter For pH, redox and temperature / Large, easy-to-read display / SD card memory (1 ... 16 GB), stored data is saved as an Excel file / RS-232 interface and optional software for direct transfer to the PC The environmental meter PCE-228 is a very easy-to-use pH / mV / °C / °F handheld instrument. The pH value and the temperature can be stored directly on the SD card (Excel file) or transferred via the RS-232 interface directly from the environmental meter to a PC. For this we optionally offer a software and the suitable RS-232 interface cable as an accessory. Temperature compensation is either manual or automatic via the supplied temperature sensor. All this allows a fast and reliable pH measurement. The environmental meter has a three-point calibration, which is performed automatically. It can be determined with the combination meter, the pH, the temperature or the REDOX potential (ORP). For the latter measurement parameters, however, a REDOX electrode must also be ordered. Here we recommend the ORP electrode ORP-14. The environmental meter is battery powered (6 x 1.5V batteries are included).

PCE-228SLUR Environmental meter
For pH, redox and temperature / Large, easy-to-read display / SD card memory (1 ... 16 GB), stored data is saved as an Excel file / RS-232 interface and optional software for direct transfer to the PC


The environmental meter PCE-228 is a very easy-to-use pH / mV / °C / °F handheld instrument. The pH value and the temperature can be stored directly on the SD card (Excel file) or transferred via the RS-232 interface directly from the environmental meter to a PC. For this we optionally offer a software and the suitable RS-232 interface cable as an accessory. Temperature compensation is either manual or automatic via the supplied temperature sensor.
All this allows a fast and reliable pH measurement. The environmental meter has a three-point calibration, which is performed automatically. It can be determined with the combination meter, the pH, the temperature or the REDOX potential (ORP). For the latter measurement parameters, however, a REDOX electrode must also be ordered. Here we recommend the ORP electrode ORP-14. The environmental meter is battery powered (6 x 1.5V batteries are included).

Supplier's Site
Water Analysis Meter - PCE-228SLUR - PCE Instruments / PCE Americas Inc.
Jupiter, FL, United States
Water Analysis Meter
PCE-228SLUR
Water Analysis Meter PCE-228SLUR
PCE-228SLUR Water analysis meter For pH, redox and temperature / Large, easy-to-read display / SD card memory (1 ... 16 GB), stored data is saved as an Excel file / RS-232 interface and optional software for direct transfer to the PC The water analysis meter PCE-228 is a very easy-to-use pH / mV / °C / °F handheld instrument. The pH value and the temperature can be stored directly on the SD card (Excel file) or transferred via the RS-232 interface directly from the water analysis meter to a PC. For this we optionally offer a software and the suitable RS-232 interface cable as an accessory. Temperature compensation is either manual or automatic via the supplied temperature sensor. All this allows a fast and reliable pH measurement. The water analysis meter has a three-point calibration, which is performed automatically. It can be determined with the combination meter, the pH, the temperature or the REDOX potential (ORP). For the latter measurement parameters, however, a REDOX electrode must also be ordered. Here we recommend the ORP electrode ORP-14. The water analysis meter is battery powered (6 x 1.5V batteries are included).

PCE-228SLUR Water analysis meter
For pH, redox and temperature / Large, easy-to-read display / SD card memory (1 ... 16 GB), stored data is saved as an Excel file / RS-232 interface and optional software for direct transfer to the PC


The water analysis meter PCE-228 is a very easy-to-use pH / mV / °C / °F handheld instrument. The pH value and the temperature can be stored directly on the SD card (Excel file) or transferred via the RS-232 interface directly from the water analysis meter to a PC. For this we optionally offer a software and the suitable RS-232 interface cable as an accessory. Temperature compensation is either manual or automatic via the supplied temperature sensor.
All this allows a fast and reliable pH measurement. The water analysis meter has a three-point calibration, which is performed automatically. It can be determined with the combination meter, the pH, the temperature or the REDOX potential (ORP). For the latter measurement parameters, however, a REDOX electrode must also be ordered. Here we recommend the ORP electrode ORP-14. The water analysis meter is battery powered (6 x 1.5V batteries are included).

Supplier's Site

Technical Specifications

  PCE Instruments / PCE Americas Inc.
Product Category Water Quality Testing Instruments
Product Number PCE-228SLUR
Product Name Environmental Meter
Water Quality Parameters Water Quality Measurement Instrument
Unlock Full Specs
to access all available technical data

Similar Products

PCE Instruments / PCE Americas Inc.
Specs
Water Quality Parameters Water Quality Measurement Instrument; pH
Form Factor Hand Held ; Portable
Features and Functionality Battery Powered
View Details
Food / Hygiene Meter - PCE-PH20M - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Water Quality Parameters Water Quality Measurement Instrument
Features and Functionality Battery Powered
pH range 0.0 to 14 pH
View Details
Multifunction pH Meter - PCE-PHD 1-PH - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Water Quality Parameters Water Quality Measurement Instrument; pH
Form Factor Hand Held ; Portable
Features and Functionality Battery Powered
View Details
Multi-parameterpH meter - PCE-CP 04 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Water Quality Parameters Water Quality Measurement Instrument; pH
Form Factor Hand Held ; Portable
Features and Functionality Battery Powered
View Details