3.3GHz 5G Log Periodic RF Antenna 600MHz ~ 6GHz 9.5dBi N Type Male, SMA Male Bolt
| DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Antennas | Antennas |
| Product Number | 3649-AN_MASTER_005MIMO-ND | AN_MASTER_005MIMO |
| Product Name | RF Antennas | RF Antennas |
| Applications | Modem or Wireless Network; 5G | 5G |
| Primary Frequency Range | 3300.0 MHz | |
| Gain | 9.5 dB | |
| VSWR | 2 :1 |
Dual slant ±45°