Suzhou Maswell Communication Technology Co. Ltd. RF Antennas AN_MASTER_001-2

Description
MASWELL 5G/4G/WIFI MIMO PANEL AN
Request a Quote Datasheet
Description
MASWELL 5G/4G/WIFI MIMO PANEL AN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 3649-AN_MASTER_001-2-ND - DigiKey
Thief River Falls, MN, United States
MASWELL 5G/4G/WIFI MIMO PANEL AN

MASWELL 5G/4G/WIFI MIMO PANEL AN

Buy Now Datasheet
RF Antennas - AN_MASTER_001-2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
AN_MASTER_001-2
RF Antennas AN_MASTER_001-2
3.3GHz 4G, 5G, LTE Panel RF Antenna 600MHz ~ 6GHz 6dBi SMA Adhesive, Magnetic, Screw

3.3GHz 4G, 5G, LTE Panel RF Antenna 600MHz ~ 6GHz 6dBi SMA Adhesive, Magnetic, Screw

Buy Now

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category Antennas Antennas
Product Number 3649-AN_MASTER_001-2-ND AN_MASTER_001-2
Product Name RF Antennas RF Antennas
Applications Cellular or PCS Terminal; Modem or Wireless Network; 4G, 5G, LTE 4G, 5G, LTE
Primary Frequency Range 3300.0 MHz
Gain 6 dB
VSWR 2 :1
Unlock Full Specs
to access all available technical data

Similar Products

Log Periodic Antenna - Model SAS-512-4 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-975 - WAGO
Specs
Primary Frequency Range ? to 2700.0 MHz
View Details
3 suppliers