Susumu Co., Ltd. Attenuators PBV1632S-5DBN7-T

Description
RF Attenuators 5dB 0 Hz ~ 3 GHz 50 Ohms 100mW
Datasheet
Description
RF Attenuators 5dB 0 Hz ~ 3 GHz 50 Ohms 100mW
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - PBV1632S-5DBN7-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
PBV1632S-5DBN7-T
Attenuators PBV1632S-5DBN7-T
RF Attenuators 5dB 0 Hz ~ 3 GHz 50 Ohms 100mW

RF Attenuators 5dB 0 Hz ~ 3 GHz 50 Ohms 100mW

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category RF Attenuators
Product Number PBV1632S-5DBN7-T
Product Name Attenuators
Attenuator Type Variable
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator - 5o202508S - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 8 GHz
VSWR 1.3 :1
View Details
BNC (M) St. to BNC (F) St. 1W 10dB Attenuator - ET-Atten-BFS-BMS - Eteily Technologies India Pvt. Ltd.
Specs
Frequency 3 GHz
Attenuation 10 dB
Package Type Connectorized
View Details
Jitter Attenuators - SI5317D-C-GMR - Richardson RFPD
Skyworks Solutions, Inc.
Specs
Frequency 1.00E-3 to 0.1000 GHz
Package Type QFN36
View Details
Coaxial Attenuator 10W 3GHz SMA - UIYCA10AS3 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.2 :1
View Details