Susumu Co., Ltd. Attenuators PBV1632S-5DBN5

Description
RF Attenuators 5dB 0 Hz ~ 3 GHz 50 Ohms 100mW
Datasheet
Description
RF Attenuators 5dB 0 Hz ~ 3 GHz 50 Ohms 100mW
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - PBV1632S-5DBN5 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
PBV1632S-5DBN5
Attenuators PBV1632S-5DBN5
RF Attenuators 5dB 0 Hz ~ 3 GHz 50 Ohms 100mW

RF Attenuators 5dB 0 Hz ~ 3 GHz 50 Ohms 100mW

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category RF Attenuators
Product Number PBV1632S-5DBN5
Product Name Attenuators
Attenuator Type Variable
Unlock Full Specs
to access all available technical data

Similar Products

Jitter Attenuators - SI5325C-C-GM - Richardson RFPD
Skyworks Solutions, Inc.
Specs
Frequency 2.00E-6 to 0.3460 GHz
Package Type QFN36
View Details
Coaxial Attenuator 200W 3GHz - UIYCA200AN3 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.2 :1
View Details
Variable Attenuators - AR-2 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.1000 GHz
Insertion Loss 1.25 dB
View Details
Coaxial Attenuator - 5o2030006N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 6 GHz
VSWR 1.35 :1
View Details