Susumu Co., Ltd. Attenuators PBV1632S-3DBN7

Description
RF Attenuators 3dB 0 Hz ~ 3 GHz 50 Ohms 100mW
Datasheet
Description
RF Attenuators 3dB 0 Hz ~ 3 GHz 50 Ohms 100mW
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - PBV1632S-3DBN7 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
PBV1632S-3DBN7
Attenuators PBV1632S-3DBN7
RF Attenuators 3dB 0 Hz ~ 3 GHz 50 Ohms 100mW

RF Attenuators 3dB 0 Hz ~ 3 GHz 50 Ohms 100mW

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category RF Attenuators
Product Number PBV1632S-3DBN7
Product Name Attenuators
Attenuator Type Variable
Unlock Full Specs
to access all available technical data

Similar Products

Digitally Controlled Attenuators - NDA-10-18000-63-1 - kTB Solutions
Specs
Attenuator Type Variable; Digital
Number of Bits 1
Frequency 0.0100 GHz
View Details
Attenuators - 3157-BW-N6W20+-ND - DigiKey
Specs
Attenuation 6 dB
Package Type N-Type In-Line Module
Connectors Type N
View Details
2 suppliers
Variable Attenuators - ARC-3 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
Chip Scale Package MMIC DC - 70 GHz 9dB Attenuator - ATN09-0070CSP1 - Marki Microwave LLC
Specs
Frequency 0.0 to 70 GHz
Package Type Surface Mount; surface-mount
View Details