Mini-Circuits Attenuators BW-N6W20+

Description
FXD ATTEN / N / 6DB 20W ROHS
Request a Quote Datasheet
Description
FXD ATTEN / N / 6DB 20W ROHS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 3157-BW-N6W20+-ND - DigiKey
Thief River Falls, MN, United States
FXD ATTEN / N / 6DB 20W ROHS

FXD ATTEN / N / 6DB 20W ROHS

Buy Now Datasheet
Attenuators - BW-N6W20+ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
BW-N6W20+
Attenuators BW-N6W20+
RF Attenuators 6dB 0 Hz ~ 18 GHz 50 Ohms 20W N-Type In-Line Module

RF Attenuators 6dB 0 Hz ~ 18 GHz 50 Ohms 20W N-Type In-Line Module

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators
Product Number 3157-BW-N6W20+-ND BW-N6W20+
Product Name Attenuators Attenuators
Attenuation 6 dB 6 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Attenuators - 2240512 - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency 50 GHz
Attenuation 40 dB
View Details
Coaxial Attenuator - 5o2050018S - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 18 GHz
VSWR 1.35 :1
View Details
SMA Male Το SMA Female Fixed RF Attenuator - ET-20DB3GATTEN-SMS-SFS - Eteily Technologies India Pvt. Ltd.
Specs
Attenuator Type Fixed
Package Type Connectorized
Connectors SMA
View Details
90 dB Programmable Attenuator, 1 MHz - 6 GHz - RCDAT-6000-90 - Mini-Circuits
Specs
Insertion Loss 4.5 dB
Attenuation 0.0 to 90 dB
Package Type Connectorized
View Details