Susumu Co., Ltd. Attenuators PBV1632S-1DBN7

Description
RF Attenuators 1dB 0 Hz ~ 3 GHz 50 Ohms 100mW
Datasheet
Description
RF Attenuators 1dB 0 Hz ~ 3 GHz 50 Ohms 100mW
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - PBV1632S-1DBN7 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
PBV1632S-1DBN7
Attenuators PBV1632S-1DBN7
RF Attenuators 1dB 0 Hz ~ 3 GHz 50 Ohms 100mW

RF Attenuators 1dB 0 Hz ~ 3 GHz 50 Ohms 100mW

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category RF Attenuators
Product Number PBV1632S-1DBN7
Product Name Attenuators
Attenuator Type Variable
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - AR-2 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.1000 GHz
Insertion Loss 1.25 dB
View Details
7dB DC-40GHz MMIC Attenuator - ATN07-0040PSM - Marki Microwave LLC
Specs
Frequency 0.0 to 40 GHz
Package Type Surface Mount; surface-mount
View Details
Attenuator - Digitally Controlled - 1121480 - Richardson RFPD
Specs
Number of Bits 5
Frequency 0.1000 to 31 GHz
Insertion Loss 2.7 dB
View Details
Coaxial Attenuator - 5o2020000 - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.35 :1
View Details