Susumu Co., Ltd. Attenuators PAT0816-C-10DB-T5

Description
RF Attenuators 10dB 0 Hz ~ 10 GHz 50 Ohms 64mW 0603 (1608 Metric)
Datasheet
Description
RF Attenuators 10dB 0 Hz ~ 10 GHz 50 Ohms 64mW 0603 (1608 Metric)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - PAT0816-C-10DB-T5 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Attenuators 10dB 0 Hz ~ 10 GHz 50 Ohms 64mW 0603 (1608 Metric)

RF Attenuators 10dB 0 Hz ~ 10 GHz 50 Ohms 64mW 0603 (1608 Metric)

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category RF Attenuators
Product Number PAT0816-C-10DB-T5
Product Name Attenuators
Attenuator Type Variable
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - ARS-2 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
ColorConnect Attenuators - AT-24-01-10 - Maury Microwave
Specs
Frequency 65 GHz
VSWR 1.3 to 1.75 :1
Attenuation 1 to 20 dB
View Details
Coaxial Attenuator 10W 8GHz - UIYCA10AS8 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 8 GHz
VSWR 1.25 :1
View Details