Susumu Co., Ltd. Attenuators ATS1005-6DB-FD-T1

Description
RF Attenuators 6dB 0 Hz ~ 50 GHz 50 Ohms 100mW 0402 (1005 Metric)
Datasheet
Description
RF Attenuators 6dB 0 Hz ~ 50 GHz 50 Ohms 100mW 0402 (1005 Metric)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - ATS1005-6DB-FD-T1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Attenuators 6dB 0 Hz ~ 50 GHz 50 Ohms 100mW 0402 (1005 Metric)

RF Attenuators 6dB 0 Hz ~ 50 GHz 50 Ohms 100mW 0402 (1005 Metric)

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category RF Attenuators
Product Number ATS1005-6DB-FD-T1
Product Name Attenuators
Attenuator Type Variable
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - AR-2 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.1000 GHz
Insertion Loss 1.25 dB
View Details
Attenuators - 3157-QAT-3+DKR-ND - DigiKey
Specs
Attenuation 3 dB
Package Type 6-TDFN Exposed Pad
View Details
2 suppliers
Coaxial Attenuator 100W 8GHz - UIYCA100AN8 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 8 GHz
VSWR 1.25 :1
View Details
ColorConnect Attenuators - AT-24-01-10 - Maury Microwave
Specs
Frequency 65 GHz
VSWR 1.3 to 1.75 :1
Attenuation 1 to 20 dB
View Details