Susumu Co., Ltd. Attenuators ATS1005-2DB-FD-T1

Description
RF Attenuators 2dB 0 Hz ~ 50 GHz 50 Ohms 100mW 0402 (1005 Metric)
Datasheet
Description
RF Attenuators 2dB 0 Hz ~ 50 GHz 50 Ohms 100mW 0402 (1005 Metric)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - ATS1005-2DB-FD-T1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Attenuators 2dB 0 Hz ~ 50 GHz 50 Ohms 100mW 0402 (1005 Metric)

RF Attenuators 2dB 0 Hz ~ 50 GHz 50 Ohms 100mW 0402 (1005 Metric)

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category RF Attenuators
Product Number ATS1005-2DB-FD-T1
Product Name Attenuators
Attenuator Type Variable
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - AUM-15A - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1 to 8 GHz
Insertion Loss 0.5000 dB
View Details
ColorConnect Attenuators - AT-SMA-02-06 - Maury Microwave
Specs
Frequency 65 GHz
VSWR 1.3 to 1.75 :1
Attenuation 1 to 20 dB
View Details
Attenuators - SKY12328-350LF - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Attenuator Type Variable
Frequency 0.5000 to 4 GHz
Attenuation 15.5 dB
View Details
Coaxial Attenuator 100W - UIYCA100AN3 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.2 :1
View Details