Susumu Co., Ltd. Attenuators ATS1005-2DB-FD-T05

Description
RF Attenuators 2dB 0 Hz ~ 50 GHz 50 Ohms 100mW 0402 (1005 Metric)
Datasheet
Description
RF Attenuators 2dB 0 Hz ~ 50 GHz 50 Ohms 100mW 0402 (1005 Metric)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - ATS1005-2DB-FD-T05 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Attenuators 2dB 0 Hz ~ 50 GHz 50 Ohms 100mW 0402 (1005 Metric)

RF Attenuators 2dB 0 Hz ~ 50 GHz 50 Ohms 100mW 0402 (1005 Metric)

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category RF Attenuators
Product Number ATS1005-2DB-FD-T05
Product Name Attenuators
Attenuator Type Variable
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - ARS-1 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
Chip Scale Package MMIC DC - 70 GHz 9dB Attenuator - ATN09-0070CSP1 - Marki Microwave LLC
Specs
Frequency 0.0 to 70 GHz
Package Type Surface Mount; surface-mount
View Details
Attenuators - 2312-1009895-ND - DigiKey
Specs
Attenuation 10 dB
Package Type Die
View Details
Coaxial Attenuator - 5o20500124S - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 12.4 GHz
VSWR 1.3 :1
View Details