Susumu International USA Speakers HAP-BME-20-13N01

Description
General Purpose Speaker 1.05Hz ~ 1450Hz Top Round
Request a Quote Datasheet
Description
General Purpose Speaker 1.05Hz ~ 1450Hz Top Round
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 408-1321-ND - DigiKey
Thief River Falls, MN, United States
Speakers
408-1321-ND
Speakers 408-1321-ND
General Purpose Speaker 1.05Hz ~ 1450Hz Top Round

General Purpose Speaker 1.05Hz ~ 1450Hz Top Round

Buy Now Datasheet
Sheung Wan, Hong Kong
Speakers & Transducers
HAP-BME-20-13N01
Speakers & Transducers HAP-BME-20-13N01
Speakers & Transducers Piezo Speaker 20mm

Speakers & Transducers Piezo Speaker 20mm

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Speakers Speakers
Product Number 408-1321-ND HAP-BME-20-13N01
Product Name Speakers Speakers & Transducers
Piezoelectric Technology Pieezoelectric Technology
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 1976412 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 8 ohms
Size 1.46 inch (37 mm)
View Details
AM300 and AM302 AudioMaster® Public Address Speakers - AM300-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Nominal Power 15 watts
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details
VERIS 15
Specs
Size 15.00 inch (381 mm)
Application MusicAudio
View Details