Susumu International USA Attenuators ATS2012-09DB-FD-T05

Description
HIGH FREQUENCY CHIP ATTENUATOR,
Request a Quote Datasheet
Description
HIGH FREQUENCY CHIP ATTENUATOR,
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 408-ATS2012-09DB-FD-T05TR-ND - DigiKey
Thief River Falls, MN, United States
HIGH FREQUENCY CHIP ATTENUATOR,

HIGH FREQUENCY CHIP ATTENUATOR,

Buy Now Datasheet
Attenuators - 408-ATS2012-09DB-FD-T05DKR-ND - DigiKey
Thief River Falls, MN, United States
HIGH FREQUENCY CHIP ATTENUATOR,

HIGH FREQUENCY CHIP ATTENUATOR,

Buy Now Datasheet
Attenuators - 408-ATS2012-09DB-FD-T05CT-ND - DigiKey
Thief River Falls, MN, United States
HIGH FREQUENCY CHIP ATTENUATOR,

HIGH FREQUENCY CHIP ATTENUATOR,

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Attenuators
Product Number 408-ATS2012-09DB-FD-T05TR-ND
Product Name Attenuators
Attenuation 9 dB
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator - 5o20500018N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 18 GHz
VSWR 1.5 :1
View Details
SMA Male Το SMA Female Fixed RF Attenuator - ET-20DB3GATTEN-SMS-SFS - Eteily Technologies India Pvt. Ltd.
Specs
Attenuator Type Fixed
Package Type Connectorized
Connectors SMA
View Details
63 dB Programmable Attenuator, 50 MHz - 3 GHz - RCDAT-3000-63W2 - Mini-Circuits
Specs
Insertion Loss 3.3 dB
VSWR 1.15 :1
Attenuation 0.0 to 63 dB
View Details
Digitally Controlled Attenuators - NDA-7000-9000-32-0.25 - kTB Solutions
Specs
Attenuator Type Variable; Digital
Number of Bits 0.2500
Frequency 7 GHz
View Details