CAP ALUM 50V POLAR
CAPACITOR, ELECTROLYTIC, 50V, 22 Product overview: VZH220M1HTR-0606S from SURGE is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 50V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-VZH220M1HTR-0606S
| DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 4403-VZH220M1HTR-0606STR-ND | 58-VZH220M1HTR-0606S |
| Product Name | Aluminum Electrolytic Capacitors | 50V Capacitor |
| Configuration / Form Factor | Chip Capacitor | Leaded Capacitor |
| Applications | General Purpose | |
| Features | Polarized | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |