Surge Components, Inc. Aluminum Electrolytic Capacitors LSG271M2E---2230S

Description
CAP ALUM 270UF 20% 250V SNAP IN
Request a Quote Datasheet
Description
CAP ALUM 270UF 20% 250V SNAP IN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 4403-LSG271M2E---2230S-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
4403-LSG271M2E---2230S-ND
Aluminum Electrolytic Capacitors 4403-LSG271M2E---2230S-ND
CAP ALUM 270UF 20% 250V SNAP IN

CAP ALUM 270UF 20% 250V SNAP IN

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number 4403-LSG271M2E---2230S-ND
Product Name Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Features Polarized
Operating Temperature -25 to 105 C (-13 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 6A, 250Vac; Current Rating Schurter - 70K8309 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.0680 microF
WVAC 250 volts
View Details
Ceramic Capacitors - 1608-050525000100FQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic - 101C373U040AF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Capacitive Voltage-reduction Capacitors - W48(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details