Surge Components, Inc. Diodes, Rectifiers - Single - FS14 FS14

Description
Manufacturer: Surge Components Win Source Part Number: 919304-FS14 Series: Automotive, AEC-Q101 Features: Diode Schottky 40 V 1A Surface Mount SOD-123FL Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Bag Package: SOD-123F Mounting: Surface Mount Categories: Discrete Semiconductor Products Case / Package: SOD-123FL ECCN: 3A001 Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8541.10.0080
Request a Quote Datasheet
Description
Manufacturer: Surge Components Win Source Part Number: 919304-FS14 Series: Automotive, AEC-Q101 Features: Diode Schottky 40 V 1A Surface Mount SOD-123FL Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Bag Package: SOD-123F Mounting: Surface Mount Categories: Discrete Semiconductor Products Case / Package: SOD-123FL ECCN: 3A001 Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8541.10.0080
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - FS14 - 919304-FS14 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - FS14
919304-FS14
Diodes, Rectifiers - Single - FS14 919304-FS14
Manufacturer: Surge Components Win Source Part Number: 919304-FS14 Series: Automotive, AEC-Q101 Features: Diode Schottky 40 V 1A Surface Mount SOD-123FL Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Bag Package: SOD-123F Mounting: Surface Mount Categories: Discrete Semiconductor Products Case / Package: SOD-123FL ECCN: 3A001 Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8541.10.0080

Manufacturer: Surge Components
Win Source Part Number: 919304-FS14
Series: Automotive, AEC-Q101
Features: Diode Schottky 40 V 1A Surface Mount SOD-123FL
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Bag
Package: SOD-123F
Mounting: Surface Mount
Categories: Discrete Semiconductor Products
Case / Package: SOD-123FL
ECCN: 3A001
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8541.10.0080

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Schottky Diodes
Product Number 919304-FS14
Product Name Diodes, Rectifiers - Single - FS14
Package SOD-123; SOD-123FL
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 1220837 - RS Components, Ltd.
Specs
Applications Rectifier
Package SOD-123; Sod-123
RoHS Compliant RoHS
View Details
Diodes, Rectifiers - Single - BAT54J,115 - 863493-BAT54J,115 - Win Source Electronics
Specs
Package SOD-323; SOD-323F
View Details
Rectifier Diodes, Type SBD - Model: TP868C10R - Fuji Electric Corp. of America
Specs
Applications Rectifier
Package T-Pack(L)
VF 0.8600 volts
View Details
Low-leakage diode - BAS116LSYL - Nexperia B.V.
Specs
Diode Applications Switching; Low Leakage
RoHS Compliant RoHS
View Details
5 suppliers