Rochester Electronics Diodes, Rectifiers - Single - FFSP20120A FFSP20120A

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 871748-FFSP20120A Features: Diode Silicon Carbide Schottky 1.2 V 20A Through Hole TO-220-2L Speed: No Recovery Time > 500mA (Io) Package: TO-220-2 Package: Bulk Mounting: Through Hole Categories: Discrete Semiconductor Products Case / Package: TO-220-2L Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 871748-FFSP20120A Features: Diode Silicon Carbide Schottky 1.2 V 20A Through Hole TO-220-2L Speed: No Recovery Time > 500mA (Io) Package: TO-220-2 Package: Bulk Mounting: Through Hole Categories: Discrete Semiconductor Products Case / Package: TO-220-2L Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - FFSP20120A - 871748-FFSP20120A - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - FFSP20120A
871748-FFSP20120A
Diodes, Rectifiers - Single - FFSP20120A 871748-FFSP20120A
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 871748-FFSP20120A Features: Diode Silicon Carbide Schottky 1.2 V 20A Through Hole TO-220-2L Speed: No Recovery Time > 500mA (Io) Package: TO-220-2 Package: Bulk Mounting: Through Hole Categories: Discrete Semiconductor Products Case / Package: TO-220-2L Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Quantity per package: 1

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 871748-FFSP20120A
Features: Diode Silicon Carbide Schottky 1.2 V 20A Through Hole TO-220-2L
Speed: No Recovery Time > 500mA (Io)
Package: TO-220-2
Package: Bulk
Mounting: Through Hole
Categories: Discrete Semiconductor Products
Case / Package: TO-220-2L
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Schottky Diodes
Product Number 871748-FFSP20120A
Product Name Diodes, Rectifiers - Single - FFSP20120A
Package TO-220; TO-220-2L
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes, Type SBD - Model: YA878C10R - Fuji Electric Corp. of America
Specs
Applications Rectifier
Package TO-220
VF 0.8600 volts
View Details
General-purpose dual Schottky diode - BAS70-04-QVL - Nexperia B.V.
Specs
Applications Switching
Package SOT23; SOT23 SOT23
RoHS Compliant RoHS
View Details
2 suppliers