Supermicro Computer, Inc. X8DTT-HIBQF+ (OEM Only) X8DTT-HIBQF+

Description
Key Features 1. Intel® Xeon® processor 5600/5500 series, with QPI up to 6.4 GT/s 2. Intel® 5520 (Tylersburg) Chipset 3. Up to 192GB** DDR3 1333/ 1066/ 800MHz ECC Registered DIMM / 48GB Unbuffered DIMM 4. Dual Intel® 82574L Gigabit Ethernet Controllers 5. 1 (x16) PCI-E 2.0 slot 6. Integrated Matrox G200eW Graphics 7. Integrated IPMI 2.0 with KVM and Dedicated LAN 8. Mellanox ConnectX-2 QDR Infiniband 40Gbps Controller w/ QSFP connector
Description
Key Features 1. Intel® Xeon® processor 5600/5500 series, with QPI up to 6.4 GT/s 2. Intel® 5520 (Tylersburg) Chipset 3. Up to 192GB** DDR3 1333/ 1066/ 800MHz ECC Registered DIMM / 48GB Unbuffered DIMM 4. Dual Intel® 82574L Gigabit Ethernet Controllers 5. 1 (x16) PCI-E 2.0 slot 6. Integrated Matrox G200eW Graphics 7. Integrated IPMI 2.0 with KVM and Dedicated LAN 8. Mellanox ConnectX-2 QDR Infiniband 40Gbps Controller w/ QSFP connector
Datasheet
Datasheet Summary
Powered by GS/AI

The X8DTT-HIBQF+ motherboard from Supermicro Computer, Inc. is designed for high-performance computing and server applications. It supports Intel's 5500/5600 series processors and utilizes QuickPath Interconnect (QPI) technology, which enhances system performance through increased bandwidth and scalability. The motherboard can accommodate up to 192GB of DDR3 ECC Registered DIMM memory, or 48GB of unbuffered DIMM memory, providing flexibility for various memory configurations. This model features dual Intel 82574L Gigabit Ethernet controllers for reliable network connectivity and includes a PCI-E 2.0 slot for additional expansion options. Integrated graphics are provided by the Matrox G200eW, and the motherboard supports IPMI 2.0 with KVM and dedicated LAN for remote management capabilities. Additionally, it is equipped with a Mellanox ConnectX-2 QDR Infiniband controller, allowing for high-speed data transfer rates of up to 40Gbps. The X8DTT-HIBQF+ is intended for installation and servicing by professional technicians, making it suitable for enterprise-level applications where performance and reliability are critical.

Datasheet Summary
Powered by GS/AI

The X8DTT-HIBQF+ motherboard from Supermicro Computer, Inc. is designed for high-performance computing and server applications. It supports Intel's 5500/5600 series processors and utilizes QuickPath Interconnect (QPI) technology, which enhances system performance through increased bandwidth and scalability. The motherboard can accommodate up to 192GB of DDR3 ECC Registered DIMM memory, or 48GB of unbuffered DIMM memory, providing flexibility for various memory configurations. This model features dual Intel 82574L Gigabit Ethernet controllers for reliable network connectivity and includes a PCI-E 2.0 slot for additional expansion options. Integrated graphics are provided by the Matrox G200eW, and the motherboard supports IPMI 2.0 with KVM and dedicated LAN for remote management capabilities. Additionally, it is equipped with a Mellanox ConnectX-2 QDR Infiniband controller, allowing for high-speed data transfer rates of up to 40Gbps. The X8DTT-HIBQF+ is intended for installation and servicing by professional technicians, making it suitable for enterprise-level applications where performance and reliability are critical.

Suppliers

Company
Product
Description
Supplier Links
X8DTT-HIBQF+ (OEM Only) - X8DTT-HIBQF+ - Supermicro Computer, Inc.
San Jose, CA, USA
X8DTT-HIBQF+ (OEM Only)
X8DTT-HIBQF+
X8DTT-HIBQF+ (OEM Only) X8DTT-HIBQF+
Key Features 1. Intel® Xeon® processor 5600/5500 series, with QPI up to 6.4 GT/s 2. Intel® 5520 (Tylersburg) Chipset 3. Up to 192GB** DDR3 1333/ 1066/ 800MHz ECC Registered DIMM / 48GB Unbuffered DIMM 4. Dual Intel® 82574L Gigabit Ethernet Controllers 5. 1 (x16) PCI-E 2.0 slot 6. Integrated Matrox G200eW Graphics 7. Integrated IPMI 2.0 with KVM and Dedicated LAN 8. Mellanox ConnectX-2 QDR Infiniband 40Gbps Controller w/ QSFP connector

Key Features

1. Intel® Xeon® processor 5600/5500
series, with QPI up to 6.4 GT/s

2. Intel® 5520 (Tylersburg) Chipset

3. Up to 192GB** DDR3 1333/ 1066/
800MHz ECC Registered DIMM / 48GB
Unbuffered DIMM

4. Dual Intel® 82574L Gigabit
Ethernet Controllers

5. 1 (x16) PCI-E 2.0 slot

6. Integrated Matrox G200eW Graphics

7. Integrated IPMI 2.0 with KVM and
Dedicated LAN

8. Mellanox ConnectX-2 QDR Infiniband
40Gbps Controller w/ QSFP connector

Supplier's Site Datasheet

Technical Specifications

  Supermicro Computer, Inc.
Product Category Computer Motherboards
Product Number X8DTT-HIBQF+
Product Name X8DTT-HIBQF+ (OEM Only)
Unlock Full Specs
to access all available technical data

Similar Products

AMD Ryzen™ Embedded V1000/R1000/R2000 Processor - AIMB-228RG2-03A2E - Advantech
Specs
Processor / CPU AMD Ryzen™ Embedded V1000/R1000 Dual and Quad Core APUs
Power Connectors AT; ATX
Processor Speed 2.6 GHz
View Details
 - BP-206SS-P4 - AAEON Electronics, Inc.
AAEON Electronics, Inc.
Specs
Form Factor ATX
Power Connectors ATX
ISA 3
View Details
VIA Mark 533 Processor 3.5
Specs
Processor / CPU VIA Mark processor 533/800MHz FSB133MHz
Chipset VIA
Bus / Standard PC/104
View Details
Performance Mini-ITX Board - WADE-8011 - American Portwell Technology Inc.
American Portwell Technology Inc.
Specs
Processor / CPU Intel® Xeon®
Chipset INTEL
Bus / Standard PCI Express
View Details