Supermicro Computer, Inc. SuperChassis SC826E26-R1200UB

Description
Key Features • High Performance SAS2/6GbS Expander • Dual Expander Chip • High Efficiency Power Supplies 1. 1200W Redundant High-efficiency 80PLUS Gold Level (93%) Power Supply 2. 12x 3.5" Hot-swap SAS / SATA Drive Bays 3. 3x 80mm 4-pin PWM Cooling Fans 4. Dual 6Gb/s SAS2 Expanders 5. Mini-i-pass (SFF 8087) connectivity (multi lane) 6. With Universal I/O (UIO) Card: 3 x Full-height, Full-length I/O 3 x Low-Profile Expansion Slots Without Universal I/O (UIO) Card: 4 x Full-height, Full-length I/O 3 x Low-Profile Expansion Slots 7. Palletized package for secure transportations
Description
Key Features • High Performance SAS2/6GbS Expander • Dual Expander Chip • High Efficiency Power Supplies 1. 1200W Redundant High-efficiency 80PLUS Gold Level (93%) Power Supply 2. 12x 3.5" Hot-swap SAS / SATA Drive Bays 3. 3x 80mm 4-pin PWM Cooling Fans 4. Dual 6Gb/s SAS2 Expanders 5. Mini-i-pass (SFF 8087) connectivity (multi lane) 6. With Universal I/O (UIO) Card: 3 x Full-height, Full-length I/O 3 x Low-Profile Expansion Slots Without Universal I/O (UIO) Card: 4 x Full-height, Full-length I/O 3 x Low-Profile Expansion Slots 7. Palletized package for secure transportations

Suppliers

Company
Product
Description
Supplier Links
SuperChassis - SC826E26-R1200UB - Supermicro Computer, Inc.
San Jose, CA, USA
SuperChassis
SC826E26-R1200UB
SuperChassis SC826E26-R1200UB
Key Features • High Performance SAS2/6GbS Expander • Dual Expander Chip • High Efficiency Power Supplies 1. 1200W Redundant High-efficiency 80PLUS Gold Level (93%) Power Supply 2. 12x 3.5" Hot-swap SAS / SATA Drive Bays 3. 3x 80mm 4-pin PWM Cooling Fans 4. Dual 6Gb/s SAS2 Expanders 5. Mini-i-pass (SFF 8087) connectivity (multi lane) 6. With Universal I/O (UIO) Card: 3 x Full-height, Full-length I/O 3 x Low-Profile Expansion Slots Without Universal I/O (UIO) Card: 4 x Full-height, Full-length I/O 3 x Low-Profile Expansion Slots 7. Palletized package for secure transportations

Key Features
• High Performance SAS2/6GbS Expander
• Dual Expander Chip
• High Efficiency Power Supplies

1. 1200W Redundant High-efficiency
80PLUS Gold Level (93%)
Power Supply

2. 12x 3.5" Hot-swap SAS / SATA Drive
Bays

3. 3x 80mm 4-pin PWM Cooling Fans

4. Dual 6Gb/s SAS2 Expanders

5. Mini-i-pass (SFF 8087) connectivity
(multi lane)

6. With Universal I/O (UIO) Card:
3 x Full-height, Full-length I/O
3 x Low-Profile Expansion Slots
Without Universal I/O (UIO) Card:
4 x Full-height, Full-length I/O
3 x Low-Profile Expansion Slots

7. Palletized package for
secure transportations

Supplier's Site

Technical Specifications

  Supermicro Computer, Inc.
Product Category Industrial Chassis and Card Cages
Product Number SC826E26-R1200UB
Product Name SuperChassis
Product Type Chassis
Mounting Style Rack-mount
Rack Height 2U
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Chassis - 3u-chassis-27952 - TPS Elektronik GmbH
Specs
Product Type Chassis
Mounting Style Rack-mount; Desktop
19" Width 19''
View Details
4U Rackmount Chassis with High Wattage Power Supply -  - Advantech
Specs
Product Type Chassis
Mounting Style Rack-mount
View Details
RFP DC Low Power -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Product Type Chassis
Power Rating 330 watts
View Details
Universal Chassis System - UCS1002 - Data Connect Enterprise, Inc.
Canoga Perkins Corporation
Specs
Product Type Chassis
Mounting Style Rack-mount
Controls & Indicators Power ON/OFF Indicator
View Details