Canoga Perkins Corporation Universal Chassis System UCS1002

Description
The EdgeAccess® Universal Chassis System (UCS) Model 1002 is a Carrier-class chassis designed to accommodate the Canoga Perkins 2U-sized products. The UCS 1002 is NEBS Level 3 tested and certified, ensuring a robust and fault-tolerant platform for multiple services. Multiple services can be offered in one chassis with endto-end management of all modules. Each module inserted in the UCS 1002 is SNMP manageable, and can be managed via the Canoga Perkins graphical user interface (GUI), CanogaView®. Enterprise and Campus environments can benefit by the UCS 1002’s small footprint, manageability, density and low entry cost. The chassis design allows accommodation of up to 14 hot-swappable products. Single or redundant power supply settings are available. Eight UCS 1002 Chassis can be linked together to form a fully managed domain of up to 224 local and remote modules.
Description
The EdgeAccess® Universal Chassis System (UCS) Model 1002 is a Carrier-class chassis designed to accommodate the Canoga Perkins 2U-sized products. The UCS 1002 is NEBS Level 3 tested and certified, ensuring a robust and fault-tolerant platform for multiple services. Multiple services can be offered in one chassis with endto-end management of all modules. Each module inserted in the UCS 1002 is SNMP manageable, and can be managed via the Canoga Perkins graphical user interface (GUI), CanogaView®. Enterprise and Campus environments can benefit by the UCS 1002’s small footprint, manageability, density and low entry cost. The chassis design allows accommodation of up to 14 hot-swappable products. Single or redundant power supply settings are available. Eight UCS 1002 Chassis can be linked together to form a fully managed domain of up to 224 local and remote modules.

Suppliers

Company
Product
Description
Supplier Links
Universal Chassis System - UCS1002 - Data Connect Enterprise, Inc.
Olney, MD, USA
Universal Chassis System
UCS1002
Universal Chassis System UCS1002
The EdgeAccess® Universal Chassis System (UCS) Model 1002 is a Carrier-class chassis designed to accommodate the Canoga Perkins 2U-sized products. The UCS 1002 is NEBS Level 3 tested and certified, ensuring a robust and fault-tolerant platform for multiple services. Multiple services can be offered in one chassis with endto-end management of all modules. Each module inserted in the UCS 1002 is SNMP manageable, and can be managed via the Canoga Perkins graphical user interface (GUI), CanogaView®. Enterprise and Campus environments can benefit by the UCS 1002’s small footprint, manageability, density and low entry cost. The chassis design allows accommodation of up to 14 hot-swappable products. Single or redundant power supply settings are available. Eight UCS 1002 Chassis can be linked together to form a fully managed domain of up to 224 local and remote modules.

The EdgeAccess® Universal Chassis System (UCS) Model 1002 is a Carrier-class chassis designed to accommodate the Canoga Perkins 2U-sized products.

The UCS 1002 is NEBS Level 3 tested and certified, ensuring a robust and fault-tolerant platform for multiple services.

Multiple services can be offered in one chassis with endto-end management of all modules. Each module inserted in the UCS 1002 is SNMP manageable, and can be managed via the Canoga Perkins graphical user interface (GUI), CanogaView®.

Enterprise and Campus environments can benefit by the UCS 1002’s small footprint, manageability, density and low entry cost. The chassis design allows accommodation of up to 14 hot-swappable products. Single or redundant power supply settings are available. Eight UCS 1002 Chassis can be linked together to form a fully managed domain of up to 224 local and remote modules.

Supplier's Site

Technical Specifications

  Data Connect Enterprise, Inc.
Product Category Industrial Chassis and Card Cages
Product Number UCS1002
Product Name Universal Chassis System
Product Type Chassis
Mounting Style Rack-mount
Controls & Indicators Power ON/OFF Indicator
Certifications CE / FCC Certified; Meets UL, CSA, and TUV Requirements
19" Width 19''
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Chassis - 4u-chassis-27953 - TPS Elektronik GmbH
Specs
Product Type Chassis
Mounting Style Rack-mount; Desktop
19" Width 19''
View Details
RFP Controller -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Product Type Chassis
View Details
UCS 5U Enclosure - 1050 - Canoga Perkins Corporation
Canoga Perkins Corporation
Specs
Product Type Chassis
Mounting Style Rack-mount (optional feature); Desktop; Wall-mounted
Controls & Indicators Power Failure Indicator; Power ON/OFF Indicator
View Details