Supermicro Computer, Inc. SuperChassis SC813S-520C / SC813S-520CB

Description
Key Features 1. 520W High-efficiency Power Supply 2. 4 x 3.5" Hot-swap U320 SCSI Drive Bays 3. 1x Slim DVD ROM Drive 4. 2x 10cm PWM Blower Fan 5. 1x Full-size, Full-length I/O Expansion Slot 6. Power Switch, Reset Button & 5 LED Indicators 7. Full SES2 support is available with SAS motherboards and other compatible components.
Description
Key Features 1. 520W High-efficiency Power Supply 2. 4 x 3.5" Hot-swap U320 SCSI Drive Bays 3. 1x Slim DVD ROM Drive 4. 2x 10cm PWM Blower Fan 5. 1x Full-size, Full-length I/O Expansion Slot 6. Power Switch, Reset Button & 5 LED Indicators 7. Full SES2 support is available with SAS motherboards and other compatible components.

Suppliers

Company
Product
Description
Supplier Links
Key Features 1. 520W High-efficiency Power Supply 2. 4 x 3.5" Hot-swap U320 SCSI Drive Bays 3. 1x Slim DVD ROM Drive 4. 2x 10cm PWM Blower Fan 5. 1x Full-size, Full-length I/O Expansion Slot 6. Power Switch, Reset Button & 5 LED Indicators 7. Full SES2 support is available with SAS motherboards and other compatible components.

Key Features

1. 520W High-efficiency Power Supply

2. 4 x 3.5" Hot-swap U320 SCSI Drive Bays

3. 1x Slim DVD ROM Drive

4. 2x 10cm PWM Blower Fan

5. 1x Full-size, Full-length I/O
Expansion Slot

6. Power Switch, Reset Button &
5 LED Indicators

7. Full SES2 support is available with SAS motherboards and other compatible components.

Supplier's Site

Technical Specifications

  Supermicro Computer, Inc.
Product Category Industrial Chassis and Card Cages
Product Number SC813S-520C / SC813S-520CB
Product Name SuperChassis
Product Type Chassis
Mounting Style Rack-mount
Rack Height 1U
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Chassis - 4u-chassis-27953 - TPS Elektronik GmbH
Specs
Product Type Chassis
Mounting Style Rack-mount; Desktop
19" Width 19''
View Details
6-slot desktop/Wallmount chassis - IPC-6606BP-00D - Advantech
Specs
Product Type Chassis
Controls & Indicators HDD Indicator; Power ON/OFF Indicator
Number of Fans 1
View Details
RFP DC Low Power -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Product Type Chassis
Power Rating 330 watts
View Details
UCS 1U Chassis - UCS 1001 - Canoga Perkins Corporation
Canoga Perkins Corporation
Specs
Product Type Chassis
Mounting Style Rack-mount; Desktop (optional feature); Wall-mounted (optional feature)
Controls & Indicators RESET Switch; Power Failure Indicator; Power ON/OFF Indicator
View Details