Canoga Perkins Corporation UCS 1U Chassis UCS 1001

Description
The Universal Chassis System's (UCS) variety of chassis and enclosures allow great flexibility in deployment and the assurance that the product at the Central Office/Site, POP Site and Remote locations have identical modules. This reduces maintenance burden, inventory overhead, simplifies training, and reduces the number of items operations and field staff must remember. All of this means lower costs and greater network availability.The UCS1001's two slots house UCS1000 type (5 RU high) Technology Modules and feature AC, DC & Redundant Power. The chassis provides the intercommunication path needed by Canoga Perkins' Fiber Optic Modems for Redundant Operation. Rack mount brackets have the flexibility of 19" and 23" rack mounting, and when removed, desktop and shelf placement.Resiliency and flexibility make the UCS1001 ideal for critical links and rack mounting requirements in Military, Enterprise and Service Provider installations.
Datasheet
Description
The Universal Chassis System's (UCS) variety of chassis and enclosures allow great flexibility in deployment and the assurance that the product at the Central Office/Site, POP Site and Remote locations have identical modules. This reduces maintenance burden, inventory overhead, simplifies training, and reduces the number of items operations and field staff must remember. All of this means lower costs and greater network availability.The UCS1001's two slots house UCS1000 type (5 RU high) Technology Modules and feature AC, DC & Redundant Power. The chassis provides the intercommunication path needed by Canoga Perkins' Fiber Optic Modems for Redundant Operation. Rack mount brackets have the flexibility of 19" and 23" rack mounting, and when removed, desktop and shelf placement.Resiliency and flexibility make the UCS1001 ideal for critical links and rack mounting requirements in Military, Enterprise and Service Provider installations.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
UCS 1U Chassis - UCS 1001 - Canoga Perkins Corporation
Chatsworth, CA, USA
UCS 1U Chassis
UCS 1001
UCS 1U Chassis UCS 1001
The Universal Chassis System's (UCS) variety of chassis and enclosures allow great flexibility in deployment and the assurance that the product at the Central Office/Site, POP Site and Remote locations have identical modules. This reduces maintenance burden, inventory overhead, simplifies training, and reduces the number of items operations and field staff must remember. All of this means lower costs and greater network availability.The UCS1001's two slots house UCS1000 type (5 RU high) Technology Modules and feature AC, DC & Redundant Power. The chassis provides the intercommunication path needed by Canoga Perkins' Fiber Optic Modems for Redundant Operation. Rack mount brackets have the flexibility of 19" and 23" rack mounting, and when removed, desktop and shelf placement.Resiliency and flexibility make the UCS1001 ideal for critical links and rack mounting requirements in Military, Enterprise and Service Provider installations.

The Universal Chassis System's (UCS) variety of chassis and enclosures allow great flexibility in deployment and the assurance that the product at the Central Office/Site, POP Site and Remote locations have identical modules. This reduces maintenance burden, inventory overhead, simplifies training, and reduces the number of items operations and field staff must remember. All of this means lower costs and greater network availability.The UCS1001's two slots house UCS1000 type (5 RU high) Technology Modules and feature AC, DC & Redundant Power. The chassis provides the intercommunication path needed by Canoga Perkins' Fiber Optic Modems for Redundant Operation. Rack mount brackets have the flexibility of 19" and 23" rack mounting, and when removed, desktop and shelf placement.Resiliency and flexibility make the UCS1001 ideal for critical links and rack mounting requirements in Military, Enterprise and Service Provider installations.

Datasheet

Technical Specifications

  Canoga Perkins Corporation
Product Category Industrial Chassis and Card Cages
Product Number UCS 1001
Product Name UCS 1U Chassis
Product Type Chassis
Mounting Style Rack-mount; Desktop (optional feature); Wall-mounted (optional feature)
Controls & Indicators RESET Switch; Power Failure Indicator; Power ON/OFF Indicator
Certifications CE / FCC Certified; Meets UL, CSA, and TUV Requirements
19" Width 19''
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Chassis - 3u-chassis-27952 - TPS Elektronik GmbH
Specs
Product Type Chassis
Mounting Style Rack-mount; Desktop
19" Width 19''
View Details
RFP DC High Power -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Product Type Chassis
Power Rating 1000 watts
View Details
UCS 2U Managed Enclosure - 1020 - Canoga Perkins Corporation
Canoga Perkins Corporation
Specs
Product Type Chassis
Mounting Style Desktop; Wall-mounted
Controls & Indicators Power Failure Indicator; Power ON/OFF Indicator
View Details