Supermicro Computer, Inc. SuperChassis SC745TQ-920B

Description
Key Features 1. 920W 80Plus Platinum Level (94%+) High-efficiency Power Supply 2. 8x SAS/SATA Hot-swap Drive Bays 3. GPU Support 4. Adjustable Air Shroud for flexible Configurations 5. 100% Cooling Redundancy 6. Rack mount / Tower Convertible 7. 2x Front USB Ports 8. Locking Bezel with Filter 9. Tool-less operation 10. Full SES2 support is available with SAS motherboards and other compatible components.
Description
Key Features 1. 920W 80Plus Platinum Level (94%+) High-efficiency Power Supply 2. 8x SAS/SATA Hot-swap Drive Bays 3. GPU Support 4. Adjustable Air Shroud for flexible Configurations 5. 100% Cooling Redundancy 6. Rack mount / Tower Convertible 7. 2x Front USB Ports 8. Locking Bezel with Filter 9. Tool-less operation 10. Full SES2 support is available with SAS motherboards and other compatible components.

Suppliers

Company
Product
Description
Supplier Links
SuperChassis - SC745TQ-920B - Supermicro Computer, Inc.
San Jose, CA, USA
SuperChassis
SC745TQ-920B
SuperChassis SC745TQ-920B
Key Features 1. 920W 80Plus Platinum Level (94%+) High-efficiency Power Supply 2. 8x SAS/SATA Hot-swap Drive Bays 3. GPU Support 4. Adjustable Air Shroud for flexible Configurations 5. 100% Cooling Redundancy 6. Rack mount / Tower Convertible 7. 2x Front USB Ports 8. Locking Bezel with Filter 9. Tool-less operation 10. Full SES2 support is available with SAS motherboards and other compatible components.

Key Features

1. 920W 80Plus Platinum Level (94%+)
High-efficiency Power Supply

2. 8x SAS/SATA Hot-swap Drive Bays

3. GPU Support

4. Adjustable Air Shroud for flexible
Configurations

5. 100% Cooling Redundancy

6. Rack mount / Tower Convertible

7. 2x Front USB Ports

8. Locking Bezel with Filter

9. Tool-less operation

10. Full SES2 support is available with SAS motherboards and other compatible components.

Supplier's Site

Technical Specifications

  Supermicro Computer, Inc.
Product Category Industrial Chassis and Card Cages
Product Number SC745TQ-920B
Product Name SuperChassis
Product Type Chassis
Mounting Style Rack-mount; Tower
Rack Height 4U
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Chassis - 2u-chassis-27951 - TPS Elektronik GmbH
Specs
Product Type Chassis
Mounting Style Rack-mount; Desktop
19" Width 19''
View Details
RFP DC High Power -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Product Type Chassis
Power Rating 1000 watts
View Details
2U 3-Slot Rackmount Chassis for ATX/MicroATX Motherboard with Front I/O - IPC-603MB-35C - Advantech
Specs
Product Type Chassis
Mounting Style Rack-mount
Form Factor ATX; microATX
View Details