Supermicro Computer, Inc. SuperChassis SC731D-300B

Description
Key Features 1. Mini Tower PC case with Server Quality and Reliability 2. 300W High-efficiency Power Supply, 80PLUS Bronze Level Certified 3. 2x 5.25" external drive bays, 4x 3.5" internal drive bays, 1x 3.5" external drive bay (for card reader) 4. Card Reader with E-SATA/USB/1394 5. Rear 9cm PWM Cooling Fan with tool-less design 6. 1x 8cm Front Intake Fan (optional) 7. 4x I/O expansion slots 8. Power switch & 3 LED indicators 9. Quick installation: tool-less side panels, Drive Bays, HDD Cage turns 90°, and Stamped Motherboard Support (no standoffs required) 10. Kensington Lock Security
Description
Key Features 1. Mini Tower PC case with Server Quality and Reliability 2. 300W High-efficiency Power Supply, 80PLUS Bronze Level Certified 3. 2x 5.25" external drive bays, 4x 3.5" internal drive bays, 1x 3.5" external drive bay (for card reader) 4. Card Reader with E-SATA/USB/1394 5. Rear 9cm PWM Cooling Fan with tool-less design 6. 1x 8cm Front Intake Fan (optional) 7. 4x I/O expansion slots 8. Power switch & 3 LED indicators 9. Quick installation: tool-less side panels, Drive Bays, HDD Cage turns 90°, and Stamped Motherboard Support (no standoffs required) 10. Kensington Lock Security

Suppliers

Company
Product
Description
Supplier Links
SuperChassis - SC731D-300B - Supermicro Computer, Inc.
San Jose, CA, USA
SuperChassis
SC731D-300B
SuperChassis SC731D-300B
Key Features 1. Mini Tower PC case with Server Quality and Reliability 2. 300W High-efficiency Power Supply, 80PLUS Bronze Level Certified 3. 2x 5.25" external drive bays, 4x 3.5" internal drive bays, 1x 3.5" external drive bay (for card reader) 4. Card Reader with E-SATA/USB/1394 5. Rear 9cm PWM Cooling Fan with tool-less design 6. 1x 8cm Front Intake Fan (optional) 7. 4x I/O expansion slots 8. Power switch & 3 LED indicators 9. Quick installation: tool-less side panels, Drive Bays, HDD Cage turns 90°, and Stamped Motherboard Support (no standoffs required) 10. Kensington Lock Security

Key Features

1. Mini Tower PC case with Server
Quality and Reliability

2. 300W High-efficiency Power Supply,
80PLUS Bronze Level Certified

3. 2x 5.25" external drive bays,
4x 3.5" internal drive bays,
1x 3.5" external drive bay
(for card reader)

4. Card Reader with E-SATA/USB/1394

5. Rear 9cm PWM Cooling Fan with
tool-less design

6. 1x 8cm Front Intake Fan (optional)

7. 4x I/O expansion slots

8. Power switch & 3 LED indicators

9. Quick installation: tool-less side panels,
Drive Bays, HDD Cage turns 90°, and
Stamped Motherboard Support
(no standoffs required)

10. Kensington Lock Security

Supplier's Site

Technical Specifications

  Supermicro Computer, Inc.
Product Category Industrial Chassis and Card Cages
Product Number SC731D-300B
Product Name SuperChassis
Product Type Chassis
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Chassis - 2u-chassis-27951 - TPS Elektronik GmbH
Specs
Product Type Chassis
Mounting Style Rack-mount; Desktop
19" Width 19''
View Details
RFP DC Low Power -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Product Type Chassis
Power Rating 330 watts
View Details
UCS 2U Chassis - UCS 1002 - Canoga Perkins Corporation
Canoga Perkins Corporation
Specs
Product Type Chassis
Mounting Style Rack-mount
Controls & Indicators RESET Switch; Power Failure Indicator; Chassis Fan Failure Indicator; Power ON/OFF Indicator
View Details