Canoga Perkins Corporation UCS 2U Chassis UCS 1002

Description
The Universal Chassis System is a family of managed chassis and multi-technology modules. The UCS1002 Chassis is a compact, cost-effective chassis housing Metro Ethernet and Modem UCS Modules. The Chassis has slots for the Domain Management Module, Chassis Interconnect Module, and Power Supplies.The chassis provides up to 14 slots for Ethernet and Modem Modules. Number of available slots is dependent on Power Supply Configuration.
Datasheet
Description
The Universal Chassis System is a family of managed chassis and multi-technology modules. The UCS1002 Chassis is a compact, cost-effective chassis housing Metro Ethernet and Modem UCS Modules. The Chassis has slots for the Domain Management Module, Chassis Interconnect Module, and Power Supplies.The chassis provides up to 14 slots for Ethernet and Modem Modules. Number of available slots is dependent on Power Supply Configuration.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
UCS 2U Chassis - UCS 1002 - Canoga Perkins Corporation
Chatsworth, CA, USA
UCS 2U Chassis
UCS 1002
UCS 2U Chassis UCS 1002
The Universal Chassis System is a family of managed chassis and multi-technology modules. The UCS1002 Chassis is a compact, cost-effective chassis housing Metro Ethernet and Modem UCS Modules. The Chassis has slots for the Domain Management Module, Chassis Interconnect Module, and Power Supplies.The chassis provides up to 14 slots for Ethernet and Modem Modules. Number of available slots is dependent on Power Supply Configuration.

The Universal Chassis System is a family of managed chassis and multi-technology modules. The UCS1002 Chassis is a compact, cost-effective chassis housing Metro Ethernet and Modem UCS Modules. The Chassis has slots for the Domain Management Module, Chassis Interconnect Module, and Power Supplies.The chassis provides up to 14 slots for Ethernet and Modem Modules. Number of available slots is dependent on Power Supply Configuration.

Datasheet

Technical Specifications

  Canoga Perkins Corporation
Product Category Industrial Chassis and Card Cages
Product Number UCS 1002
Product Name UCS 2U Chassis
Product Type Chassis
Mounting Style Rack-mount
Controls & Indicators RESET Switch; Power Failure Indicator; Chassis Fan Failure Indicator; Power ON/OFF Indicator
Certifications CE / FCC Certified; Meets UL, CSA, and TUV Requirements
19" Width 19''
Unlock Full Specs
to access all available technical data

Similar Products

Desktop/Wallmount Chassis with front I/O Interfaces for ATX/mATX Motherboard - IPC-7120-35D - Advantech
Specs
Product Type Chassis
Form Factor ATX
Power Rating 350 watts
View Details
Mechanical Products / 19'' Chassis - 3u-chassis-27952 - TPS Elektronik GmbH
Specs
Product Type Chassis
Mounting Style Rack-mount; Desktop
19" Width 19''
View Details
RFP Chassis -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Product Type Chassis
View Details
UCS 2U Managed Enclosure - 1020 - Canoga Perkins Corporation
Canoga Perkins Corporation
Specs
Product Type Chassis
Mounting Style Desktop; Wall-mounted
Controls & Indicators Power Failure Indicator; Power ON/OFF Indicator
View Details