Supermicro Computer, Inc. SuperChassis SC512F-600B

Description
Key Features 1. 600W High-efficiency power supply, Gold Level Certified 2. 1x 3.5" Internal Drive Bays 3. 3x Counter-rotating Fans 4. 1x I/O Expansion Slot 5. Power Switch, Reset, and 5x LED Indicators 6. 2x Front USB Ports 7. 1x Slim DVD-ROM Drive (optional)
Description
Key Features 1. 600W High-efficiency power supply, Gold Level Certified 2. 1x 3.5" Internal Drive Bays 3. 3x Counter-rotating Fans 4. 1x I/O Expansion Slot 5. Power Switch, Reset, and 5x LED Indicators 6. 2x Front USB Ports 7. 1x Slim DVD-ROM Drive (optional)

Suppliers

Company
Product
Description
Supplier Links
SuperChassis - SC512F-600B - Supermicro Computer, Inc.
San Jose, CA, USA
SuperChassis
SC512F-600B
SuperChassis SC512F-600B
Key Features 1. 600W High-efficiency power supply, Gold Level Certified 2. 1x 3.5" Internal Drive Bays 3. 3x Counter-rotating Fans 4. 1x I/O Expansion Slot 5. Power Switch, Reset, and 5x LED Indicators 6. 2x Front USB Ports 7. 1x Slim DVD-ROM Drive (optional)

Key Features

1. 600W High-efficiency power supply,
Gold Level Certified

2. 1x 3.5" Internal Drive Bays

3. 3x Counter-rotating Fans

4. 1x I/O Expansion Slot

5. Power Switch, Reset, and
5x LED Indicators

6. 2x Front USB Ports

7. 1x Slim DVD-ROM Drive (optional)

Supplier's Site

Technical Specifications

  Supermicro Computer, Inc.
Product Category Industrial Chassis and Card Cages
Product Number SC512F-600B
Product Name SuperChassis
Product Type Chassis
Mounting Style Rack-mount
Rack Height 1U
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Chassis - 1u-chassis-27950 - TPS Elektronik GmbH
Specs
Product Type Chassis
Mounting Style Rack-mount; Desktop
19" Width 19''
View Details
6-Slot Desktop/Wallmount Chassis for Full/Half-Size SBC - IPC-6806-25F - Advantech
Specs
Product Type Chassis
Controls & Indicators HDD Indicator; Power ON/OFF Indicator
Power Rating 250 watts
View Details
RFP DC Low Power -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Product Type Chassis
Power Rating 330 watts
View Details
UCS 1U Chassis - UCS 1001 - Canoga Perkins Corporation
Canoga Perkins Corporation
Specs
Product Type Chassis
Mounting Style Rack-mount; Desktop (optional feature); Wall-mounted (optional feature)
Controls & Indicators RESET Switch; Power Failure Indicator; Power ON/OFF Indicator
View Details