Supermicro Computer, Inc. SuperChassis SC113TQ-563CB

Description
Key Features 1. 560W High-efficiency Power Supply 80 PLUS, Gold Level Certified 2. 8x Hot-swap 2.5" SAS/SATA HDD tray 3. Expansion slots: 1x Full-height & Full-length 4. 4x 40x56mm counter-rotating fans 5. Supports motherboard sizes 12" x 13" E-ATX & 13.68" x 13" 6. Optimized for DP motherboards
Description
Key Features 1. 560W High-efficiency Power Supply 80 PLUS, Gold Level Certified 2. 8x Hot-swap 2.5" SAS/SATA HDD tray 3. Expansion slots: 1x Full-height & Full-length 4. 4x 40x56mm counter-rotating fans 5. Supports motherboard sizes 12" x 13" E-ATX & 13.68" x 13" 6. Optimized for DP motherboards

Suppliers

Company
Product
Description
Supplier Links
SuperChassis - SC113TQ-563CB - Supermicro Computer, Inc.
San Jose, CA, USA
SuperChassis
SC113TQ-563CB
SuperChassis SC113TQ-563CB
Key Features 1. 560W High-efficiency Power Supply 80 PLUS, Gold Level Certified 2. 8x Hot-swap 2.5" SAS/SATA HDD tray 3. Expansion slots: 1x Full-height & Full-length 4. 4x 40x56mm counter-rotating fans 5. Supports motherboard sizes 12" x 13" E-ATX & 13.68" x 13" 6. Optimized for DP motherboards

Key Features

1. 560W High-efficiency Power Supply
80 PLUS, Gold Level Certified

2. 8x Hot-swap 2.5" SAS/SATA HDD tray

3. Expansion slots:
1x Full-height & Full-length

4. 4x 40x56mm counter-rotating fans

5. Supports motherboard sizes
12" x 13" E-ATX & 13.68" x 13"

6. Optimized for DP motherboards

Supplier's Site

Technical Specifications

  Supermicro Computer, Inc.
Product Category Industrial Chassis and Card Cages
Product Number SC113TQ-563CB
Product Name SuperChassis
Product Type Chassis
Mounting Style Rack-mount
Rack Height 1U
Unlock Full Specs
to access all available technical data

Similar Products

RFP DC High Power -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Product Type Chassis
Power Rating 1000 watts
View Details
Mechanical Products / 19'' Chassis - 2u-chassis-27951 - TPS Elektronik GmbH
Specs
Product Type Chassis
Mounting Style Rack-mount; Desktop
19" Width 19''
View Details