Canoga Perkins Corporation Universal Chassis System UCS1001

Description
The UCS 1001 is a general-purpose 1U, two slot chassis. Flexible and scalable, the UCS 1001accommodates the entire Canoga Perkins’ Universal Chassis System product line, including Optical Transponders and Repeaters, WDM, 10/100/1000 Ethernet, T1/E1 and T3/E3 Modems. It is ideal for customer premises installation, enterprise networks and military installations. The UCS 1001 is an ideal solution when a combination of T1/E1 and T3/E3 modems, WDM, and/or Ethernet products are required. Other primary applications include Last Mile Service Providers, Secure Datacom requirements, and Dark Fiber Connectivity (leased/owned fiber). The UCS 1001 complements the UCS 1000 5U chassis for installations where only one or two modules are required, thus offering a lower cost and smaller footprint utilizing less rack space. Additionally, this chassis accommodates fully redundant T1/E1 modems and T3/E3 modems. Redundant power is also an option. Hot Swappability -- All modules inserted in the two slots are hot swappable for easy replacement and will not interrupt the operation of the other module. This provides immediate recovery time. Redundancy -- The UCS 1001 chassis backplane provides communication between the two modules. In cases of full redundancy, the troubled module is able to be replaced without the interruption of operation of the sister module. The backup or redundant link or module will be monitored for operational status by the active module. The enclosure is for tabletop or rack mounting. 19" rack mount brackets are included, and optional 23" mounting brackets are available.
Description
The UCS 1001 is a general-purpose 1U, two slot chassis. Flexible and scalable, the UCS 1001accommodates the entire Canoga Perkins’ Universal Chassis System product line, including Optical Transponders and Repeaters, WDM, 10/100/1000 Ethernet, T1/E1 and T3/E3 Modems. It is ideal for customer premises installation, enterprise networks and military installations. The UCS 1001 is an ideal solution when a combination of T1/E1 and T3/E3 modems, WDM, and/or Ethernet products are required. Other primary applications include Last Mile Service Providers, Secure Datacom requirements, and Dark Fiber Connectivity (leased/owned fiber). The UCS 1001 complements the UCS 1000 5U chassis for installations where only one or two modules are required, thus offering a lower cost and smaller footprint utilizing less rack space. Additionally, this chassis accommodates fully redundant T1/E1 modems and T3/E3 modems. Redundant power is also an option. Hot Swappability -- All modules inserted in the two slots are hot swappable for easy replacement and will not interrupt the operation of the other module. This provides immediate recovery time. Redundancy -- The UCS 1001 chassis backplane provides communication between the two modules. In cases of full redundancy, the troubled module is able to be replaced without the interruption of operation of the sister module. The backup or redundant link or module will be monitored for operational status by the active module. The enclosure is for tabletop or rack mounting. 19" rack mount brackets are included, and optional 23" mounting brackets are available.

Suppliers

Company
Product
Description
Supplier Links
Universal Chassis System - UCS1001 - Data Connect Enterprise, Inc.
Olney, MD, USA
Universal Chassis System
UCS1001
Universal Chassis System UCS1001
The UCS 1001 is a general-purpose 1U, two slot chassis. Flexible and scalable, the UCS 1001accommodates the entire Canoga Perkins’ Universal Chassis System product line, including Optical Transponders and Repeaters, WDM, 10/100/1000 Ethernet, T1/E1 and T3/E3 Modems. It is ideal for customer premises installation, enterprise networks and military installations. The UCS 1001 is an ideal solution when a combination of T1/E1 and T3/E3 modems, WDM, and/or Ethernet products are required. Other primary applications include Last Mile Service Providers, Secure Datacom requirements, and Dark Fiber Connectivity (leased/owned fiber). The UCS 1001 complements the UCS 1000 5U chassis for installations where only one or two modules are required, thus offering a lower cost and smaller footprint utilizing less rack space. Additionally, this chassis accommodates fully redundant T1/E1 modems and T3/E3 modems. Redundant power is also an option. Hot Swappability -- All modules inserted in the two slots are hot swappable for easy replacement and will not interrupt the operation of the other module. This provides immediate recovery time. Redundancy -- The UCS 1001 chassis backplane provides communication between the two modules. In cases of full redundancy, the troubled module is able to be replaced without the interruption of operation of the sister module. The backup or redundant link or module will be monitored for operational status by the active module. The enclosure is for tabletop or rack mounting. 19" rack mount brackets are included, and optional 23" mounting brackets are available.

The UCS 1001 is a general-purpose 1U, two slot chassis. Flexible and scalable, the UCS 1001accommodates the entire Canoga Perkins’ Universal Chassis System product line, including Optical Transponders and Repeaters, WDM, 10/100/1000 Ethernet, T1/E1 and T3/E3 Modems.

It is ideal for customer premises installation, enterprise networks and military installations. The UCS 1001 is an ideal solution when a combination of T1/E1 and T3/E3 modems, WDM, and/or Ethernet products are required. Other primary applications include Last Mile Service Providers, Secure Datacom requirements, and Dark Fiber Connectivity (leased/owned fiber).

The UCS 1001 complements the UCS 1000 5U chassis for installations where only one or two modules are required, thus offering a lower cost and smaller footprint utilizing less rack space. Additionally, this chassis accommodates fully redundant T1/E1 modems and T3/E3 modems. Redundant power is also an option.

Hot Swappability -- All modules inserted in the two slots are hot swappable for easy replacement and will not interrupt the operation of the other module. This provides immediate recovery time.

Redundancy -- The UCS 1001 chassis backplane provides communication between the two modules. In cases of full redundancy, the troubled module is able to be replaced without the interruption of operation of the sister module. The backup or redundant link or module will be monitored for operational status by the active module. The enclosure is for tabletop or rack mounting. 19" rack mount brackets are included, and optional 23" mounting brackets are available.

Supplier's Site

Technical Specifications

  Data Connect Enterprise, Inc.
Product Category Industrial Chassis and Card Cages
Product Number UCS1001
Product Name Universal Chassis System
Product Type Chassis
Mounting Style Rack-mount
Controls & Indicators Power ON/OFF Indicator
Certifications CE / FCC Certified; Meets UL, CSA, and TUV Requirements
19" Width 19''
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Chassis - 6u-chassis-27954 - TPS Elektronik GmbH
Specs
Product Type Chassis
Mounting Style Rack-mount; Desktop
19" Width 19''
View Details
RFP AC Power -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Product Type Chassis
View Details
UCS 5U Chassis - UCS 1000 - Canoga Perkins Corporation
Canoga Perkins Corporation
Specs
Product Type Chassis
Mounting Style Rack-mount
Controls & Indicators RESET Switch; Power Failure Indicator; Chassis Fan Failure Indicator; Power ON/OFF Indicator
View Details