Advantech MicroATX server board with Intel® Core™ Ultra 9/7/5, DDR5, and PCIe Gen5 for edge computing, industrial automation, and compact servers. ASMB-589G2-00A1

Description
MicroATX server board with Intel® Core™ Ultra 9/7/5, DDR5, and PCIe Gen5 for edge computing, industrial automation, and compact servers. Powered by LGA 1851 Intel® Core™ Ultra 9/7/5 processors with W880 chipset for high-performance computing. Supports up to 192 GB of DDR5 ECC/Non-ECC UDIMM memory at speeds of 5600/4800/4400 MT/s for demanding applications. Features two PCIe x16 (Gen5) and two PCIe x8 (Gen4) slots for flexible expansion with high-speed peripherals. Offers versatile display connectivity with DisplayPort, VGA, and HDMI 2.0 ports, supporting triple simultaneous displays. Provides extensive storage options with five SATA 3 ports and eight high-speed USB 3.2 ports for peripheral connectivity. Includes one M.2 2280 slot (PCIe x4) for fast NVMe SSD storage, enhancing system boot and application load times. Designed with rackmount-optimized placement and positive airflow for enhanced thermal performance in server environments. Ensures reliable operation in industrial environments with an ambient operating temperature range of 0 ~ 60°C (32 ~ 140°F).
Request a Quote Datasheet
Description
MicroATX server board with Intel® Core™ Ultra 9/7/5, DDR5, and PCIe Gen5 for edge computing, industrial automation, and compact servers. Powered by LGA 1851 Intel® Core™ Ultra 9/7/5 processors with W880 chipset for high-performance computing. Supports up to 192 GB of DDR5 ECC/Non-ECC UDIMM memory at speeds of 5600/4800/4400 MT/s for demanding applications. Features two PCIe x16 (Gen5) and two PCIe x8 (Gen4) slots for flexible expansion with high-speed peripherals. Offers versatile display connectivity with DisplayPort, VGA, and HDMI 2.0 ports, supporting triple simultaneous displays. Provides extensive storage options with five SATA 3 ports and eight high-speed USB 3.2 ports for peripheral connectivity. Includes one M.2 2280 slot (PCIe x4) for fast NVMe SSD storage, enhancing system boot and application load times. Designed with rackmount-optimized placement and positive airflow for enhanced thermal performance in server environments. Ensures reliable operation in industrial environments with an ambient operating temperature range of 0 ~ 60°C (32 ~ 140°F).
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MicroATX server board with Intel® Core™ Ultra 9/7/5, DDR5, and PCIe Gen5 for edge computing, industrial automation, and compact servers. - ASMB-589G2-00A1 - Advantech
Cincinnati, OH, United States
MicroATX server board with Intel® Core™ Ultra 9/7/5, DDR5, and PCIe Gen5 for edge computing, industrial automation, and compact servers.
ASMB-589G2-00A1
MicroATX server board with Intel® Core™ Ultra 9/7/5, DDR5, and PCIe Gen5 for edge computing, industrial automation, and compact servers. ASMB-589G2-00A1
MicroATX server board with Intel® Core™ Ultra 9/7/5, DDR5, and PCIe Gen5 for edge computing, industrial automation, and compact servers. Powered by LGA 1851 Intel® Core™ Ultra 9/7/5 processors with W880 chipset for high-performance computing. Supports up to 192 GB of DDR5 ECC/Non-ECC UDIMM memory at speeds of 5600/4800/4400 MT/s for demanding applications. Features two PCIe x16 (Gen5) and two PCIe x8 (Gen4) slots for flexible expansion with high-speed peripherals. Offers versatile display connectivity with DisplayPort, VGA, and HDMI 2.0 ports, supporting triple simultaneous displays. Provides extensive storage options with five SATA 3 ports and eight high-speed USB 3.2 ports for peripheral connectivity. Includes one M.2 2280 slot (PCIe x4) for fast NVMe SSD storage, enhancing system boot and application load times. Designed with rackmount-optimized placement and positive airflow for enhanced thermal performance in server environments. Ensures reliable operation in industrial environments with an ambient operating temperature range of 0 ~ 60°C (32 ~ 140°F).

MicroATX server board with Intel® Core™ Ultra 9/7/5, DDR5, and PCIe Gen5 for edge computing, industrial automation, and compact servers.

  • Powered by LGA 1851 Intel® Core™ Ultra 9/7/5 processors with W880 chipset for high-performance computing.
  • Supports up to 192 GB of DDR5 ECC/Non-ECC UDIMM memory at speeds of 5600/4800/4400 MT/s for demanding applications.
  • Features two PCIe x16 (Gen5) and two PCIe x8 (Gen4) slots for flexible expansion with high-speed peripherals.
  • Offers versatile display connectivity with DisplayPort, VGA, and HDMI 2.0 ports, supporting triple simultaneous displays.
  • Provides extensive storage options with five SATA 3 ports and eight high-speed USB 3.2 ports for peripheral connectivity.
  • Includes one M.2 2280 slot (PCIe x4) for fast NVMe SSD storage, enhancing system boot and application load times.
  • Designed with rackmount-optimized placement and positive airflow for enhanced thermal performance in server environments.
  • Ensures reliable operation in industrial environments with an ambient operating temperature range of 0 ~ 60°C (32 ~ 140°F).
Buy Now Datasheet

Technical Specifications

  Advantech
Product Category Network Servers
Product Number ASMB-589G2-00A1
Product Name MicroATX server board with Intel® Core™ Ultra 9/7/5, DDR5, and PCIe Gen5 for edge computing, industrial automation, and compact servers.
Server Type Network Server
Unlock Full Specs
to access all available technical data

Similar Products

2U High Performance Rackmount Server with 3rd Gen. Intel® Xeon® Scalable processors for software-defined storage, virtualization. - SKY-7232D2-24V2R - Advantech
Specs
Server Type Network Server
Form Factor Rack Mounted
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
32-ch Isolated Digital Output EtherCAT Remote I/O Module - AMAX-4834-B - Advantech
Specs
Server Type Network Server
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
Compact Size Mid Tower GPU Server AMD® EPYC™ 8004 Series Processor for edge AI inference, industrial automation, and compact GPU workloads. - SKY-602E3-S20A1 - Advantech
Specs
Server Type Network Server
Operating Temperature 0 to 40 C (32 to 104 F)
Processor Type AMD EPYC™ 8004 processors
View Details