Advantech ATX server board for 12th-14th Gen Intel® Core™ with DDR5 and PCIe Gen5, ideal for rackmount servers, workstations, and data centers. ASMB-788G4-00A1

Description
ATX server board for 12th-14th Gen Intel® Core™ with DDR5 and PCIe Gen5, ideal for rackmount servers, workstations, and data centers. Supports LGA 1700 Intel® 14th/13th/12th Gen. Core™ processors with the W680 chipset for scalable performance. Accommodates up to 192 GB of DDR5 ECC/Non-ECC UDIMM memory with speeds up to 5600 MT/s. Offers one PCIe x16 (Gen5) and four PCIe x4 (Gen4/Gen3) slots for versatile expansion options. Supports triple display output via DVI-D, VGA, and HDMI 2.0 ports for multi-monitor configurations. Provides four SATA 3 ports for storage drives and seven USB 3.2 ports for connecting modern peripherals. Includes one M.2 2280 slot with a PCIe x4 interface for high-speed NVMe storage. The rackmount-optimized layout ensures positive airflow, contributing to better cooling and system stability. Designed for reliability, it supports a 0 ~ 60°C (32 ~ 140°F) ambient operating temperature range.
Request a Quote Datasheet
Description
ATX server board for 12th-14th Gen Intel® Core™ with DDR5 and PCIe Gen5, ideal for rackmount servers, workstations, and data centers. Supports LGA 1700 Intel® 14th/13th/12th Gen. Core™ processors with the W680 chipset for scalable performance. Accommodates up to 192 GB of DDR5 ECC/Non-ECC UDIMM memory with speeds up to 5600 MT/s. Offers one PCIe x16 (Gen5) and four PCIe x4 (Gen4/Gen3) slots for versatile expansion options. Supports triple display output via DVI-D, VGA, and HDMI 2.0 ports for multi-monitor configurations. Provides four SATA 3 ports for storage drives and seven USB 3.2 ports for connecting modern peripherals. Includes one M.2 2280 slot with a PCIe x4 interface for high-speed NVMe storage. The rackmount-optimized layout ensures positive airflow, contributing to better cooling and system stability. Designed for reliability, it supports a 0 ~ 60°C (32 ~ 140°F) ambient operating temperature range.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ATX server board for 12th-14th Gen Intel® Core™ with DDR5 and PCIe Gen5, ideal for rackmount servers, workstations, and data centers. - ASMB-788G4-00A1 - Advantech
Cincinnati, OH, United States
ATX server board for 12th-14th Gen Intel® Core™ with DDR5 and PCIe Gen5, ideal for rackmount servers, workstations, and data centers.
ASMB-788G4-00A1
ATX server board for 12th-14th Gen Intel® Core™ with DDR5 and PCIe Gen5, ideal for rackmount servers, workstations, and data centers. ASMB-788G4-00A1
ATX server board for 12th-14th Gen Intel® Core™ with DDR5 and PCIe Gen5, ideal for rackmount servers, workstations, and data centers. Supports LGA 1700 Intel® 14th/13th/12th Gen. Core™ processors with the W680 chipset for scalable performance. Accommodates up to 192 GB of DDR5 ECC/Non-ECC UDIMM memory with speeds up to 5600 MT/s. Offers one PCIe x16 (Gen5) and four PCIe x4 (Gen4/Gen3) slots for versatile expansion options. Supports triple display output via DVI-D, VGA, and HDMI 2.0 ports for multi-monitor configurations. Provides four SATA 3 ports for storage drives and seven USB 3.2 ports for connecting modern peripherals. Includes one M.2 2280 slot with a PCIe x4 interface for high-speed NVMe storage. The rackmount-optimized layout ensures positive airflow, contributing to better cooling and system stability. Designed for reliability, it supports a 0 ~ 60°C (32 ~ 140°F) ambient operating temperature range.

ATX server board for 12th-14th Gen Intel® Core™ with DDR5 and PCIe Gen5, ideal for rackmount servers, workstations, and data centers.

  • Supports LGA 1700 Intel® 14th/13th/12th Gen. Core™ processors with the W680 chipset for scalable performance.
  • Accommodates up to 192 GB of DDR5 ECC/Non-ECC UDIMM memory with speeds up to 5600 MT/s.
  • Offers one PCIe x16 (Gen5) and four PCIe x4 (Gen4/Gen3) slots for versatile expansion options.
  • Supports triple display output via DVI-D, VGA, and HDMI 2.0 ports for multi-monitor configurations.
  • Provides four SATA 3 ports for storage drives and seven USB 3.2 ports for connecting modern peripherals.
  • Includes one M.2 2280 slot with a PCIe x4 interface for high-speed NVMe storage.
  • The rackmount-optimized layout ensures positive airflow, contributing to better cooling and system stability.
  • Designed for reliability, it supports a 0 ~ 60°C (32 ~ 140°F) ambient operating temperature range.
Buy Now Datasheet

Technical Specifications

  Advantech
Product Category Network Servers
Product Number ASMB-788G4-00A1
Product Name ATX server board for 12th-14th Gen Intel® Core™ with DDR5 and PCIe Gen5, ideal for rackmount servers, workstations, and data centers.
Server Type Network Server
Unlock Full Specs
to access all available technical data

Similar Products

MicroATX server board with AMD® EPYC™ 8004, DDR5, PCIe 5.0, and 10GbE for edge AI, HPC, and secure industrial applications. - ASMB-561I-00A1 - Advantech
Specs
Server Type Network Server
Operating Temperature 0 to 60 C (32 to 140 F)
Processor Type AMD EPYC™ 8004 processors
View Details
Compact 2U carrier-grade server with AMD® EPYC™ 7003/7002 series processor, designed for telecom, NFV, and mission-critical edge workloads. - SKY-8260SV2-A0000 - Advantech
Specs
Server Type Network Server
Operating Temperature -5 to 40 C (23 to 104 F)
Processor Type AMD EPYC™ 7002/7003 processors
View Details
Dual LGA 3647-P0 Intel® Xeon® Scalable proprietary server board with 12x DDR4, 4x PCIe x16, and dual 10GbE for virtualization and HPC. - ASMB-975T2-00A1 - Advantech
Specs
Server Type Network Server
Operating Temperature 0 to 45 C (32 to 113 F)
Processor Type Intel® Xeon® Scalable
View Details
8-ch, 16-bit Isolated Analog Input EtherCAT Remote I/O Module - AMAX-4817-B2 - Advantech
Specs
Server Type Network Server
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details