Advantech 32-ch Isolated Digital Input EtherCAT Remote I/O Module AMAX-4833-B

Description
32-ch Isolated Digital Input EtherCAT Remote I/O Module Suitable for EtherCAT networks 32-ch digital input with 2,500 VDC isolation Wide input voltage range (10 ~ 30 VDC) Quick removable European type connector LED indicators for I/O status Supports EtherCAT Distributed Clock (DC) mode and SyncManager mode Two Rotary switches for up to 256 slave IDs
Request a Quote Datasheet
Description
32-ch Isolated Digital Input EtherCAT Remote I/O Module Suitable for EtherCAT networks 32-ch digital input with 2,500 VDC isolation Wide input voltage range (10 ~ 30 VDC) Quick removable European type connector LED indicators for I/O status Supports EtherCAT Distributed Clock (DC) mode and SyncManager mode Two Rotary switches for up to 256 slave IDs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
32-ch Isolated Digital Input EtherCAT Remote I/O Module - AMAX-4833-B - Advantech
Cincinnati, OH, United States
32-ch Isolated Digital Input EtherCAT Remote I/O Module
AMAX-4833-B
32-ch Isolated Digital Input EtherCAT Remote I/O Module AMAX-4833-B
32-ch Isolated Digital Input EtherCAT Remote I/O Module Suitable for EtherCAT networks 32-ch digital input with 2,500 VDC isolation Wide input voltage range (10 ~ 30 VDC) Quick removable European type connector LED indicators for I/O status Supports EtherCAT Distributed Clock (DC) mode and SyncManager mode Two Rotary switches for up to 256 slave IDs

32-ch Isolated Digital Input EtherCAT Remote I/O Module

  • Suitable for EtherCAT networks
  • 32-ch digital input with 2,500 VDC isolation
  • Wide input voltage range (10 ~ 30 VDC)
  • Quick removable European type connector
  • LED indicators for I/O status
  • Supports EtherCAT Distributed Clock (DC) mode and SyncManager mode
  • Two Rotary switches for up to 256 slave IDs
Buy Now Datasheet

Technical Specifications

  Advantech
Product Category Network Servers
Product Number AMAX-4833-B
Product Name 32-ch Isolated Digital Input EtherCAT Remote I/O Module
Server Type Network Server
Unlock Full Specs
to access all available technical data

Similar Products

Dual LGA3647-P0 Intel® Xeon® Scalable EATX server board with 12x DDR4, 5x PCIe x16, and legacy PCI for flexible industrial applications. - ASMB-925T2-00A1 - Advantech
Specs
Server Type Network Server
Operating Temperature 0 to 45 C (32 to 113 F)
Processor Type Intel® Xeon® Scalable
View Details
LGA4677 Intel® 5th/4th Gen Xeon® Scalable ATX server board with DDR5, PCIe Gen5, and dual 10GbE for data centers and enterprise servers. - ASMB-817I-00A1 - Advantech
Specs
Server Type Network Server
Operating Temperature 0 to 60 C (32 to 140 F)
Processor Type 5th/4th Gen Intel® Xeon® Scalable processors
View Details